- Series
- Part Status
- Factory Lead Time
- RoHS Status
- Cable Types
- Impedance
- Wire Gauge
- Length
- Conductor Material
- Jacket (Insulation) Material
- Jacket (Insulation) Diameter
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Molex Coaxial Cables (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Dielectric Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Reach Compliance Code | Wire Gauge | Connector Support Type | Impedance | Wire/Cable Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Shield Type | Shield Coverage | Dielectric Diameter | VoP, Velocity of Propagation | Features | Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1000540007 Molex | 2565 |
| Datasheet | 9 Weeks | Perfluoroalkoxy (PFA) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | - | 2017 | Temp-Flex 100054 | Obsolete | 1 (Unlimited) | - | - | 28 AWG | - | 50Ohms | - | - | Black | Solid | 0.056 (1.42mm) | - | Braid | 90% | - | 87 | - | 100.0' 30.48m | ROHS3 Compliant | ||
![]() 1000670032 Molex - Temp Flex | 46 |
| Datasheet | 8 Weeks | Fluorinated Ethylene-Propylene (FEP®) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | -65°C~150°C | 2013 | Temp-Flex 100067 | Active | 1 (Unlimited) | - | - | 19 AWG | - | 50Ohm | - | - | Black | - | 0.157 (3.99mm) | - | Foil, Braid | 100%, 85% | 0.117 (2.97mm) | 70 | - | 200.0' 60.96m | ROHS3 Compliant | ||
![]() 1000540009 Molex | 45354 |
| - | 9 Weeks | - | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | - | - | Temp-Flex 100054 | Active | 1 (Unlimited) | - | - | 28 AWG | - | 50Ohm | - | - | Black | - | 0.056 (1.42mm) | - | Foil, Braid | 100%, 90% | - | 87 | - | - | Non-RoHS Compliant | ||
![]() 1000660054 Molex - Temp Flex | 2023 |
| Datasheet | 7 Weeks | Fluorinated Ethylene Propylene (FEP) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | FEP | - | 2012 | Temp-Flex 100066 | Active | 1 (Unlimited) | Black | - | 26 AWG | - | 50Ohms | Coaxial | 26 AWG | Black | 7 Strands / 34 AWG | 0.100 (2.54mm) | 2.54 mm | Braid | 95% | 0.054 (1.37mm) | 70 | - | 200.0' 60.96m | ROHS3 Compliant | ||
![]() 1000660053 Molex - Temp Flex | 16 |
| Datasheet | 7 Weeks | Fluorinated Ethylene Propylene (FEP) | Copper, Silver Coated | Fluorinated Ethylene-Propylene (FEP) | Copper, Silver Coated | Coaxial | - | - | 2012 | Temp-Flex 100066 | Active | 1 (Unlimited) | - | - | 30 AWG | - | 50Ohm | - | - | Black | 7 Strands / 38 AWG | 0.071 (1.80mm) | - | Braid | 95% | 0.034 (0.86mm) | 70 | - | 200.0' 60.96m | ROHS3 Compliant | ||
![]() 1000680085 Molex | 3132 |
| Datasheet | 11 Weeks | Fluoropolymer (FP) | Copper, Silver Coated | Polyester | Aluminum | Twinaxial | - | -20°C~105°C | - | Temp-Flex TwinMax 100068 | Active | - | - | compliant | 28 AWG | WIRE AND CABLE | 90Ohm | - | - | - | Solid (2) | 0.075 (1.90mm) | - | Foil | 100% | - | - | Drain Wire | 100.0' 30.48m | RoHS Compliant | ||
![]() 1000680108 Molex | 7063 |
| Datasheet | 11 Weeks | Fluoropolymer (FP) | Copper, Silver Coated | Polyester | Aluminum | Twinaxial | - | -20°C~105°C | - | Temp-Flex TwinMax 100068 | Active | - | - | compliant | 28 AWG | WIRE AND CABLE | 100Ohm | - | - | - | Solid (2) | 0.090 (2.29mm) | - | Foil | 100% | - | - | Drain Wire | 100.0' 30.48m | RoHS Compliant | ||
![]() 1000680107 Molex | 4446 |
| Datasheet | 11 Weeks | Fluoropolymer (FP) | Copper, Silver Coated | Polyester | Aluminum | Twinaxial | - | -20°C~105°C | - | Temp-Flex TwinMax 100068 | Active | - | - | compliant | 30 AWG | WIRE AND CABLE | 100Ohm | - | - | - | Solid (2) | 0.074 (1.88mm) | - | Foil | 100% | - | - | Drain Wire | 100.0' 30.48m | RoHS Compliant | ||
![]() 1000680071 Molex | 1945 |
| Datasheet | 20 Weeks | Fluoropolymer (FP) | Copper, Silver Coated | Polyester | Aluminum | Twinaxial | - | -20°C~105°C | - | Temp-Flex TwinMax 100068 | Active | - | - | compliant | 32 AWG | WIRE AND CABLE | 100Ohm | - | - | - | Solid (2) | 0.055 (1.40mm) | - | Foil | 100% | - | - | Drain Wire | 100.0' 30.48m | RoHS Compliant | ||
![]() 1000671086 Molex - Temp Flex | 62 |
| Datasheet | 8 Weeks | Perfluoroalkoxy (PFA) | Copper, Silver Coated | Fluorinated Ethylene-Propylene, Tinted (FEP) | Copper, Silver Coated | Coaxial | - | -65°C~165°C | 2016 | Temp-Flex 100067 | Active | 1 (Unlimited) | - | - | 24 AWG | - | 50Ohm | - | - | - | - | 0.101 (2.57mm) | - | Foil, Braid | - | 0.065 (1.65mm) | 70 | - | 200.0' 60.96m | ROHS3 Compliant | ||
![]() 1000670010 Molex | 12 |
| - | 8 Weeks | - | - | - | - | Coaxial | - | - | - | Temp-Flex 100067 | Active | Not Applicable | - | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1000540006 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | Coaxial | - | - | - | Temp-Flex 100054 | Obsolete | 1 (Unlimited) | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1000540008 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | Coaxial | - | - | - | Temp-Flex 100054 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1000540018 Molex | In Stock | - | - | 9 Weeks | - | - | Fluorinated Ethylene-Propylene (FEP) | - | Coaxial | - | - | - | Temp-Flex 100054 | Obsolete | 1 (Unlimited) | - | - | 17 AWG | - | 50Ohm | - | - | - | - | 0.158 (4.01mm) | - | - | - | - | 87 | - | - | ROHS3 Compliant | ||
![]() 1000540014 Molex | In Stock | - | - | 9 Weeks | - | - | - | - | - | - | - | - | Temp-Flex 100054 | Obsolete | 1 (Unlimited) | - | - | 22 AWG | - | 50Ohm | - | - | - | - | - | - | - | - | - | 86.4 | - | 2500.0' 762.00m | Non-RoHS Compliant | ||
![]() 1000570364 Molex | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | Temp-Flex 100057 | Obsolete | 1 (Unlimited) | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1000671141 Molex - Temp Flex | 2467 |
| Datasheet | 8 Weeks | Perfluoroalkoxy (PFA) | Copper, Silver Coated | Fluorinated Ethylene-Propylene, Tinted (FEP) | Copper, Silver Coated | Coaxial | - | -65°C~165°C | 2016 | Temp-Flex 100067 | Active | 1 (Unlimited) | - | - | 19 AWG | - | 50Ohm | - | - | - | - | 0.158 (4.01mm) | - | Foil, Braid | - | 0.117 (2.97mm) | 70 | - | 200.0' 60.96m | ROHS3 Compliant | ||
![]() 1000550005 Molex - Temp Flex | 506 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | Temp-Flex 100055 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500.0' 457.20m | ROHS3 Compliant | ||
![]() 1000680115 Molex | 20379 |
| Datasheet | 8 Weeks | Fluoropolymer (FP) | Copper, Silver Coated | Polyester | Aluminum | Twinaxial | - | -20°C~105°C | - | Temp-Flex TwinMax 100068 | Active | - | - | compliant | 30 AWG | WIRE AND CABLE | 90Ohm | - | - | - | Solid (2) | 0.058 (1.47mm) | - | Foil | 100% | - | - | Drain Wire | 100.0' 30.48m | RoHS Compliant | ||
![]() 1000680079 Molex | 32399 |
| Datasheet | 21 Weeks | Fluoropolymer (FP) | Copper, Silver Coated | Polyester | Aluminum | Twinaxial | - | -20°C~105°C | - | Temp-Flex TwinMax 100068 | Active | - | - | compliant | 34 AWG | WIRE AND CABLE | 100Ohm | - | - | - | Solid (2) | 0.044 (1.12mm) | - | Foil | 100% | - | - | Drain Wire | 100.0' 30.48m | RoHS Compliant |