- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Cable Length
- Voltage, Rating
- Number of Conductors
- Manufacturer
- RoHS
- Part # Aliases
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Molex Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Shield Material | Cable Types | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Shield Type | Shield Coverage | Features | Length | Jacket (Insulation) Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1552109024 Molex | 18 |
| - | 16 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Multi-Conductor | 5°C~80°C | Spool | Flamar 155210 | Active | Not Applicable | 19 | 19 AWG, 22 AWG | 300V | WIRE AND CABLE | Gray | 42/0.0039; 42/0.0059 | Industrial, Signal, Control | 0.402 (10.21mm) | Thermoplastic Elastomer (TPE) | - | - | - | 3281' 1000.0m | - | UL Style 2464 | ||
![]() 1554312003 Molex | 27 |
| - | 13 Weeks | Copper, Bare | Polyurethane (PU) | Aluminum; Copper, Tinned | Multi-Conductor | -20°C~60°C | - | Flamar 155431 | Active | Not Applicable | 3 | 20 AWG | 300V | WIRE AND CABLE | Red | 19/0.0079 | Industrial, Network | 0.303 (7.70mm) | Foam Polyethylene (FPE) | Foil, Braid | 100%, 80% | Drain Wire | 3281' 1000.0m | 0.0236 0.600mm | UL Style 20233 |