- Type
- Part Status
- Color
- Series
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Material
- Thread Size
- Published
- Cable Diameter
- Mount
Attribute column
Manufacturer
Molex Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Reach Compliance Code | Connector Support Type | Thread Size | Wire/Cable Diameter | Includes | Cable Diameter | Assembly Item Name | Cable Entry-Max | Cable Entry-Min | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300970273 Molex | 8 |
| Datasheet | 3 Weeks | - | - | Nylon | - | 2009 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | - | - | 2 1/2 NPT | - | Bushing, Insulated | 1.62 ~ 2.00 (41.1mm ~ 50.8mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300970265 Molex | 8 |
| Datasheet | 13 Weeks | - | - | Nylon | - | 2009 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | - | - | 1 NPT | 24.638 mm | Bushing, Insulated | 0.70 ~ 0.97 (17.8mm ~ 24.6mm) | - | - | - | 203.2mm | - | Unknown | ROHS3 Compliant | - | ||
![]() 1300970260 Molex | 6 |
| Datasheet | 11 Weeks | Cable | - | Nylon | - | 2009 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | - | - | 1/2 NPT | 13.716 mm | Bushing, Insulated | 0.40 ~ 0.54 (10.2mm ~ 13.7mm) | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 1300970165 Molex | 11 |
| Datasheet | 11 Weeks | Cable | - | Aluminum | - | 2010 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | unknown | - | 1/2 NPT | 16.002 mm | - | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300980116 Molex | 17 | - | Datasheet | 13 Weeks | Cable | - | Nylon | - | 2016 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip - 90° | Gray | - | - | - | - | - | - | 3/4 NPT | 17.526 mm | - | 0.56 ~ 0.69 (14.2mm ~ 17.5mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300970168 Molex | 5 |
| Datasheet | 11 Weeks | Cable | - | Aluminum | - | 2016 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | unknown | - | 3/4 NPT | 16.002 mm | - | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300970177 Molex | 1 | - | Datasheet | 4 Weeks | Cable | 125 | Aluminum | - | 2016 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | unknown | - | 1 1/4 NPT | 31.75 mm | - | 1.12 ~ 1.25 (28.6mm ~ 31.7mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300970173 Molex | 2 | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | 2016 | - | - | Active | 1 (Unlimited) | EAR99 | Cable Grip | Gray | 8536.69.40.20 | - | - | - | unknown | - | 1 NPT | 25.4 mm | - | 0.87 ~ 1.00 (22.1mm ~ 25.4mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300980235 Molex | 8 | - | Datasheet | 3 Weeks | Cable | - | Nylon | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | NO | NO | NO | unknown | - | 3/4 NPT | 6.35 mm | - | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | STRAIN RELIEF | 0.25 inch | 0.187 inch | - | - | - | ROHS3 Compliant | - | ||
![]() 1300980086 Molex | 5 |
| Datasheet | 9 Weeks | Cable | - | Nylon | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | - | - | 1/2 NPT | 14.224 mm | O-Ring | 0.50 ~ 0.56 (12.7mm ~ 14.2mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300980046 Molex | 55 | - | Datasheet | 11 Weeks | Cable | - | Nylon | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | unknown | - | 1/2 NPT | 6.35 mm | - | 0.19 ~ 0.25 (4.7mm ~ 6.3mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300970258 Molex | 33 |
| Datasheet | 14 Weeks | Cable | 300 | Nylon | - | 2009 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | - | - | 1/2 NPT | 10.922 mm | Bushing, Insulated | 0.30 ~ 0.43 (7.6mm ~ 10.9mm) | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 1300980096 Molex | 18 | - | Datasheet | 9 Weeks | Cable | - | Nylon | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | unknown | - | 3/4 NPT | 14.224 mm | - | 0.44 ~ 0.56 (11.2mm ~ 14.2mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300960034 Molex | 10 | - | Datasheet | 3 Weeks | Cable | - | Steel | - | 2010 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | unknown | - | 1/2 NPT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1300970170 Molex | 24 | - | Datasheet | 3 Weeks | Cable | - | Aluminum | - | 2016 | - | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | unknown | - | 3/4 NPT | 19.05 mm | - | 0.62 ~ 0.75 (15.7mm ~ 19.0mm) | - | - | - | 241.3mm | - | - | ROHS3 Compliant | - | ||
![]() 1300970272 Molex | 2762 |
| Datasheet | 4 Weeks | Cable | - | - | - | 2009 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | 35.5 mm | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 1300980118 Molex | 50 | - | Datasheet | 10 Weeks | Cable | - | Nylon | - | 2009 | Woodhead, MAX-LOC, 130098 | - | Active | 1 (Unlimited) | - | Cable Grip | Gray | - | - | - | - | unknown | - | 3/4 NPT | 19.05 mm | - | 0.62 ~ 0.75 (15.7mm ~ 19.0mm) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1300980230 Molex | 5 |
| Datasheet | 11 Weeks | Cable | - | Nylon | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | Light Gray | - | - | - | - | - | - | 3/4 NPT | - | Nut, O-Ring, Strain Relief | 0.38 ~ 0.44 (9.5mm ~ 11.1mm) | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1300970216 Molex | 26 | - | Datasheet | 11 Weeks | Cable | - | Aluminum | Bulk | 2013 | Woodhead, 130097 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | Silver | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.50 ~ 0.63 (12.7mm ~ 15.9mm) | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1300980193 Molex | 5 |
| Datasheet | 11 Weeks | Cable | - | Nylon | Bulk | 2013 | Woodhead, MAX-LOC, 130098 | yes | Active | 1 (Unlimited) | - | Cable Grip - 90° | Light Gray | - | - | - | - | - | - | 3/4 NPT | - | Gasket, Nut, Sealing Ring, Strain Relief | 0.22 ~ 0.64 (5.6mm ~ 16.3mm) | - | - | - | - | No | - | ROHS3 Compliant | - |