- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Published
- Mount
- Mesh Type
- Style
- Type
- Eye Type
- Cable Diameter
- Mesh Length
Attribute column
Manufacturer
Molex Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Style | Connector Support Type | Wire/Cable Diameter | Cable Diameter | Mesh Type | Eye Type | Break Strength | Mesh Length | Bale Length | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1300940491 Molex | 56 | - | Datasheet | 8 Weeks | Cable | 300 | Steel, Galvanized | - | 2016 | Active | 1 (Unlimited) | Support Grip | Bus Drop | - | 10.922 mm | 0.30 ~ 0.43 (7.6mm ~ 10.9mm) | Closed | Single | 1100 lbs | 4.5 | 9 | - | ROHS3 Compliant | ||
![]() 1300940234 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | - | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | - | 25.146 mm | 0.75 ~ 0.99 (19.0mm ~ 25.1mm) | Closed | Single | 1300 lbs | 14 | 8 | - | ROHS3 Compliant | ||
![]() 1300940493 Molex | 62 | - | Datasheet | 11 Weeks | Cable | 410 | Steel, Galvanized | - | 2016 | Active | 1 (Unlimited) | Support Grip | Bus Drop | - | 14.224 mm | 0.40 ~ 0.56 (10.2mm ~ 14.2mm) | Closed | Single | 1100 lbs | 5 | 9 | - | ROHS3 Compliant | ||
![]() 1300940230 Molex | 16 | - | Datasheet | 9 Weeks | Cable | - | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | - | 15.494 mm | 0.50 ~ 0.61 (12.7mm ~ 15.5mm) | Closed | Single | 770 lbs | 11 | 7 | - | ROHS3 Compliant | ||
![]() 1300950127 Molex | 1 | - | Datasheet | 3 Weeks | Cable | - | Steel, Galvanized | - | 2016 | Active | 1 (Unlimited) | Pulling Grip | Heavy Duty | - | 31.496 mm | 1.00 ~ 1.24 (25.4mm ~ 31.5mm) | Closed | Rotating, K-Type | 16400 lbs | 20 | - | - | ROHS3 Compliant | ||
![]() 1300940497 Molex | 171 | - | Datasheet | 6 Weeks | Cable | - | Steel, Galvanized | - | 2016 | Active | 1 (Unlimited) | Support Grip | Bus Drop | - | 21.59 mm | 0.70 ~ 0.85 (17.8mm ~ 21.6mm) | Closed | Single | 1900 lbs | 8.5 | 9 | - | ROHS3 Compliant | ||
![]() 1300950196 Molex | 36 | - | Datasheet | 3 Weeks | Cable | - | - | - | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1300950128 Molex | 5 | - | Datasheet | 11 Weeks | Cable | - | Steel, Galvanized | Bulk | 2016 | Active | 1 (Unlimited) | Pulling Grip | Heavy Duty | - | 37.846 mm | 1.25 ~ 1.49 (31.7mm ~ 37.8mm) | Closed | Rotating | 16400 lbs | 21 | - | No | ROHS3 Compliant | ||
![]() 1300940238 Molex | 17 | - | Datasheet | 9 Weeks | Cable | - | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | - | 37.846 mm | 1.25 ~ 1.49 (31.7mm ~ 37.8mm) | Closed | Single | 1680 lbs | 16 | 10 | - | ROHS3 Compliant | ||
![]() 1300950179 Molex | 4 | - | Datasheet | 15 Weeks | Cable | - | Steel, Galvanized | Bulk | 2014 | Active | 1 (Unlimited) | Pulling Grip | Medium Duty | - | 88.646 mm | 3.00 ~ 3.49 (76.2mm ~ 88.6mm) | Closed | Flexible | 24500 lbs | 24 | - | No | ROHS3 Compliant | ||
![]() 1300940314 Molex | In Stock | - | Datasheet | 10 Weeks | Cable | - | Bronze Wire, Tinned | - | 2014 | Active | 1 (Unlimited) | Support Grip | Standard Duty | - | 25.146 mm | 0.75 ~ 0.99 (19.0mm ~ 25.1mm) | Split Lace | Single | 1320 lbs | 14 | 8 | - | ROHS3 Compliant | ||
![]() 1300940312 Molex | In Stock | - | Datasheet | 9 Weeks | Cable | - | Bronze Wire, Tinned | Bulk | 2014 | Active | 1 (Unlimited) | Support Grip | Standard Duty | - | 19.05 mm | 0.62 ~ 0.75 (15.7mm ~ 19.0mm) | Split Lace | Single | 960 lbs | 11 | 8 | No | ROHS3 Compliant | ||
![]() 1300940261 Molex | 4 | - | Datasheet | 11 Weeks | Cable | - | Bronze Wire, Tinned | - | 2016 | Active | 1 (Unlimited) | Support Grip | Standard Duty | - | 44.196 mm | 1.50 ~ 1.74 (38.1mm ~ 44.2mm) | Closed | Offset | 1680 lbs | 18 | 5 | - | ROHS3 Compliant | ||
![]() 1300950167 Molex | In Stock | - | Datasheet | 11 Weeks | Cable | - | Steel, Galvanized | Bulk | 2016 | Active | 1 (Unlimited) | Pulling Grip | Medium Duty | - | 25.146 mm | 0.75 ~ 0.99 (19.0mm ~ 25.1mm) | Closed | Flexible | 5500 lbs | 20 | - | No | ROHS3 Compliant | ||
![]() 1300940499 Molex | 307 | - | Datasheet | 5 Weeks | Cable | - | Steel, Galvanized | - | 2016 | Active | 1 (Unlimited) | Support Grip | Bus Drop | - | 25.4 mm | 0.82 ~ 1.00 (20.8mm ~ 25.4mm) | Closed | Single | 1900 lbs | 8.5 | 9 | - | ROHS3 Compliant | ||
![]() 1300940244 Molex | 11 | - | Datasheet | 15 Weeks | Cable | - | Bronze Wire, Tinned | Bulk | 2013 | Active | 1 (Unlimited) | Support Grip | Standard Duty | - | 63.246 mm | 2.00 ~ 2.49 (50.8mm ~ 63.2mm) | Closed | Single | 3760 lbs | 22 | 16 | No | ROHS3 Compliant | ||
![]() 1300940495 Molex | 148 | - | Datasheet | 7 Weeks | Cable | - | Steel, Galvanized | - | 2016 | Active | 1 (Unlimited) | Support Grip | Bus Drop | - | 18.542 mm | 0.53 ~ 0.73 (13.5mm ~ 18.5mm) | Closed | Single | 1100 lbs | 6.5 | 9 | - | ROHS3 Compliant | ||
![]() 1300950201 Molex | 139 | - | Datasheet | 11 Weeks | Cable | - | - | - | 2016 | Active | 1 (Unlimited) | Pulling Grip | Junior Duty | - | 31.496 mm | 1.00 ~ 1.24 (25.4mm ~ 31.5mm) | Closed | Flexible | 4100 lbs | 12 | - | - | ROHS3 Compliant | ||
![]() 1300960042 Molex | In Stock | - | - | 5 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1300940525 Molex | 102 | - | Datasheet | 3 Weeks | Cable | - | Bronze Wire, Tinned | - | 2009 | Active | 1 (Unlimited) | Support Grip | Fiber Optic | - | 12.192 mm | 0.37 ~ 0.48 (9.4mm ~ 12.2mm) | Closed | Single | 300 lbs | 4 | 5 | - | ROHS3 Compliant |