- Operating Temperature
- Package / Case
- Series
- Supplier Device Package
- Type
- Body Material
- Channel Type
- Color
- Common Mode Transient Immunity (Min)
- Composition
- Data Rate
- Failure Rate
Attribute column
Manufacturer
Molex Trimmers, Variable Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Body Material | Mfr | Package | Product Depth (mm) | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Technology | Voltage - Supply | Voltage - Isolation | Failure Rate | Number of Channels | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Features | Height Seated (Max) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 00611 Molex | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | Skyworks Solutions Inc. | Tape & Reel (TR) | - | Active | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 2.375V ~ 5.5V | - | - | 4 | 150Mbps | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 35kV/µs | - | Yes | 4.5ns | - | - | - | ||
![]() 17273 Molex | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | - | 2.94 kOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | -- | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() 5501 Molex | 20 | - | - | - | - | - | Nylon | - | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | STRAIN RELIEF GRIP | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(mm) |