- Connector Type
- Mounting Type
- Number of Rows
- Pitch
- Contact Materials
- Number of Positions
- Termination
- Current Rating
- Series
- DIN Conformance
- Total Number of Contacts
- Packaging
Attribute column
Manufacturer
Molex Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Product Type | Number of Columns | Current Rating (Max) | Contact Arrangement | Name of Rows Loaded | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85003-0567 Molex | 982 | - | Datasheet | 21 Weeks | - | Gold | Through Hole | BOARD | Polyester | - | LOCKING | - | Polyester | 3.701 inch | Right Angle | Molex | NOT SPECIFIED | Brass | 20(mohm) | MY | 500 | MOLEX LLC | - | - | Molex | - | 85003-0567 | - | + 125 C | - | - 55 C | Through Hole | Through Hole | - | 3 | 3 | -55C to 125C | 125 °C | -55 °C | - | 0850030567 | End Of Life | 2.54(mm) | 18.08(mm) | - | 6.35 | Details | Yes | MOLEX - 85003-0567 - CONNECTOR, DIN 41612, HEADER, 96 POSITION, TH | Solder | 0.485652 oz | 250 V | 250VAC | 250 VAC | -55 to 125 °C | Tray | 85003 | - | Yes | Solder | EAR99 | BOARD EURO CONNECTOR | DIN 41612 | 96 | 125 °C | -55 °C | - | 3 | Male | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Right Angle | 2.54 mm | - | - | compliant | 1 A | UL, CSA | Solder Pin | COMMERCIAL | 3 | 2.54 mm | 96 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | Gray | 0.712 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | 96 | - | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | 400 Cycles | - | - | - | - | 0.1 inch | 622 Mbps | GRAY | DIN 41612 Connectors | 16 | 1/Contact(A) | - | A,B,C | Headers | Right Angle | - | 0.118 inch | DIN 41612 Connectors | 94 mm | 94(mm) | - | 24u inch | 11.1(mm) | No | RoHS Compliant | - | ||
![]() 85042-0385 Molex | 50 | - | Datasheet | 9 Weeks | - | Gold | Through Hole | BOARD | Polyester | - | M2.5 | LOCKING | Polyester | 3.74 inch | Straight | - | NOT SPECIFIED | Bronze | 20(mohm) | KR | - | MOLEX LLC | - | - | Molex | - | 85042-0385 | - | + 125 C | - | - 55 C | Through Hole | Through Hole | - | 3 | 3 | -55C to 125C | 125 °C | -55 °C | - | - | End Of Life | 2.54(mm) | 10.5(mm) | - | 6.38 | Compliant | Yes | DIN 41612 Connectors REC 3X32P VT TYPE C | Solder | - | 250 V | 250VAC | 250 VAC | -55 to 125 °C | Tray | 85042 | - | Yes | Solder | - | BOARD EURO CONNECTOR | DIN 41612 | 96 | 125 °C | -55 °C | - | 3 | Receptacle | STANDARDS: DIN 41612; IEC 603-2 | - | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Vertical | 2.54 mm | - | - | compliant | 1 A | UL, CSA | - | COMMERCIAL | 3 | - | 96 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.417 inch | FEMALE | 94V-0 | - | 0.457 inch | 2.5 A | SQ PIN-SKT | - | 1000000000000 Ω | 0.1 inch | PLUG | 96 | 250 V | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | 400 Cycles | - | - | - | - | 0.1 inch | 622 Mbps | GRAY | - | 32 | 1/Contact(A) | - | A,B,C | Receptacles | Vertical | - | 0.114 inch | - | 95 mm | 95(mm) | - | 31u inch | 11.6(mm) | No | RoHS Compliant | - | ||
![]() 74695-2607 Molex | In Stock | - | - | 25 Weeks, 5 Days | - | - | - | BOARD | - | - | LOCKING | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Molex | - | 74695-2607 | - | - | - | - | - | STRAIGHT | ONE | - | 4 | - | - | - | - | - | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 10 SHIELD CONTACTS IN 1 ROW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | 2 mm | - | - | compliant | - | UL | - | COMMERCIAL | 6 | - | - | RECTANGULAR | - | 0.571 inch | MALE | 94V-0 | - | 0.484 inch | - | - | - | - | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | - | - | 2.0066 mm | - | - | RECTANGULAR | .3892 N | - | 0.089 inch | - | BLACK | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | - | - | - | - | - | - | ||
![]() 85052-0907 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 96 | MOLEX LLC | - | - | - | - | 85052-0907 | - | - | - | - | - | RIGHT ANGLE | - | - | 3 | - | - | - | - | 0850520907 | End Of Life | - | - | - | 5.77 | Details | - | - | - | - | - | - | - | - | - | 85052 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 48 | - | 2.54 mm | - | - | unknown | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85003-0139 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | - | 3.701 inch | - | - | GOLD (24) OVER NICKEL | BRASS | - | - | 500 | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | 85003-0139 | - | + 125 C | - | - 55 C | - | RIGHT ANGLE | - | - | 2 | - | 125 °C | -55 °C | - | 0850030139 | End Of Life | - | - | - | 7.02 | Details | Yes | - | - | 0.447732 oz | - | - | 250 VAC | - | Tray | 85003 | e4 | Yes | - | EAR99 | BOARD EURO CONNECTOR | - | 64 Position | - | - | - | 3 Row | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 64 | - | 2.54 mm | - | - | compliant | 2.5 A | UL, CSA | Through Hole | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | 0.461 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | .9452 N | - | 0.2 inch | - | - | - | - | - | - | A,C | Headers | Right Angle | - | 0.118 inch | - | - | - | - | 24u inch | - | - | - | - | ||
![]() 85042-6050 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | IN | 1056 | MOLEX LLC | Polyester | - | - | - | 85042-6050 | - | + 125 C | - | - 55 C | - | STRAIGHT | - | - | 3 | - | - | - | - | 0850426050 | End Of Life | - | - | - | 5.75 | Details | Yes | - | - | 0.465017 oz | - | - | 250 VAC | - | Tray | 85042 | - | Yes | Solder | - | Receptacle | - | 96 Position | 125 °C | -55 °C | - | 3 Row | - | STANDARDS: DIN 41612; IEC 603-2 | - | - | NO | YES | YES | NO | NO | - | 2.54 mm | 96 | Vertical | 2.54 mm | 10.5 mm | - | compliant | 1 A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | 96 | 1 kV | SOLDER | - | - | - | - | - | - | - | - | - | - | 622 Mbps | - | - | 32 | - | - | - | Receptacles | Vertical | - | - | - | - | - | 95 mm | - | - | - | - | UL94 V-0 | ||
![]() 74059-1111 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polymer | - | GUIDE PIN | LOCKING | - | 1.062 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | US | 76 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | OBSOLETE (Last Updated: 2 years ago) | 74059-1111 | - | - | - | - | - | STRAIGHT | ONE | - | 6 | - | 105 °C | - | - | 0740591111 740591111 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | 0.285543 oz | - | - | 120 V | - | - | 74059 | - | Yes | Press-Fit | - | BOARD CONNECTOR | - | 60 | 105 °C | -55 °C | Black | 6 | - | NUMBER OF SHIELD CONTACTS: 10 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066 mm | 70 | Straight | 2 mm | 17.1 mm | - | compliant | 2 A | UL, CSA | - | COMMERCIAL | 6 | - | - | STAGGERED | - | 0.673 inch | MALE | 94V-0 | Black | 0.484 inch | 2 A | - | 10 mΩ | 10000000000 Ω | 0.079 inch | - | - | - | PRESS FIT | - | POLARIZED HOUSING | 750VAC V | 1.1176 mm | 200 Cycles | - | RECTANGULAR | .3892 N | - | 0.089 inch | - | BLACK | - | 10 | - | - | - | - | - | Shielded | 0.098 inch | - | - | - | 27 mm | - | - | No | - | UL94 V-0 | ||
![]() 85042-1079 Molex | 2 | - | Datasheet | 16 Weeks | - | Gold | Through Hole | BOARD | Polyester | 13.325013 g | LOCKING | - | Polyester | 3.74 inch | Straight | - | NOT SPECIFIED | Copper Alloy | - | IN | - | MOLEX LLC | - | - | Molex | - | 85042-1079 | - | - | - | - | Through Hole | STRAIGHT | - | - | 3 | - | 125 °C | -55 °C | - | - | End Of Life | - | - | - | 6.96 | Compliant | Yes | DIN 41612 Connectors DINCONN. C FEMALE 96 MALE 96CKT 850421079 | Solder | - | 250 V | - | - | -55 to 125 °C | - | - | - | Yes | Solder | EAR99 | BOARD EURO CONNECTOR | - | 96 | 125 °C | -55 °C | - | 3 | Receptacle | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Vertical | 2.54 mm | 10.5 mm | - | compliant | 1 A | UL, CSA | - | COMMERCIAL | 3 | - | 96 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.417 inch | FEMALE | 94V-0 | - | 0.457 inch | 1 A | CENTRONIC | 20 mΩ | - | 0.1 inch | RECEPTACLE | 96 | 1 kV | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | 400 Cycles | - | - | - | - | 0.1 inch | 622 Mbps | GRAY | - | 32 | - | - | A,B,C | - | - | - | 0.114 inch | - | 95 mm | - | 95 mm | 31u inch | - | No | RoHS Compliant | - | ||
![]() 85052-0036 Molex | In Stock | - | Datasheet | 21 Weeks | - | Gold | Through Hole | BOARD | - | - | LOCKING | - | - | 3.701 inch | Right Angle | - | NOT SPECIFIED | NOT SPECIFIED | - | KR | - | MOLEX LLC | - | GLASS FILLED POLYESTER | Molex | - | 85052-0036 | - | + 125 C | Molex | - 55 C | Through Hole | RIGHT ANGLE | - | - | 3 | - | 125 °C | -55 °C | Tray | - | End Of Life | - | - | Active | 6.5 | Compliant | Yes | - | Solder | - | 250 V | - | 250 VAC | -55 to 125 °C | - | * | - | Yes | Solder | EAR99 | BOARD EURO CONNECTOR | - | 96 | 125 °C | -55 °C | - | 3 | Female | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Right Angle | 2.54 mm | - | - | compliant | 2.5 A | UL, CSA | Through Hole | COMMERCIAL | 3 | - | 96 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.418 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | 96 | 250 V | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | - | RECTANGULAR | .9452 N | - | 0.1 inch | 622 Mbps | - | - | 32 | - | - | A,B,C | Receptacles | Right Angle | - | 0.118 inch | - | 94 mm | - | - | 24u inch | - | No | RoHS Compliant | - | ||
![]() 85056-0048 Molex | In Stock | - | - | 25 Weeks, 5 Days | - | Gold | Through Hole | BOARD | - | - | LOCKING | - | - | 3.701 inch | - | - | NOT SPECIFIED | Tin | - | IN | 500 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | - | - | 85056-0048 | - | + 125 C | - | - 55 C | - | RIGHT ANGLE | - | - | 3 | - | 125 °C | -55 °C | - | 0850560048 | End Of Life | - | - | - | 5.64 | Details | Yes | - | - | 0.444311 oz | - | - | 250 VAC | - | Tray | 85056 | - | Yes | Solder | - | Receptacle | - | 60 Position | 125 °C | -55 °C | - | 3 Row | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 2.54 mm | 64 | Right Angle | 2.54 mm | 18.77 mm | 60 | compliant | 2.5 A | UL, CSA | Through Hole | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.745 inch | 1.5 A | HYBRID | 20 mΩ | - | 0.1 inch | PLUG | 42 | 250 V | SOLDER | Tin | - | - | 2.54 mm | 400 Cycles | - | - | - | - | 0.1 inch | 622 Mbps | - | - | 20 | - | - | A,B,C | - | Right Angle | - | 0.11 inch | - | - | - | 94 mm | - | - | - | - | UL94 V-0 | ||
![]() 746961039 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | GUIDE PIN | LOCKING | - | 1.063 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | Molex | - | 74696-1039 | - | - | - | - | - | STRAIGHT | ONE | - | 5 | - | 105 °C | -55 °C | - | - | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 10 SHIELD CONTACTS IN 1 ROW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 2 mm | - | - | unknown | - | UL, CSA | - | COMMERCIAL | 5 | - | - | RECTANGULAR | - | 0.571 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 18 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 2.286 mm | 200 Cycles | - | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | - | 50u inch | - | - | - | - | ||
![]() 74059-1072 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | GUIDE PIN | LOCKING | - | 1.063 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 76 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | 74059-1072 | - | - | - | - | - | STRAIGHT | ONE | - | 6 | - | 105 °C | -55 °C | - | 0740591072 740591072 | Obsolete | - | - | - | 5.84 | Details | Yes | - | - | 0.284096 oz | - | - | - | - | - | 74059 | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | POLARIZED, PANEL MOUNTABLE, NO.OF SHIELDED CONTACTS: 10 | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 70 | - | 2 mm | - | - | compliant | - | UL | - | COMMERCIAL | 11 | - | - | STAGGERED | - | 0.673 inch | MALE | 94V-0 | - | 0.484 inch | 1 A | SQ PIN-SKT | 13.5 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 1.0922 mm | 200 Cycles | - | RECTANGULAR | - | - | 0.089 inch | - | BLACK | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 85015-0165 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | Polyester | - | - | - | - | - | - | - | GOLD (40) OVER NICKEL | Tin | - | US | 816 | MOLEX LLC | Polyester | - | - | - | 85015-0165 | - | + 125 C | - | - 55 C | - | STRAIGHT | - | - | 4 | - | - | - | - | 0850150165 | End Of Life | - | - | - | 5.77 | Details | Yes | - | - | 0.629499 oz | - | - | 250 VAC | - | Bulk | 85015 | e3 | Yes | Press-Fit | - | BOARD EURO CONNECTOR | - | 128 Position | 125 °C | -55 °C | - | 4 Row | - | STANDARDS: DIN 41612; IEC 603-2 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 128 | Vertical | 2.54 mm | - | - | compliant | 1 A | - | Through Hole | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Gray | - | - | - | 20 mΩ | - | - | - | 128 | - | PRESS FIT | Tin | - | - | - | - | Tin (Sn) | - | - | - | - | 622 Mbps | - | - | 32 | - | - | - | Headers | Vertical | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 85300-9002 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | Polyester | - | LOCKING | - | - | 0.791 inch | - | - | AU ON NI | Brass | - | IN | 1728 | MOLEX LLC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 85300-9002 | 85300 | + 85 C | - | - 55 C | - | RIGHT ANGLE | - | - | 3 | - | 85 °C | -55 °C | - | 0853009002 | End Of Life | - | - | - | 5.75 | Details | Yes | - | - | 0.066879 oz | - | - | 250 VAC | - | Bulk | 85300 | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | - | 12 Position | 85 °C | -55 °C | - | 3 Row | - | - | 8536.69.40.40 | - | - | YES | - | - | - | - | 2.54 mm | 21 | Right Angle | 2.54 mm | - | - | compliant | 5 A | - | Through Hole | COMMERCIAL | 3 | - | 12 | RECTANGULAR | - | 0.3 inch | MALE | - | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | - | 12 | 250 V | SOLDER | Nickel | - | - | 2.54 mm | - | - | - | - | - | 0.1 inch | 622 Mbps | - | - | 7 | - | - | A,B,C | Headers | Right Angle | - | 0.154 inch | - | - | - | - | 79u inch | - | - | - | - | ||
![]() 85009-0359 Molex | In Stock | - | - | 12 Weeks, 6 Days | - | Gold | Through Hole | BOARD | - | - | - | - | - | - | - | - | TIN (40) OVER NICKEL | Brass | - | IN | 500 | MOLEX LLC | Polyester | - | - | - | 85009-0359 | - | + 125 C | - | - 55 C | - | RIGHT ANGLE | - | - | 3 | - | - | - | - | 0850090359 | End Of Life | - | - | - | 5.75 | Details | Yes | - | - | 0.478597 oz | - | - | 250 VAC | - | Tray | 85009 | e3 | Yes | Solder | - | BOARD EURO CONNECTOR | - | 80 Position | 125 °C | -55 °C | - | 3 Row | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 80 | Right Angle | 2.54 mm | - | 78 | compliant | 1 A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | 64 | - | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 622 Mbps | - | - | 26 | - | - | - | - | Right Angle | - | - | - | - | - | 94 mm | - | - | - | - | UL94 V-0 | ||
![]() 85013-3304 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 500 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 0850133304 | - | - | - | - | - | Details | - | - | - | 0.375809 oz | - | - | 1 kV | - | Tray | 85013 | - | - | - | - | - | - | 71 Position | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 2.5 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85003-3172 Molex | In Stock | - | - | - | - | Gold | Through Hole | - | Polyester | - | - | - | - | - | - | - | - | Tin | - | IN | 500 | - | Polyester | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 0850033172 | - | - | - | - | - | N | - | - | - | - | - | - | 250 VAC | - | Bulk | 85003 | - | - | Solder | - | - | - | 64 Position | 125 °C | -55 °C | - | 3 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 18.08 mm | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 20 mΩ | - | - | - | 64 | - | - | Tin | - | - | - | - | - | - | - | - | - | 622 Mbps | - | - | 16 | - | - | - | - | Right Angle | - | - | - | - | - | 94 mm | - | - | - | - | UL94 V-0 | ||
![]() 85048-0115 Molex | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | - | LOCKING | - | - | 3.74 inch | - | - | NOT SPECIFIED | Tin | - | IN | 1056 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | - | - | 85048-0115 | - | + 125 C | - | - 55 C | - | STRAIGHT | - | - | 3 | - | 125 °C | -55 °C | - | 0850480115 | End Of Life | - | - | - | 5.65 | Details | Yes | - | - | 0.404875 oz | - | - | 250 VAC | - | Bulk | 85048 | - | Yes | Solder | EAR99 | Receptacle | - | 64 Position | 125 °C | -55 °C | - | 3 Row | Female | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | 8536.69.40.40 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 64 | Vertical | 2.54 mm | 10.5 mm | 40 | compliant | 1 A | UL, CSA | Through Hole | COMMERCIAL | 3 | 2.54 mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.496 inch | 1.5 A | HYBRID | 20 mΩ | - | 0.1 inch | PLUG | 40 | 1 kV | SOLDER | Tin | ENDS | - | 2.54 mm | 400 Cycles | - | - | .9174 N | - | 0.1 inch | 622 Mbps | - | - | 20 | - | S60C4 | A,B,C | Receptacles | Vertical | - | 0.177 inch | - | - | - | 95 mm | - | - | - | - | UL94 V-0 | ||
![]() 85050-0036 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | DETENT | LOCKING | - | 1.501 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | 192 | MOLEX LLC | - | GLASS FILLED POLYESTER | - | - | 85050-0036 | 85050 | - | - | - | - | RIGHT ANGLE | - | - | 2 | - | 125 °C | -55 °C | - | 0850500036 850500036 | End Of Life | - | - | - | 5.76 | Details | Yes | - | - | - | - | - | - | - | - | 85050 | - | Yes | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | - | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.315 inch | FEMALE | - | - | 0.598 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | - | 0.1 inch | PLUG | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | .9174 N | - | 0.1 inch | - | - | - | - | - | - | A,B | Receptacles | - | - | 0.11 inch | - | - | - | - | - | - | - | - | - | ||
![]() 85015-9005 Molex | In Stock | - | - | - | - | Gold | - | - | Polyester | - | - | - | - | - | - | - | - | Tin | - | - | 680 | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 0850159005 | - | - | - | - | - | Details | - | - | - | 0.625548 oz | - | - | 250 VAC | - | Bulk | 85015 | - | - | - | - | - | - | 128 Position | - | - | - | 4 Row | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | - | - | - | - | - |