- Connector Type
- Mounting Type
- Number of Rows
- Pitch
- Contact Materials
- Number of Positions
- Termination
- Current Rating
- Series
- DIN Conformance
- Total Number of Contacts
- Packaging
Attribute column
Manufacturer
Molex Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Mounting Option 2 | (Ø) | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Content | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rows Loaded | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Additional Feature | HTS Code | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Mating Contact Row Spacing | Contact Arrangement | Name of Rows Loaded | Product | Mounting Angle | Terminal Length | Height | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85003-9034 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0850039034 850039034 | - | - | - | N | - | - | - | - | - | 85003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | - | - | - | - | ||
![]() 85048-1782 Molex | In Stock | - | - | Gold | BOARD | - | DETENT | LOCKING | - | - | 3.74 inch | NOT SPECIFIED | Tin | - | 500 | MOLEX LLC | GLASS FILLED POLYESTER | - | 85048-1782 | - | + 125 C | - | - 55 C | STRAIGHT | 3 | 125 °C | -55 °C | - | 0850481782 | Obsolete | - | 5.84 | N | - | - | - | 250 VAC | Bulk | 85048 | - | - | - | EAR99 | - | BOARD EURO CONNECTOR | - | - | 42 Position | - | - | - | 3 Row | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 2.54 mm | 42 | 2.54 mm | unknown | 1 A | UL, CSA | Through Hole | COMMERCIAL | 3 | RECTANGULAR | - | 0.413 inch | FEMALE | - | - | 0.496 inch | 1.5 A | HYBRID | 20 mΩ | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 400 Cycles | - | .9174 N | 0.1 inch | S42P4 | A,B,C | - | Vertical | 0.177 inch | - | - | ||
![]() 85001-9011 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Tin | - | 1020 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 0850019011 | - | - | - | N | - | - | - | 250 VAC | Bulk | 85001 | - | - | - | - | - | - | - | - | 8 Position | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | ||
![]() 85009-1110 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Tin | - | 50 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 0850091110 | - | - | - | N | - | - | - | 250 VAC | Tray | 85009 | - | - | - | - | - | - | - | - | 28 Position | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | ||
![]() 85001-9010 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Tin | - | 1020 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 0850019010 | - | - | - | N | - | - | - | 250 VAC | Bulk | 85001 | - | - | - | - | - | - | - | - | 8 Position | - | - | - | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | ||
![]() 85056-0282 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 500 | MOLEX LLC | - | - | 85056-0282 | - | + 125 C | - | - 55 C | RIGHT ANGLE | 3 | - | - | - | 0850560282 | End Of Life | - | 5.47 | Details | Yes | - | 0.347837 oz | 250 VAC | Tray | 85056 | - | - | Yes | EAR99 | - | BOARD EURO CONNECTOR | - | - | 24 Position | - | - | - | 3 Row | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | 8536.69.40.40 | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 2.54 mm | 32 | 2.54 mm | compliant | 2.5 A | - | Through Hole | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | Receptacles | Right Angle | - | - | - | ||
![]() 85017-0074 Molex | In Stock | - | - | Gold | BOARD | Polyester | LOCKING | - | - | - | 3.74 inch | GOLD (24) OVER NICKEL | Tin | - | 50 | MOLEX LLC | GLASS FILLED POLYESTER | - | 85017-0074 | - | + 125 C | - | - 55 C | STRAIGHT | 3 | 125 °C | -55 °C | - | 0850170074 | End Of Life | - | 5.77 | Details | Yes | - | 0.336443 oz | 250 VAC | Tray | 85017 | - | e4 | Yes | EAR99 | - | BOARD EURO CONNECTOR | - | - | 48 Position | - | - | - | 3 Row | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 2.54 mm | 48 | 2.54 mm | compliant | 1.5 A | UL, CSA | Through Hole | COMMERCIAL | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | Gray | 0.457 inch | 1.5 A | HYBRID | - | - | 0.1 inch | RECEPTACLE | PRESS FIT | ENDS | - | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | 0.1 inch | S42C6 | A,B,C | Headers | Vertical | 0.228 inch | - | - | ||
![]() 85011-0103 Molex | In Stock | - | - | Gold | BOARD | - | - | - | - | - | - | GOLD (40) OVER NICKEL | BRASS | - | 3024 | MOLEX LLC | - | - | 85011-0103 | 85011 | + 125 C | - | - 55 C | STRAIGHT | 2 | - | - | - | 0850110103 | End Of Life | - | 5.75 | Details | Yes | - | 0.148750 oz | 250 VAC | Bulk | 85011 | - | e3 | Yes | - | - | BOARD EURO CONNECTOR | - | - | 20 Position | - | - | - | 2 Row | STANDARDS: DIN 41612; IEC 603-2 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 20 | 2.54 mm | compliant | 1.5 A | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN OVER NICKEL | - | - | - | - | Headers | Vertical | - | - | - | ||
![]() 85003-9009 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | - | - | Tin | - | 500 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 0850039009 | - | - | - | Details | - | - | 0.410236 oz | 250 VAC | Bulk | 85003 | - | - | - | - | - | - | - | - | 64 Position | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | ||
![]() 85003-0256 Molex | 3022 |
| - | Gold | BOARD | - | - | - | - | - | 3.701 inch | NOT SPECIFIED | BRASS | - | 1008 | MOLEX LLC | GLASS FILLED POLYESTER | - | 85003-0256 | - | + 125 C | - | - 55 C | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | 0850030256 | End Of Life | - | 5.77 | Details | Yes | - | 0.337078 oz | 250 VAC | Tray | 85003 | - | - | Yes | EAR99 | - | BOARD EURO CONNECTOR | - | - | 32 Position | - | - | - | 3 Row | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 32 | 2.54 mm | compliant | 2.5 A | UL, CSA | Through Hole | COMMERCIAL | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.2 inch | RECEPTACLE | SOLDER | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | - | .9452 N | 0.2 inch | - | A,C | Headers | Vertical | 0.157 inch | - | 24u inch | ||
![]() 85003-3249 Molex | In Stock | - | - | Gold | - | Polyester | - | - | - | - | - | - | Tin | - | 500 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 0850033249 | - | - | - | N | - | - | - | 250 VAC | Bulk | 85003 | - | - | - | - | - | - | - | - | 16 Position | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 2.5 A | - | Through Hole | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | ||
![]() 85003-3380 Molex | In Stock | - | - | Gold | - | Polyester | - | - | - | - | - | - | Tin | - | 500 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 0850033380 | - | - | - | N | - | - | - | 250 VAC | Bulk | 85003 | - | - | - | - | - | - | - | - | 96 Position | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 1 A | - | Through Hole | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | ||
![]() 85013-3299 Molex | In Stock | - | - | Gold | - | Polyester | - | - | - | - | - | NOT SPECIFIED | Tin | - | 500 | MOLEX LLC | - | - | 85013-3299 | - | + 125 C | - | - 55 C | - | 3 | - | - | - | 0850133299 | End Of Life | - | 5.77 | Details | Yes | - | 0.434011 oz | 1 kV | Tray | 85013 | - | - | Yes | - | - | BOARD EURO CONNECTOR | - | - | 96 Position | - | - | - | 3 Row | STANDARD: DIN41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | - | compliant | 1 A | - | Through Hole | - | - | - | - | - | MALE | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | ||
![]() 85048-0141 Molex | In Stock | - | - | Gold | BOARD | - | DETENT | LOCKING | - | - | 3.74 inch | GOLD | Tin | - | 500 | MOLEX LLC | GLASS FILLED POLYESTER | - | 85048-0141 | - | + 125 C | - | - 55 C | STRAIGHT | 3 | 125 °C | -55 °C | - | 0850480141 | Obsolete | - | 5.84 | N | - | - | - | 250 VAC | Bulk | 85048 | - | e3 | - | EAR99 | - | BOARD EURO CONNECTOR | - | - | 52 Position | - | - | - | 3 Row | STANDARD: DIN41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 78 | 2.54 mm | unknown | 2.5 A | UL, CSA | Through Hole | COMMERCIAL | 3 | RECTANGULAR | - | 0.413 inch | FEMALE | - | - | 0.496 inch | 1.5 A | HYBRID | 20 mΩ | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 2.54 mm | 400 Cycles | TIN | .9174 N | 0.1 inch | S52C2 | A,C | - | Vertical | 0.177 inch | - | - | ||
![]() 85003-7031 Molex | In Stock | - | - | Gold | - | Thermoplastic | - | - | - | - | - | - | Tin | - | 30 | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | 0850037031 | - | - | - | N | - | - | - | 250 VAC | Bulk | 85003 | - | - | - | - | - | - | - | - | 23 Position | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | 2.5 A | - | Through Hole | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Right Angle | - | - | - | ||
![]() 85052-0282 Molex | In Stock | - | - | Gold | BOARD | - | LOCKING | - | - | - | 3.701 inch | NOT SPECIFIED | COPPER ALLOY | - | 30 | MOLEX LLC | GLASS FILLED POLYESTER | - | 85052-0282 | - | + 125 C | - | - 55 C | RIGHT ANGLE | 3 | 125 °C | -55 °C | - | 85052-0282-PB 0850520282 | End Of Life | - | 5.77 | Details | Yes | - | 0.564242 oz | 250 VAC | Tray | 85052 | - | e3 | Yes | EAR99 | - | BOARD EURO CONNECTOR | - | - | 96 Position | - | - | - | 3 Row | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | 2.54 mm | compliant | 1 A | UL, CSA | Through Hole | COMMERCIAL | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.418 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | ENDS | 1000VAC V | 2.54 mm | 500 Cycles | Tin (Sn) | .9452 N | 0.1 inch | - | A,B,C | Receptacles | Right Angle | 0.118 inch | - | 39u inch | ||
![]() 173107-0442 Molex | In Stock | - | - | - | - | Polyester | - | - | - | - | - | - | Copper Alloy | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 27248021010 01731070442 | - | - | - | N | - | a + b + c | - | - | - | 173107 | - | - | - | - | - | - | Type M | - | 32 Position | - | - | - | 3 Row | - | - | - | - | - | - | - | - | - | 2.54 mm, 7.62 mm | - | - | - | 2 A | - | Solder Pin | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 0365020138 Molex | In Stock | - | - | - | - | - | - | - | 13mm | 036502 | - | - | - | 2pc(s) | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0365000026 Molex | In Stock | - | - | - | - | - | - | - | - | 036500 | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 100 V | - | * | 0.5 % | - | - | - | 50 ppm/°C | - | - | 2.18 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 0523790641 Molex | In Stock | - | - | - | - | - | - | - | - | 052379 | - | - | - | - | - | - | - | NTE Electronics | NTE7068 | - | - | Molex | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |