- Connector Type
- Mounting Type
- Number of Rows
- Pitch
- Contact Materials
- Number of Positions
- Termination
- Current Rating
- Series
- DIN Conformance
- Total Number of Contacts
- Packaging
Attribute column
Manufacturer
Molex Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Data Rate | Product Type | Number of Columns | Current Rating (Max) | Level, Class | Contact Arrangement | Name of Rows Loaded | Product | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85003-1483 Molex | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | BOARD | - | - | Polyester | - | - | - | - | 3.701 inch | - | - | GOLD (24) OVER NICKEL | Brass | - | US | - | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | - | 85003-1483 | - | - | - | - | - | RIGHT ANGLE | - | 3 | - | 125 °C | -55 °C | - | - | End Of Life | - | - | - | 5.74 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e4 | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | - | 96 | 125 °C | -55 °C | - | 3 | Male | STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Right Angle | 2.54 mm | 17.74 mm | - | - | compliant | 2.5 A | UL, CSA | - | - | COMMERCIAL | 3 | 2.54 mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | 0.461 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | 64 | 250 V | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | .9452 N | 0.1 inch | 622 Mbps | - | 16 | - | - | - | A,B,C | - | - | - | 0.118 inch | - | - | - | 94 mm | - | 24u inch | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 85013-3093 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | BOARD | - | - | - | - | - | - | - | - | - | Molex | GOLD | NOT SPECIFIED | - | IN | 500 | MOLEX LLC | Polyester | - | Molex | - | 85013-3093 | - | + 125 C | - | - 55 C | - | STRAIGHT | - | 3 | - | - | - | - | 0850133093 | End Of Life | - | - | - | 5.77 | N | - | - | - | - | - | - | - | 1 kV | - | Carton | 85013 | - | - | - | - | Solder | - | BOARD EURO CONNECTOR | - | 96 | 125 °C | -55 °C | - | 3 | - | STANDARD: DIN41612 | - | Backplane Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Vertical | 2.54 mm | 11.1 mm | - | - | unknown | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | 96 | 1 kV | SOLDER | - | - | - | - | - | - | - | - | - | 622 Mbps | DIN 41612 Connectors | 32 | - | - | - | - | - | Vertical | - | - | DIN 41612 Connectors | - | - | 95 mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 85056-0062 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | BOARD | - | - | - | - | - | - | - | - | - | Molex | GOLD (24) | Tin | - | IN | 500 | MOLEX LLC | Polyester | - | Molex | - | 85056-0062 | - | + 125 C | - | - 55 C | - | RIGHT ANGLE | - | 3 | - | - | - | - | 0850560062 | End Of Life | - | - | - | 5.77 | Details | Yes | - | - | - | 0.500291 oz | - | - | 250 VAC | - | Tray | 85056 | e3 | Yes | - | - | Solder | - | Receptacle | - | 78 Position | 125 °C | -55 °C | - | 3 | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | - | Backplane Connectors | NO | YES | YES | NO | YES | GENERAL PURPOSE | 2.54 mm | 80 | Right Angle | 2.54 mm | 18.77 mm | - | 78 | compliant | 2.5 A | - | - | Through Hole | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | 60 | 1 kV | SOLDER | Tin | - | - | - | - | Tin (Sn) | - | - | - | 622 Mbps | DIN 41612 Connectors | 26 | - | - | - | - | - | Right Angle | - | - | DIN 41612 Connectors | - | - | 94 mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 85003-0177 Molex | 1630 | - | - | 15 Weeks, 3 Days | - | Gold | Through Hole | Through Hole | - | - | Polyester | - | - | - | Polyester | 3.701 inch | Right Angle | Molex | TIN | Brass | 20(mohm) | - | 500 | MOLEX LLC | - | GLASS FILLED POLYESTER | Molex | - | 85003-0177 | - | +125°C | Molex | -55°C | Through Hole | Through Hole | 3 | 3 | -55C to 125C | 125 °C | -55 °C | Tray | 850030177 96P-6033-072V-0 0850030177 | End Of Life | 2.54(mm) | 18.08(mm) | Active | 6.35 | Details | Yes | Molex 85003 Series 96 Way 2.54mm Pitch, Type C, 3 Row, Right Angle DIN 41612 Connector, Plug | Solder | - | 0.479303 oz | 250 V | 250VAC | 250 V ac | -55 to 125 °C | Tray | * | e3 | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | DIN 41612 | 96 Position | 125 °C | -55 °C | - | 3 | Header | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.5400 mm | 96 | Right Angle | 2.54 mm | - | - | - | compliant | 1A | UL, CSA | - | Solder Pin | COMMERCIAL | 3 | 2.54 mm | 96(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | Gray | 0.461 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 2.54 mm | 0.1 inch | RECEPTACLE | 96 | - | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Tin (Sn) | RECTANGULAR | .9452 N | 0.1 inch | - | DIN 41612 Connectors | - | 1/Contact(A) | - | - | A,B,C | Headers | Right Angle | - | 0.118 inch | DIN 41612 Connectors | 94 mm | 94(mm) | - | - | 24u inch | 11.1(mm) | - | No | Unknown | - | - | ||
![]() 85015-9004 Molex | In Stock | - | Datasheet | 11 Weeks, 3 Days | - | Gold | Through Hole | - | - | 128 | Polyester | - | - | - | - | - | - | - | - | Bronze | - | IN | - | MOLEX LLC | - | - | Molex | - | 85015-9004 | - | - | - | - | - | - | - | - | - | - | - | - | - | End Of Life | - | - | - | 5.63 | Compliant | Yes | - | - | - | - | - | - | - | - | Carton | - | - | - | - | - | Press-Fit | - | - | - | - | 125 °C | -55 °C | - | 4 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | - | compliant | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | 128 | - | - | Tin | - | - | - | - | - | - | - | - | 622 Mbps | - | 32 | - | - | - | - | - | - | - | - | - | - | - | 95 mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 85052-0165 Molex | 26 | - | Datasheet | - | - | Gold | Through Hole | BOARD | - | - | - | - | LOCKING | - | - | 2.101 inch | Right Angle | - | NOT SPECIFIED | COPPER ALLOY | - | KR | - | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | - | 85052-0165 | - | - | Molex | - | - | Through Hole | 3 | 3 | -55C to 125C | 125 °C | -55 °C | Tray | - | End Of Life | 2.54(mm) | 17.72(mm) | Active | 6.37 | - | Yes | - | Solder | - | - | - | 250VAC | - | - | Tray | * | - | Yes | - | - | Solder | EAR99 | Receptacle | DIN 41612 | 48 | 125 °C | -55 °C | - | 3 | Female | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 48 | Right Angle | 2.54 mm | 17.72 mm | - | - | compliant | 2.5 A | UL, CSA | - | - | COMMERCIAL | 3 | 2.54 mm | 48(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.418 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.1 inch | PLUG | 48 | 250 V | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | - | - | .9452 N | 0.1 inch | 622 Mbps | - | 16 | 1/Contact(A) | - | - | A,B,C | - | - | - | 0.118 inch | - | - | 53.36(mm) | 53.36 mm | - | 24u inch | 10.5(mm) | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 85040-0000 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | BOARD | - | - | - | - | GUIDE SLOT | LOCKING | - | 2.165 inch | - | Molex | NOT SPECIFIED | COPPER ALLOY | - | IN | 2088 | MOLEX LLC | - | GLASS FILLED POLYESTER | Molex | - | 85040-0000 | - | + 125 C | - | - 55 C | - | STRAIGHT | - | 2 | - | 125 °C | -55 °C | - | 0850400000 | End Of Life | - | - | - | 6.46 | Details | Yes | - | - | - | 0.178910 oz | 250 V | - | 250 VAC | - | Bulk | 85040 | - | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | Type B | 32 | 125 °C | -55 °C | - | 2 | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 32 | Vertical | 2.54 mm | - | - | - | compliant | 1.5 A | UL, CSA | - | Solder Pin | COMMERCIAL | 2 | - | 32 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.315 inch | FEMALE | 94V-0 | - | 0.457 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | - | - | 0.1 inch | PLUG | 32 | 1 kV | SOLDER | - | ENDS | - | 2.54 mm | 400 Cycles | - | - | .9174 N | 0.1 inch | 622 Mbps | DIN 41612 Connectors | 16 | - | - | - | A,B | Receptacles | Straight | - | 0.177 inch | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 85048-0024 Molex | 476 | - | - | - | - | - | - | BOARD | - | - | - | - | LOCKING | - | - | 3.74 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | MOLEX LLC | - | GLASS FILLED POLYESTER | Molex | - | 85048-0024 | - | - | - | - | - | STRAIGHT | - | 3 | - | 125 °C | -55 °C | - | - | End Of Life | - | - | - | 6.89 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | - | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 32 | - | 2.54 mm | - | - | - | compliant | - | UL, CSA | - | - | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.496 inch | 1.5 A | HYBRID | 20 mΩ | - | - | 0.1 inch | PLUG | - | - | SOLDER | - | ENDS | - | 2.54 mm | 400 Cycles | - | - | .9174 N | 0.1 inch | - | - | - | - | - | S24C8 | A,B,C | - | - | - | 0.177 inch | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85013-0476 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | BOARD | - | - | Polyester | - | - | - | - | - | - | Molex | GOLD (40) OVER NICKEL | Bronze | - | IN | 500 | MOLEX LLC | - | - | Molex | - | 85013-0476 | - | + 125 C | - | - 55 C | - | STRAIGHT | - | 2 | - | - | - | - | 0850130476 | End Of Life | - | - | - | 5.77 | Compliant | Yes | - | - | - | 0.369953 oz | - | - | 1 kV | - | Tray | 85013 | e3 | Yes | - | - | Press-Fit | - | BOARD EURO CONNECTOR | - | 64 Position | 125 °C | -55 °C | - | 3 | - | STANDARDS: DIN 41612; IEC 603-2 | - | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 64 | Vertical | 2.54 mm | - | - | - | compliant | 1 A | - | - | Through Hole | - | - | - | 64 | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Grey | - | - | - | - | - | - | - | - | 64 | - | PRESS FIT | Unplated | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 622 Mbps | DIN 41612 Connectors | 32 | - | - | - | - | - | Vertical | - | - | DIN 41612 Connectors | - | - | 95 mm | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 0850033093 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85003 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 48 | - | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | - | - | - | C/2 (1/2 C) | All | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0850031691 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85003 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | C | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Mounting Clips | - | - | - | - | - | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0850030701 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85003 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 48 | - | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | Right Angle | - | 17.72mm | C/2 (1/2 C) | All | - | 1A | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 20mOhm | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 54mm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 0850130012 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85013 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle, Vertical | - | 11.1mm | R | 64 | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 95mm | 24.0μin 0.61μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 74300-0143 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Through Hole | BOARD | Module | - | Polymer | - | - | - | - | - | - | Molex | GOLD (30) | COPPER ALLOY | - | US | 225 | MOLEX LLC | - | - | Molex | ACTIVE (Last Updated: 4 months ago) | 74300-0143 | - | + 105 C | - | - 55 C | - | STRAIGHT | - | 6 | - | - | - | - | 0743000143 | Active | - | - | - | 5.77 | Details | Yes | - | - | HDM | 0.276019 oz | - | - | 250 V | - | Tube | 74300 | - | Yes | - | - | Solder | - | Receptacle | - | 72 | 105 °C | -55 °C | Black | 6 | - | STACKED | - | Backplane Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066 mm | 72 | Vertical | 2 mm | - | - | - | compliant | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | 72 | - | SOLDER | - | - | - | - | - | Matte Tin (Sn) | - | - | - | 1 Gbps | DIN 41612 Connectors | 24 | - | - | - | - | - | Vertical | - | - | DIN 41612 Connectors | - | - | 30.95 mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 74300-3163 Molex | In Stock | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Through Hole | BOARD | - | - | - | - | - | - | - | - | - | Molex | NOT SPECIFIED | NOT SPECIFIED | - | US | 120 | MOLEX LLC | - | - | Molex | ACTIVE (Last Updated: 4 months ago) | 743003163 | 74300 | + 105 C | - | - 55 C | - | STRAIGHT | - | 6 | - | - | - | - | 0743003163 | Active | - | - | - | 5.77 | Details | Yes | - | - | HDM | 0.688266 oz | - | - | 250 V | - | Tube | 74300 | - | Yes | - | - | Press-Fit | - | Receptacle | - | 144 | 105 °C | -55 °C | Black | 6 | - | STACKED | - | Backplane Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0066 mm | 144 | Vertical | 2 mm | - | - | - | compliant | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | 144 | - | PRESS FIT | - | - | - | - | - | - | - | - | - | 1 Gbps | DIN 41612 Connectors | 24 | - | - | - | - | - | Vertical | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 85052-0191 Molex | In Stock | - | Datasheet | 19 Weeks, 4 Days | - | Gold | Through Hole | BOARD | - | - | - | - | LOCKING | - | - | 3.701 inch | Right Angle | Molex | NOT SPECIFIED | COPPER ALLOY | - | IN | 500 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | - | 85052-0191 | - | + 125 C | - | - 55 C | Through Hole | RIGHT ANGLE | - | 3 | - | 125 °C | -55 °C | - | 0850520191 | End Of Life | - | - | - | 5.76 | Details | Yes | - | Solder | - | 0.530697 oz | - | - | 250 VAC | -55 to 125 °C | Tray | 85052 | - | Yes | - | - | Solder | EAR99 | Receptacle | - | 96 | 125 °C | -55 °C | - | 3 | Receptacle | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Right Angle | 2.54 mm | 17.72 mm | - | - | compliant | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.418 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.1 inch | PLUG | 64 | 1 kV | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 500 Cycles | - | - | .9452 N | 0.1 inch | 622 Mbps | DIN 41612 Connectors | 32 | - | - | - | A,B,C | - | Right Angle | - | 0.118 inch | DIN 41612 Connectors | 94 mm | - | 94 mm | - | 39u inch | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 0850130098 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | Through Hole | - | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85013 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | R/2 (1/2 R) | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 24.0μin 0.61μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0850481421 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85048 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 (42 + 6 Coax) | - | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 42 | Vertical | - | 10.5mm | M | 42 | - | 2.5A | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 28 | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 95mm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 85003-1548 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | BOARD | - | - | Polyester | - | - | - | - | 3.701 inch | - | Molex | GOLD (24) OVER NICKEL | Brass | - | IN | 50 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | - | 85003-1548 | - | + 125 C | - | - 55 C | - | RIGHT ANGLE | - | 3 | - | 125 °C | -55 °C | - | 0850031548 | End Of Life | - | - | - | 5.76 | Details | Yes | - | - | - | 0.512354 oz | - | - | 250 VAC | - | Tray | 85003 | e4 | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | - | 96 | 125 °C | -55 °C | - | 3 | - | STANDARDS: DIN 41612 | 8536.69.40.40 | Backplane Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Right Angle | 2.54 mm | 17.74 mm | - | - | compliant | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | 0.461 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | 96 | - | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | .9452 N | 0.1 inch | 622 Mbps | DIN 41612 Connectors | 16 | - | - | - | A,B,C | - | Right Angle | - | 0.118 inch | DIN 41612 Connectors | - | - | 94 mm | - | 24u inch | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 85048-0074 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | BOARD | - | - | - | - | LOCKING | - | - | 3.74 inch | - | Molex | NOT SPECIFIED | Tin | - | IN | 1056 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | - | 85048-0074 | - | + 125 C | - | - 55 C | - | STRAIGHT | - | 3 | - | 125 °C | -55 °C | - | 0850480074 | End Of Life | - | - | - | 5.47 | Compliant | Yes | - | - | - | 0.366391 oz | - | - | 250 VAC | - | Carton | 85048 | - | Yes | - | - | Solder | EAR99 | Receptacle | - | 48 Position | 125 °C | -55 °C | - | 3 | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 48 | Vertical | 2.54 mm | 10.5 mm | - | 42 | unknown | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.496 inch | 1.5 A | HYBRID | 20 mΩ | - | - | 0.1 inch | PLUG | 48 | 1 kV | SOLDER | Tin | ENDS | - | 2.54 mm | 400 Cycles | - | - | .9174 N | 0.1 inch | 622 Mbps | DIN 41612 Connectors | 14 | - | - | S42C6 | A,B,C | Receptacles | Vertical | - | 0.177 inch | DIN 41612 Connectors | - | - | 95 mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 |