- Connector Type
- Mounting Type
- Number of Rows
- Pitch
- Contact Materials
- Number of Positions
- Termination
- Current Rating
- Series
- DIN Conformance
- Total Number of Contacts
- Packaging
Attribute column
Manufacturer
Molex Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Product Type | Number of Columns | Level, Class | Contact Arrangement | Name of Rows Loaded | Product | Mounting Angle | Features | Terminal Length | Product Category | Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85009-0335 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Through Hole | BOARD | - | - | LOCKING | - | 3.701 inch | - | GOLD (40) OVER NICKEL | BRASS | IN | - | MOLEX LLC | - | POLYESTER | Molex | OBSOLETE (Last Updated: 4 months ago) | 85009-0335 | - | - | RIGHT ANGLE | 3 | 125 °C | -55 °C | - | Obsolete | 8.56 | Compliant | Yes | - | 250 V | - | - | - | - | e3 | Yes | - | - | Solder | - | BOARD EURO CONNECTOR | 64 | 125 °C | -55 °C | 3 | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | - | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 64 | Right Angle | 2.54 mm | - | - | - | compliant | 1.5 A | UL, CSA | - | - | COMMERCIAL | 3 | - | 64 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | 0.713 inch | 1.5 A | HYBRID | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | 64 | 250 V | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | .9452 N | .9452 N | 0.1 inch | 622 Mbps | - | 20 | - | S60C4 | A,B,C | - | - | - | 0.118 inch | - | - | - | 40u inch | - | RoHS Compliant | - | ||
![]() 0850170359 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85017 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 48 (42 + 6 Coax) | - | - | 3 | - | - | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | 48 | Vertical | - | 11.1mm | M | 42 | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | 20mOhm | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0850030282 Molex | In Stock | - | Datasheet | 16 Weeks | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85003 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | - | - | - | C | 64 | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0850039018 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85003 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 96 | Right Angle | - | 18.08mm | C | All | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | 20mOhm | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Mounting Clips | - | - | 94mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 85003-7029 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | - | Polyester | - | - | - | - | Molex | - | Brass | US | 500 | - | Polyester | - | Molex | - | - | + 125 C | - 55 C | - | - | - | - | 0850037029 | - | - | Details | - | 0.474717 oz | - | 250 VAC | - | Carton | 85003 | - | - | - | - | Solder | - | - | 96 | 125 °C | -55 °C | 3 | - | - | - | Backplane Connectors | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | - | 1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Natural | - | - | - | 20 mΩ | - | - | - | 96 | 250 V | - | Tin | - | - | - | - | - | - | - | - | - | 622 Mbps | DIN 41612 Connectors | 16 | - | - | - | Headers | Right Angle | - | - | DIN 41612 Connectors | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 85009-0115 Molex | In Stock | - | Datasheet | 25 Weeks, 5 Days | - | Gold | Through Hole | BOARD | - | - | LOCKING | - | 3.701 inch | - | GOLD (24) OVER NICKEL | BRASS | IN | - | MOLEX LLC | Polyester | POLYESTER | Molex | - | 85009-0115 | - | - | RIGHT ANGLE | 3 | 125 °C | -55 °C | - | End Of Life | 5.77 | Compliant | Yes | - | - | - | - | - | - | e4 | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | - | 125 °C | -55 °C | 3 | - | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 80 | Right Angle | 2.54 mm | 11.1 mm | - | 78 | compliant | 1 A | UL, CSA | - | - | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | 0.713 inch | 1.5 A | HYBRID | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | 52 | - | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | .9452 N | .9452 N | 0.1 inch | 622 Mbps | - | 26 | - | S78C2 | A,B,C | - | - | - | 0.118 inch | - | 94 mm | - | 40u inch | - | RoHS Compliant | UL94 V-0 | ||
![]() 0850422359 Molex | In Stock | - | Datasheet | 16 Weeks | - | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85042 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | - | 10.5mm | C | 64 | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | 64 | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 95mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 85042-2347 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | BOARD | Polyester | - | HOLE .099-.111 | LOCKING | 3.74 inch | Molex | NOT SPECIFIED | COPPER ALLOY | IN | 1056 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | - | 85042-2347 | + 125 C | - 55 C | STRAIGHT | 3 | 125 °C | -55 °C | 0850422347 | Not Recommended | 5.77 | Details | Yes | 0.465017 oz | - | 250 VAC | - | Tray | 85042 | - | Yes | - | - | Solder | EAR99 | Receptacle | 96 | 125 °C | -55 °C | 3 | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Vertical | 2.54 mm | 10.5 mm | - | - | compliant | 1 A | UL, CSA | - | - | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | 0.457 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | PLUG | 48 | 1 kV | SOLDER | - | POLARIZED HOUSING | 600VAC V | 2.54 mm | 400 Cycles | - | - | .9174 N | - | 0.1 inch | 622 Mbps | DIN 41612 Connectors | 32 | - | - | A,B,C | Receptacles | Vertical | - | 0.114 inch | DIN 41612 Connectors | 95 mm | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 85003-0191 Molex | In Stock | - | - | 25 Weeks, 5 Days | - | Gold | - | BOARD | - | - | - | - | 3.701 inch | Molex | GOLD (24) OVER NICKEL | BRASS | - | 500 | MOLEX LLC | - | GLASS FILLED POLYESTER | Molex | - | 85003-0191 | + 125 C | - 55 C | RIGHT ANGLE | 3 | 125 °C | -55 °C | 0850030191 | End Of Life | 5.77 | Details | Yes | 0.479585 oz | - | 250 VAC | - | Tray | 85003 | e4 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | 96 Position | - | - | 3 Row | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | - | 2.54 mm | - | - | - | compliant | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | 0.461 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .9452 N | - | 0.1 inch | - | DIN 41612 Connectors | - | - | - | A,B,C | Headers | Right Angle | - | 0.118 inch | DIN 41612 Connectors | - | - | 24u inch | - | - | - | ||
![]() 0850159006 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85015 | e3 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 128 | - | - | 4 | - | - | - | - | NO | YES | YES | NO | NO | - | 0.100 2.54mm | 128 | Vertical | - | 13.5mm | R | All | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 95mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 85013-0438 Molex | In Stock | - | Datasheet | - | - | Gold | Through Hole | BOARD | Polyester | - | LOCKING | - | 3.74 inch | Molex | GOLD (40) OVER NICKEL | Brass | KR | 500 | MOLEX LLC | Polyester | THERMOPLASTIC | Molex | - | 85013-0438 | + 125 C | - 55 C | STRAIGHT | 3 | 125 °C | -55 °C | 0850130438 | End Of Life | 5.77 | Details | Yes | 0.375950 oz | - | 1 kV | - | Tray | 85013 | e3 | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | 96 | 125 °C | -55 °C | 3 | - | STANDARD: DIN 41612 | 8536.69.40.40 | Backplane Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Vertical | 2.54 mm | 11.1 mm | - | - | compliant | 1 A | UL, CSA | - | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | 0.457 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | 96 | - | SOLDER | - | POLARIZED HOUSING | - | - | 500 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 0.1 inch | 622 Mbps | DIN 41612 Connectors | 32 | - | - | A,B,C | Headers | Vertical | - | 0.177 inch | DIN 41612 Connectors | 95 mm | - | 40u inch | - | RoHS Compliant | UL94 V-0 | ||
![]() 0850423316 Molex | In Stock | - | Datasheet | 9 Weeks | - | Gold | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85042 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | - | 10.5mm | C | 32 | - | 2.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | 32 | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Mounting Clips | - | - | 95mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0850030256 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85003 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 32 | Right Angle, Vertical | - | 11.1mm | C | 32 | - | 2.5A | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 94mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 85003-0206 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Through Hole | BOARD | Polyester | - | - | - | 3.701 inch | - | GOLD (24) OVER NICKEL | Brass | IN | - | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | OBSOLETE (Last Updated: 4 months ago) | 85003-0206 | - | - | RIGHT ANGLE | 3 | 125 °C | -55 °C | - | Obsolete | 5.83 | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | Solder | - | BOARD EURO CONNECTOR | 96 | 125 °C | -55 °C | 3 | - | STANDARDS: DIN 41612; IEC 603-2 | - | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 96 | Right Angle | 2.54 mm | 17.74 mm | - | - | compliant | 1 A | UL, CSA | - | - | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | 0.461 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | 96 | 250 V | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | .9452 N | - | 0.1 inch | 622 Mbps | - | 16 | - | - | A,B,C | - | - | - | 0.118 inch | - | 94 mm | - | 24u inch | - | RoHS Compliant | UL94 V-0 | ||
![]() 0850520696 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bag | 85052 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | - | 0.100 2.54mm | 32 | Right Angle | - | 17.72mm | R | 32 | - | 2.5A | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 94mm | 39.4μin 1.00μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0850420294 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85042 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | - | 10.5mm | C | All | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 95mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0850420957 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85042 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 48 | Vertical | - | 10.5mm | C/2 (1/2 C) | All | - | 1A | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 55mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0850037031 Molex | In Stock | - | Datasheet | 16 Weeks | - | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85003 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 23 | Right Angle | - | 18.08mm | C | 23 | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Mounting Clips | - | - | 94mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 85013-0074 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Through Hole | BOARD | Polyester | - | - | - | - | - | GOLD (24) OVER NICKEL | Brass | IN | - | MOLEX LLC | Polyester | - | Molex | OBSOLETE (Last Updated: 4 months ago) | 85013-0074 | - | - | STRAIGHT | 3 | - | - | - | Obsolete | 5.83 | Compliant | Yes | - | - | - | - | Bulk | - | e4 | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | 48 | 125 °C | -55 °C | 3 | Male | STANDARD: DIN 41612, COMPATIBLE CONTACT: 36527-0005 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 48 | Vertical | 2.54 mm | 11 mm | - | - | compliant | 2.5 A | - | - | - | - | - | 2.54 mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | 20 mΩ | - | - | - | 32 | - | SOLDER | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 622 Mbps | - | 16 | - | - | - | - | - | - | - | - | 55 mm | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 0850520842 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bag | 85052 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | 10.5mm | R/2 (1/2 R) | 32 | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Mounting Clips | - | - | 53.36mm | 24.0μin 0.61μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |