- Connector Type
- Mounting Type
- Number of Rows
- Pitch
- Contact Materials
- Number of Positions
- Termination
- Current Rating
- Series
- DIN Conformance
- Total Number of Contacts
- Packaging
Attribute column
Manufacturer
Molex Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tail Length | Termination Method | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Mating Contact Row Spacing | Data Rate | Insulator Color | Number of Columns | Current Rating (Max) | Contact Arrangement | Name of Rows Loaded | Features | Terminal Length | Product Length | Product Length (mm) | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85322-0361 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Silver | - | BOARD | - | - | - | GUIDE SLOT | LOCKING | - | 3.736 inch | - | NOT SPECIFIED | NOT SPECIFIED | IN | MOLEX LLC | GLASS FILLED POLYESTER | Molex | OBSOLETE (Last Updated: 2 years ago) | 85322-0361 | 85322 | - | - | STRAIGHT | - | 1 | - | 140 °C | -40 °C | - | - | Obsolete | - | - | - | 5.76 | Non-Compliant | Yes | - | - | 250 V | - | - | - | - | - | - | - | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | - | 9 | 1 | Male | STANDARD: DIN 41612, STANDARD: IEC 603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 9 | Vertical | 2.54 mm | - | - | unknown | 6 A | UL, CSA | - | COMMERCIAL | 3 | 2.54 mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | MALE | 94V-0 | 0.453 inch | 6 A | HYBRID | - | - | 0.4 inch | RECEPTACLE | 9 | PRESS FIT | - | - | - | 2.54 mm | - | - | - | - | 622 Mbps | - | 9 | - | S0P9 | - | - | 0.382 inch | - | - | - | 160u inch | - | - | - | - | ||
![]() 85056-0024 Molex | 1130 | - | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | Right Angle | GOLD (24) | NOT SPECIFIED | - | MOLEX LLC | - | Molex | - | 85056-0024 | - | - | Through Hole | Through Hole | 3 | 3 | -55C to 125C | - | - | - | - | End Of Life | 2.54(mm) | 18.77(mm) | - | 6.55 | - | Yes | - | Solder | - | 250VAC | - | -55 to 125 °C | Tray | - | e3 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | DIN 41612 | - | - | Receptacle | STANDARDS: DIN 41612; IEC 603-2, TERMINAL PITCH FOR POWER/COAXIAL CONTACTS: 7.62 MM | 8536.69.40.40 | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 2.5400 mm | 48 | - | 2.54 mm | - | - | compliant | - | - | - | - | - | - | 42(POS) | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | 2.5/Contact(A) | - | - | - | - | 94 mm | 94(mm) | - | - | 10.5(mm) | - | - | - | ||
![]() 0850039004 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | IN | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Carton | - | - | - | - | - | Solder | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | - | - | - | 1 A | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | Tin | - | - | - | - | - | - | - | 622 Mbps | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 850010282 Molex | 53650 | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | 32 | - | - | - | - | - | - | - | GOLD (40) OVER NICKEL | BRASS | IN | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 2 years ago) | 85001-0282 | - | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | - | Obsolete | - | - | - | 5.83 | Compliant | Yes | - | - | 250 V | - | - | - | Bulk | - | e3 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | 2 | - | STANDARDS: DIN 41612; IEC 603-2 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 32 | Right Angle | 2.54 mm | - | - | compliant | 1.5 A | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | 32 | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 622 Mbps | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0366170002 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | IN | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 2 years ago) | 0366170002 | 36617 | - | - | RIGHT ANGLE | - | 4 | - | - | - | - | ROHS COMPLIANT | Obsolete | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | Press-Fit | - | BOARD EURO CONNECTOR | - | - | 4 | - | PANEL MOUNTABLE, POLARIZED, STANDARDS: DIN 41612, IEC 603-2 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 128 | Right Angle | 2.54 mm | - | - | compliant | 1 A | - | - | - | - | - | 128 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | - | RECEPTACLE | 128 | PRESS FIT | Tin | - | - | - | - | TIN (100) | - | - | 622 Mbps | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 850030153 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | - | BOARD | - | - | - | - | - | - | 3.701 inch | - | GOLD (24) OVER NICKEL | BRASS | IN | MOLEX LLC | GLASS FILLED POLYESTER | Molex | OBSOLETE (Last Updated: 2 years ago) | 85003-0153 | - | - | - | RIGHT ANGLE | - | 2 | - | 125 °C | -55 °C | - | - | Obsolete | - | - | - | 5.83 | Compliant | Yes | - | - | 250 V | - | - | - | - | - | e4 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | 96 | 3 | - | STANDARDS: DIN 41612; IEC 603-2 | - | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 64 | Right Angle | 2.54 mm | - | - | compliant | 2.5 A | UL, CSA | - | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | 0.461 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | 64 | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | .9452 N | 0.2 inch | 622 Mbps | - | 16 | - | - | A,C | - | 0.118 inch | - | - | - | 24u inch | - | - | - | - | ||
![]() 365000032 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | LOCKING | - | - | 3.74 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | THERMOPLASTIC | Molex | - | 36500-0032 | - | - | - | STRAIGHT | - | 3 | - | 125 °C | -55 °C | - | - | Obsolete | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | YES | - | - | - | - | - | 96 | - | 2.54 mm | - | - | compliant | - | UL | - | COMMERCIAL | 3 | - | - | RECTANGULAR | - | 0.417 inch | FEMALE | - | 0.457 inch | - | SQ PIN-SKT | 20 mΩ | - | 0.1 inch | - | - | SOLDER | - | - | 1400VAC V | 2.54 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | 0.1 inch | - | GRAY | - | - | - | A,B,C | - | 0.177 inch | - | - | - | 23u inch | - | - | - | - | ||
![]() 365090007 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | LOCKING | - | - | 3.7 inch | - | AU ON NI | PHOSPHOR BRONZE | - | MOLEX LLC | GLASS FILLED POLYESTER | Molex | - | 36509-0007 | 36509 | - | - | RIGHT ANGLE | - | 3 | - | 125 °C | -55 °C | - | - | Obsolete | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | YES | - | - | - | - | - | 96 | - | 2.54 mm | - | - | unknown | - | UL | - | COMMERCIAL | 3 | - | - | RECTANGULAR | - | 0.417 inch | FEMALE | - | 0.712 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | PLUG | - | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | TIN OVER NICKEL | - | 0.1 inch | - | GRAY | - | - | - | A,B,C | - | 0.118 inch | - | - | - | 40u inch | - | - | - | - | ||
![]() 365140002 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | - | BOARD | - | Polyester | - | LOCKING | - | - | 4.54 inch | - | AU ON NI | Bronze | IN | MOLEX LLC | GLASS FILLED POLYESTER | Molex | OBSOLETE (Last Updated: 2 years ago) | 36514-0002 | 36514 | - | - | STRAIGHT | - | 3 | - | 125 °C | -55 °C | - | - | Obsolete | - | - | - | 5.84 | Compliant | Yes | 13.25 mm | - | 250 V | - | - | - | Carton | - | - | - | - | - | Wire Wrap | - | BOARD EURO CONNECTOR | - | 120 | 3 | - | - | - | Headers and Edge Type Connectors | - | YES | - | - | - | - | - | 120 | Vertical, Right Angle | 2.54 mm | - | - | compliant | 1 A | UL | - | COMMERCIAL | 3 | - | - | RECTANGULAR | - | 0.437 inch | MALE | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | 120 | WIRE WRAP | Nickel | POLARIZED HOUSING | - | 2.54 mm | 400 Cycles | TIN OVER NICKEL | - | 0.1 inch | 622 Mbps | GRAY | 40 | - | - | A,B,C | - | 0.521 inch | - | - | - | 24u inch | - | - | - | - | ||
![]() 365020134 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | - | Molex | - | 36502-0134 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0850131512 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | - | - | - | - | - | - | - | 085013 | - | - | - | - | IN | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | Molex | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | Compliant | - | - | - | - | - | 1 kV | - | - | * | - | - | - | - | - | - | - | - | 96 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | 622 Mbps | - | 32 | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 850420189 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | IN | MOLEX LLC | - | Molex | OBSOLETE (Last Updated: 2 years ago) | 85042-0189 | - | - | - | STRAIGHT | - | 2 | - | - | - | - | - | Obsolete | - | - | - | 5.82 | Compliant | Yes | - | - | 250 V | - | - | - | - | - | - | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | - | 96 | 3 | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 2.54 mm | 64 | Vertical | 2.54 mm | - | - | compliant | 2.5 A | - | - | - | - | - | 64 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | 64 | SOLDER | - | - | - | - | - | - | - | - | 622 Mbps | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 850030658 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | 3.701 inch | - | GOLD (24) OVER NICKEL | BRASS | - | MOLEX LLC | GLASS FILLED POLYESTER | Molex | - | 85003-0658 | - | - | - | RIGHT ANGLE | - | 3 | - | 125 °C | -55 °C | - | - | Obsolete | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 96 | - | 2.54 mm | - | - | compliant | - | UL, CSA | - | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | 0.461 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Gold (Au) - with Nickel (Ni) barrier | .9452 N | 0.1 inch | - | - | - | - | - | A,B,C | - | 0.118 inch | - | - | - | 24u inch | - | - | - | - | ||
![]() 85003-1550 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | - | - | - | - | - | - | - | - | - | - | - | - | IN | - | - | - | OBSOLETE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | 622 Mbps | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 532290209 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | MOLEX LLC | - | Molex | - | 53229-0209 | 53229 | - | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | Obsolete | - | - | - | 5.83 | Compliant | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2.54 mm | - | - | unknown | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 850426062 Molex | 20 | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | MOLEX LLC | - | Molex | - | 85042-6062 | - | - | - | STRAIGHT | - | 3 | - | - | - | - | - | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | - | NO | YES | YES | NO | NO | - | - | 96 | - | 2.54 mm | - | - | compliant | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0850170220 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 85017 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | - | 32 (24 + 8 Coax) | 3 | - | - | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 0.100 2.54mm | 32 | - | - | M | 24 | - | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0850400050 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 85040 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 64 | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.0μin 0.61μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0850400414 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 85040 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 64 | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | 24.0μin 0.61μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0850400696 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | - | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 85040 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 32 | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.0μin 0.61μm | - | - | UL94 V-0 | - | ROHS3 Compliant |