- Connector Type
- Mounting Type
- Number of Rows
- Pitch
- Contact Materials
- Number of Positions
- Termination
- Current Rating
- Series
- DIN Conformance
- Total Number of Contacts
- Packaging
Attribute column
Manufacturer
Molex Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Contact Finish | Number of Contacts | Max Voltage Rating (AC) | Level, Class | Features | Length | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0365000008 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | PHOSPHOR BRONZE | -55°C~125°C | Bulk | 36500 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | Gold | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365030076 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | 36503 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | Gold | - | - | 2 | Mounting Clips | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365030074 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | Bulk | 36503 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | Gold | - | - | 2 | Mounting Clips | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0853009002 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | - | Brass | - | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 12 | 85°C | -55°C | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | - | All | Gold | 12 | 250V | - | - | - | 2.00μin 0.051μm | - | ROHS3 Compliant | - | ||
![]() 0365050289 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36505 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | - | 2 | 8536.69.40.40 | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | B | All | Gold | - | - | - | Mounting Clips | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365090009 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polymer Thermoplastic, Glass Filled | NOT SPECIFIED | -55°C~125°C | Bulk | 36509 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | R | All | Gold | - | - | - | Mounting Clips | - | 11.8μin 0.30μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365090002 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | NOT SPECIFIED | -55°C~125°C | Bulk | 36509 | - | yes | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | R | All | Gold | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365020001 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36502 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | All | Gold | - | - | 1 | - | - | 44.0μin 1.12μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365020137 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36502 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | All | Gold | - | - | 4 | - | - | 2.00μin 0.051μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365030002 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36503 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | Gold | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365000129 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | PHOSPHOR BRONZE | -55°C~125°C | Bulk | 36500 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | C | All | Gold | - | - | - | Mounting Clips | - | 11.8μin 0.30μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0850130476 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Polyester | NOT SPECIFIED | -55°C~125°C | Tray | 85013 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | R | 64 | Gold | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365010026 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36501 | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | C/2 (1/2 C) | All | Gold | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365150146 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36515 | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Wire Wrap | - | Header, Male Pins | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | - | - | 0.100 2.54mm | 64 | - | - | R | 64 | Gold | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0850560244 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | 85056 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (42 + 6 Power) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | 18.77mm | M | 28 | Gold | - | - | 2 | - | 94mm | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0365090007 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36509 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | R | All | Gold | - | - | 1 | Mounting Clips | - | 44.0μin 1.12μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365150487 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36515 | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Wire Wrap | - | Header, Male Pins | 96 | - | - | 3 | - | NO | YES | YES | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | R | All | Gold | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365100026 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36510 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R/2 (1/2 R) | 32 | Gold | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0850133108 Molex | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Bulk | 85013 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R/2 (1/2 R) | 24 | - | - | - | 2 | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0853000153 Molex | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |