- Connector Type
- Mounting Type
- Number of Rows
- Pitch
- Contact Materials
- Number of Positions
- Termination
- Current Rating
- Series
- DIN Conformance
- Total Number of Contacts
- Packaging
Attribute column
Manufacturer
Molex Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Contact Finish | UL Flammability Code | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Level, Class | Features | Length | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0365140002 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36514 | - | yes | Obsolete | 1 (Unlimited) | Press-Fit, Wire Wrap | Header, Male Pins | 120 | - | - | 3 | NO | YES | YES | NO | NO | - | 0.100 2.54mm | 120 | - | - | R | All | - | Gold | - | - | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365150489 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | -55°C~125°C | Bulk | 36515 | - | - | Obsolete | 1 (Unlimited) | Press-Fit, Wire Wrap | Header, Male Pins | 96 | - | - | 3 | NO | YES | YES | NO | NO | - | 0.100 2.54mm | 64 | - | - | R | 64 | - | Gold | - | - | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0365070075 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | 36507 | - | - | Obsolete | 1 (Unlimited) | - | Header, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0365110003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0850019006 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0365100032 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic | - | -55°C~125°C | Bulk | 36510 | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R/2 (1/2 R) | 32 | - | Gold | - | - | - | - | - | Mounting Clips | - | 11.8μin 0.30μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0853000464 Molex | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | 85300 | - | - | Active | 1 (Unlimited) | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | C | 32 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0853250062 Molex | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0850139012 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0853250012 Molex | In Stock | - | - | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | R | 56 | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | ROHS3 Compliant | - | ||
![]() 0365300114 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0850400218 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | 85040 | - | - | Obsolete | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 64 | - | - | 2 | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | 32 | - | Gold | - | - | - | - | - | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0850424232 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyester Thermoplastic | - | -55°C~125°C | Tray | 85042 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | - | Gold | - | - | - | - | 2 | - | - | 24.0μin 0.61μm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0850520907 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Polyester Thermoplastic | - | -55°C~125°C | Bag | 85052 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | 17.72mm | R/2 (1/2 R) | All | - | Gold | - | - | - | 250V | 1 | - | 53.36mm | 39.4μin 1.00μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0850030737 Molex | In Stock | - | Datasheet | 43 Weeks | - | - | Through Hole, Right Angle | - | Polyester | BRASS | -55°C~125°C | Bulk | 85003 | e3 | yes | Active | 1 (Unlimited) | Solder | Header, Male Pins | 30 | - | - | 3 | NO | YES | YES | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 30 | Right Angle | - | 3C | All | 1A | Gold | 94V-0 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0365100077 Molex | In Stock | - | - | 16 Weeks | Gold | Through Hole | - | Polyester | - | Bronze | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | 3 | - | - | - | - | - | - | 2.54mm | - | Right Angle | 10.6mm | - | - | - | - | - | Grey | 20mOhm | - | - | - | 53.36mm | - | - | Non-RoHS Compliant | - | ||
![]() 0850039034 Molex | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0850131627 Molex | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0365300108 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0850120000 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |