- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Contact Plating
- Current Rating
- Number of Positions
- Voltage, Rating
- Contact Materials
- Part # Aliases
- Mounting Angle
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Molex Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Product | Mounting Angle | Terminal Length | Plating Thickness | Card Thickness | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 45912-0038 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | 14 | Thermoplastic | LOCKING | COMPLIANT BOARDLOCK | - | - | 2.071 inch | GOLD (30) | Tin | US | 510 | MOLEX LLC | Polymer | LIQUID CRYSTAL POLYMER (LCP) | 45912-0038 | 45912 | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0459120038 | Active | - | 5.75 | Details | Yes | EXTreme PowerEdge | 0.328259 oz | 250 V | Tray | 45912 | e3 | Yes | Press-Fit | EAR99 | CARD EDGE CONNECTOR | 14 Position | 105 °C | -40 °C | Black | 2 | Female | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12.9 mm | 14 | Vertical | 2.5 mm | compliant | 40 A | UL | - | COMMERCIAL | 4 | 12.9 mm | STAGGERED | 0.354 inch | FEMALE | - | Black | 4.5 mm | 0.591 inch | 3 A | HYBRID | 15 mΩ | 5000000000 Ω | - | RECEPTACLE | 14 | PRESS FIT | Tin | 1000VDC V | - | - | TIN (150) | RECTANGULAR | 1.39 N | .139 N | BLACK | - | Vertical | 0.169 inch | 30u inch | 1.5748 mm | No | ||
![]() 87715-9900 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Tin | - | 3780 | - | - | - | - | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 0877159900 | - | - | - | Details | - | - | 0.068008 oz | 50 VAC/DC | Tray | 87715 | - | - | - | - | - | 26 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | Vertical | - | - | - | - | ||
![]() 151046-2150 Molex | 26 | - | - | - | - | - | - | - | - | - | - | - | 151046 | - | NOT SPECIFIED | NOT SPECIFIED | - | 150 | MOLEX LLC | - | - | 1510462150 | - | - | Molex | - | - | - | - | - | - | Bulk | - | 1510462150 01510462150 | Active | Active | 5.75 | Details | Yes | EdgeLine | 0.364874 oz | - | - | 151046 | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87715-9920 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Tin | - | 630 | MOLEX LLC | - | - | 87715-9920 | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 0877159920 | Obsolete | - | 5.84 | Details | - | - | 0.366955 oz | 50 VAC/DC | Tray | 87715 | - | - | - | - | CARD EDGE CONNECTOR | 200 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | Vertical | - | - | - | - | ||
![]() 74540-0500 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245 | MOLEX LLC | - | - | 745400500 | - | - | - | - | - | - | - | - | - | - | - | 0745400500 | Obsolete | - | 5.84 | Details | Yes | iPass | 0.493835 oz | 300 VAC/DC | Tray | 74540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | ||
![]() 76693-1200 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | - | Thermoplastic | LOCKING | COMPLIANT BOARDLOCK | - | - | 3.315 inch | NOT SPECIFIED | Tin | US | 216 | MOLEX LLC | Glass | THERMOPLASTIC | 766931200 | - | + 105 C | - | - 40 C | Press Fit | ONE | 2 | 105 °C | -40 °C | - | - | 0766931200 | Active | - | 5.77 | Details | Yes | EdgeLine | 0.354574 oz | 250 VAC | Tray | 76693 | - | - | Press-Fit | - | CARD EDGE CONNECTOR | 200 Position | 85 °C | -40 °C | Black | 2 | Female | - | - | - | - | - | - | - | - | 0.8 mm | 200 | Vertical | 1.6002 mm | compliant | 1.52 A | - | - | COMMERCIAL | 4 | - | STAGGERED | 0.319 inch | - | - | Black | - | 0.485 inch | 1.5 A | - | 60 mΩ | 10000000 Ω | - | - | 200 | PRESS FIT | Tin | - | 1.2954 mm | - | - | RECTANGULAR | 1.0008 N | .05838 N | BLACK | - | Vertical | - | 30u inch | 2.3622 mm | - | ||
![]() 87715-9910 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Tin | - | 1260 | MOLEX LLC | - | - | 87715-9910 | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 0877159910 | Obsolete | - | 5.84 | Details | Yes | - | 0.195876 oz | 50 VAC/DC | Tray | 87715 | - | - | - | - | - | 98 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 1.1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | Vertical | - | - | - | - | ||
![]() 87715-9201 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1260 | MOLEX LLC | - | - | 87715-9201 | - | + 85 C | - | - 55 C | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | 0877159201 | Obsolete | - | 5.73 | Details | Yes | - | 0.193160 oz | 50 VAC/DC | Tray | 87715 | - | Yes | - | - | CARD EDGE CONNECTOR | 98 Position | - | - | - | - | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | - | 1 mm | compliant | 1.1 A | - | Through Hole | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | PCI Express | Vertical | - | - | - | - | ||
![]() 45844-0003 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | - | - | LOCKING | - | - | GOLD (30) | Tin | - | 510 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | 45844-0003 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0458440003 | Active | - | 5.77 | Details | Yes | EXTreme PowerEdge | 0.220392 oz | 250 V | Tray | 45844 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | 32 Position | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.5 mm | 32 | - | 2.5 mm | compliant | 3 A | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | - | 0.591 inch | 3 A | BELLOWED TYPE | 1 mΩ | 5000000000 Ω | 0.098 inch | RECEPTACLE | - | SOLDER | - | 700VAC V | 5.08 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | Vertical | - | 30u inch | - | - | ||
![]() 45911-0031 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 2.102 inch | GOLD (30) | Tin | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | 45911-0031 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0459110031 | Active | - | 5.77 | Details | Yes | EXTreme PowerEdge | 0.281239 oz | 250 V | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | 26 Position | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12.9 mm | 26 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | 5000000000 Ω | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | Vertical | 0.17 inch | 30u inch | - | - | ||
![]() 45911-0034 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 2.102 inch | GOLD (30) | Tin | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | 45911-0034 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0459110034 | Active | - | 5.77 | Details | Yes | EXTreme PowerEdge | 0.281239 oz | 250 V | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | 26 Position | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12.9 mm | 26 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | 5000000000 Ω | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | Vertical | 0.17 inch | 30u inch | - | - | ||
![]() 87715-9903 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | GOLD | Tin | - | 630 | MOLEX LLC | - | - | 87715-9903 | - | + 85 C | - | - 55 C | Through Hole | - | 2 | - | - | - | LEAD FREE | 0877159903 | Obsolete | - | 5.84 | Details | Yes | - | 0.193301 oz | 50 VAC/DC | Tray | 87715 | e3 | Yes | - | - | CARD EDGE CONNECTOR | 98 Position | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 98 | - | 1 mm | unknown | 1.1 A | - | Through Hole | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | PCI | Vertical | - | - | - | - | ||
![]() 87715-3919 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Tin | - | 420 | MOLEX LLC | - | - | 87715-3919 | - | - | - | - | Through Hole | - | - | - | - | - | - | 0877153919 | Obsolete | - | 5.84 | Details | - | - | 0.502795 oz | 50 VAC/DC | Tray | 87715 | - | - | - | - | CARD EDGE CONNECTOR | 280 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | Vertical | - | - | - | - | ||
![]() 45911-0004 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1.087 inch | GOLD (30) | Tin | - | 935 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | 45911-0004 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0459110004 | Active | - | 5.77 | Details | Yes | EXTreme PowerEdge | 0.152948 oz | 250 V | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | 10 Position | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12.9 mm | 10 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | 5000000000 Ω | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | Vertical | 0.126 inch | 30u inch | - | - | ||
![]() 87715-3918 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Tin | - | 420 | MOLEX LLC | - | - | 87715-3918 | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 0877153918 | Obsolete | - | 5.84 | Details | - | - | 0.495599 oz | 50 VAC/DC | Tray | 87715 | - | - | - | - | CARD EDGE CONNECTOR | 280 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | Vertical | - | - | - | - | ||
![]() 87715-9303 Molex | In Stock | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | GOLD (2) | Tin | - | 630 | MOLEX LLC | - | - | 87715-9303 | - | + 85 C | - | - 55 C | STRAIGHT | - | 2 | - | - | - | LEAD FREE | 0877159303 | Obsolete | - | 5.83 | Details | Yes | - | 0.306813 oz | 50 VAC/DC | Tray | 87715 | e3 | Yes | - | - | CARD EDGE CONNECTOR | 164 Position | - | - | - | - | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 164 | - | 1 mm | compliant | 1.1 A | - | Through Hole | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | PCI Express | Vertical | - | - | - | - | ||
![]() 45911-0049 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 2.102 inch | GOLD (30) | Tin | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | 45911-0049 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0459110049 | Active | - | 5.77 | Details | Yes | EXTreme PowerEdge | 0.276160 oz | 250 V | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | 26 Position | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12.9 mm | 26 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | 5000000000 Ω | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | Vertical | 0.126 inch | 30u inch | - | - | ||
![]() 87715-3916 Molex | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Tin | - | 420 | - | - | - | - | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | - | 0877153916 | - | - | - | Details | - | - | - | 50 VAC/DC | Tray | 87715 | - | - | - | - | - | 280 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI Express | Vertical | - | - | - | - | ||
![]() 45911-0030 Molex | In Stock | - | - | - | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 2.102 inch | GOLD (30) | Tin | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | 45911-0030 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0459110030 | Active | - | 5.77 | Details | Yes | EXTreme PowerEdge | 0.323251 oz | 250 V | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | 14 Position | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12.9 mm | 14 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | 5000000000 Ω | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | Vertical | 0.17 inch | 30u inch | - | - | ||
![]() 45912-0002 Molex | In Stock | - | - | 12 Weeks | Gold | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | 1.087 inch | GOLD (30) | Tin | - | 935 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | 45912-0002 | - | + 105 C | - | - 40 C | Through Hole | ONE | 2 | 105 °C | -40 °C | - | - | 0459120002 | Active | - | 5.77 | Details | Yes | EXTreme PowerEdge | 0.157251 oz | 250 V | - | 45912 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | 10 Position | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 12.9 mm | 10 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | 5000000000 Ω | 0.507 inch | RECEPTACLE | - | PRESS FIT | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | Vertical | 0.17 inch | 30u inch | - | - |