- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Contact Plating
- Current Rating
- Number of Positions
- Voltage, Rating
- Contact Materials
- Part # Aliases
- Mounting Angle
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Molex Card Edge Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Card Thickness (mm) | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Current Rating (Max) | Product | Mounting Angle | Features | Terminal Length | Flammability | Contact Finish Thickness | Plating Thickness | Card Thickness | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87715-9913 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 630 | MOLEX LLC | - | - | - | 87715-9913 | - | + 85 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | 0877159913 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | 0.227693 oz | - | 50 VAC/DC | - | Tray | 87715 | - | - | - | - | - | - | 164 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | Vertical | - | - | - | - | - | - | - | ||
![]() 87715-9911 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1260 | MOLEX LLC | - | - | - | 87715-9911 | - | + 85 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | 0877159911 | Obsolete | - | - | 5.84 | Details | Yes | 1.00mm Pitch, PCI Express Connector, 98 Circuits, Nylon 4/6 Glass-filled, Black Housing, Copper Alloy, 0.76u00b5m Gold Soldertail, Lead-Free | - | - | - | - | 50 VAC/DC | - | Tray | 87715 | - | - | - | - | - | - | 98 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | Vertical | - | - | - | - | - | - | - | ||
![]() 45912-0036 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | COMPLIANT BOARDLOCK | - | - | - | 2.071 inch | - | - | GOLD (30) | Tin | - | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | - | 45912-0036 | 45912 | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0459120036 | Active | - | - | 5.75 | Details | Yes | - | - | EXTreme PowerEdge | 0.284414 oz | - | 250 V | - | - | 45912 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | 26 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 26 | - | 2.5 mm | compliant | 40 A | UL | - | - | COMMERCIAL | 4 | - | STAGGERED | 0.354 inch | FEMALE | - | - | 0.591 inch | 3 A | HYBRID | 15 mΩ | - | - | 5000000000 Ω | - | - | - | RECEPTACLE | - | PRESS FIT | - | 1000VDC V | - | - | TIN (150) | RECTANGULAR | 1.39 N | .139 N | BLACK | - | - | Vertical | - | 0.169 inch | - | - | 30u inch | - | - | ||
![]() 45912-0026 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | COMPLIANT BOARDLOCK | - | - | - | 2.071 inch | - | - | GOLD (30) | Tin | - | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | - | 45912-0026 | 45912 | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0459120026 | Active | - | - | 5.74 | Details | Yes | - | - | EXTreme PowerEdge | 0.328259 oz | - | 250 V | - | Tray | 45912 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | 14 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 14 | - | 2.5 mm | compliant | 40 A | UL | - | - | COMMERCIAL | 4 | - | STAGGERED | 0.354 inch | FEMALE | - | - | 0.591 inch | 3 A | HYBRID | 15 mΩ | - | - | 5000000000 Ω | - | - | - | RECEPTACLE | - | PRESS FIT | - | 1000VDC V | - | - | TIN (150) | RECTANGULAR | 1.39 N | .139 N | BLACK | - | - | Vertical | - | 0.169 inch | - | - | 30u inch | - | - | ||
![]() 45912-0029 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | COMPLIANT BOARDLOCK | - | - | - | 2.071 inch | - | - | GOLD (30) | Tin | - | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | - | 45912-0029 | 45912 | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0459120029 | Active | - | - | 5.75 | Details | Yes | - | - | EXTreme PowerEdge | 0.306319 oz | - | 250 V | - | Tray | 45912 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | 20 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 20 | - | 2.5 mm | compliant | 40 A | UL | - | - | COMMERCIAL | 4 | - | STAGGERED | 0.354 inch | FEMALE | - | - | 0.591 inch | 3 A | HYBRID | 15 mΩ | - | - | 5000000000 Ω | - | - | - | RECEPTACLE | - | PRESS FIT | - | 1000VDC V | - | - | TIN (150) | RECTANGULAR | 1.39 N | .139 N | BLACK | - | - | Vertical | - | 0.169 inch | - | - | 30u inch | - | - | ||
![]() 45912-0027 Molex | 876 |
| - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | COMPLIANT BOARDLOCK | - | - | - | 2.071 inch | Straight | - | GOLD (30) | Tin | - | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | - | 45912-0027 | 45912 | + 105 C | - | - 40 C | - | Through Hole | ONE | 2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | 0459120027 | Active | 12.9(mm) | - | 5.46 | Details | Yes | - | Solder | EXTreme PowerEdge | 0.306319 oz | 250V | 250 V | - | Tray | 45912 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | Power Card Edge | 20 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 20 | - | 2.5 mm | compliant | 40 A | UL | - | - | COMMERCIAL | 4 | 20(POS) | STAGGERED | 0.354 inch | FEMALE | - | Black | 0.591 inch | 3 A | HYBRID | 15 mΩ | - | - | 5000000000 Ω | - | - | - | RECEPTACLE | - | PRESS FIT | - | 1000VDC V | - | - | TIN (150) | RECTANGULAR | 1.39 N | .139 N | BLACK | 3/Contact(A) | - | Vertical | - | 0.169 inch | - | - | 30u inch | - | 15(mm) | ||
![]() 45911-0045 Molex | In Stock | - | - | 20 Weeks | Production (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Thermoplastic | - | LOCKING | - | - | - | Thermoplastic | 2.102 inch | Straight | - | GOLD (30) | Tin | - | US | 510 | MOLEX LLC | Polymer | LIQUID CRYSTAL POLYMER (LCP) | ACTIVE (Last Updated: 2 years ago) | 45911-0045 | - | + 105 C | - | - 40 C | Through Hole | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0459110045 | Active | - | - | 5.77 | Details | Yes | - | Solder | EXTreme PowerEdge | 0.276160 oz | - | 250 V | -40 to 105 °C | Tray | 45911 | e3 | Yes | Solder | EAR99 | CARD EDGE CONNECTOR | - | 26 Position | 105 °C | -40 °C | Black | - | 2 | Female | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 26 | Vertical | 2.5 mm | compliant | 40 A | UL, CSA | - | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | Black | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | - | - | 5000000000 Ω | - | - | 0.507 inch | RECEPTACLE | 14 | SOLDER | Tin | 1500VDC V | 3.302 mm | 250 Cycles | TIN (150) | RECTANGULAR | - | - | BLACK | - | - | Vertical | - | 0.126 inch | - | - | 30u inch | 1.5748 mm | - | ||
![]() 87715-9912 Molex | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 630 | MOLEX LLC | - | - | - | 87715-9912 | - | + 85 C | - | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | 0877159912 | Active | - | - | 5.77 | Details | Yes | - | - | - | 0.227447 oz | - | 50 VAC/DC | - | - | 87715 | - | - | - | - | - | - | 164 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 1.1 A | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCI | Vertical | - | - | - | - | - | - | - | ||
![]() 45911-0042 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | - | - | - | - | 2.102 inch | - | - | GOLD (30) | Tin | - | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | - | 45911-0042 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0459110042 | Active | - | - | 5.77 | Details | Yes | - | - | EXTreme PowerEdge | 0.297712 oz | - | 250 V | - | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | 20 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 14 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | - | - | 5000000000 Ω | - | - | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | - | Vertical | - | 0.126 inch | - | - | 30u inch | - | - | ||
![]() 208610-8157 Molex | 10 |
| - | - | - | Gold | - | Board Edge, Straddle Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | 208610 | - | - | - | - | - | Copper Alloy | - | - | 360 | - | - | - | - | - | - | + 85 C | Molex | - 55 C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 29 V | -55°C ~ 85°C | - | 208610 | - | - | Solder | - | - | - | 168 Position | - | - | Black | - | 2 | Female | - | - | - | - | - | - | - | - | - | 0.6 mm | - | - | - | - | 1.1 A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 28; 14; 28; 14 | Straddle Mount Opening, Unthreaded, 0.094 (2.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0µin (0.76µm) | - | 0.062 (1.57mm) | - | ||
![]() 206653-8280 Molex | 33 |
| - | - | - | Gold | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | 206653 | - | - | - | - | - | Copper Alloy | - | - | 24 | - | - | - | - | - | - | + 85 C | Molex | - 55 C | - | Panel | - | - | - | - | - | - | Tape & Reel (TR) | - | 2066538280 02066538280 | - | - | Active | - | Details | - | - | - | Sliver Edgecard | - | - | 29 V | -55°C ~ 85°C | Tray | 206653 | - | - | Solder | - | - | - | 280 Position | - | - | Black | - | 2 | Female | - | - | - | - | - | - | - | - | - | 0.6 mm | - | - | - | - | 1.1 A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 28; 28; 28; 28; 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | Board Guide, Pick and Place, Solder Retention | - | - | 30.0µin (0.76µm) | - | 0.062 (1.57mm) | - | ||
![]() 87715-9100 Molex | In Stock |
| - | 10 Weeks | - | Gold | - | BOARD | - | - | - | - | - | - | Nylon 46 | - | Straight | - | GOLD FLASH OVER NICKEL | Tin | - | - | 1680 | MOLEX LLC | - | - | - | 87715-9100 | 87715 | + 85 C | - | - 55 C | Through Hole | Through Hole | - | - | 2 | - | - | - | - | LEAD FREE | 0877159100 | Active | - | - | 2.29 | Details | Yes | PCI Express / PCI Connectors PCI Express EdgeCard 64ckt Ny46 Blk PhBr | Solder | - | 0.136440 oz | - | 50 VAC/DC | -55 to 85 °C | Tray | 87715 | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | 64 Position | - | - | - | - | - | - | PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 1.0000 mm | 64 | - | 1 mm | compliant | 1.1 A | - | - | Through Hole | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (100) OVER NICKEL | - | - | - | - | - | PCI Express | Vertical | - | - | - | - | - | - | - | ||
![]() 45911-0012 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | - | - | - | - | 1.594 inch | Straight | 1.57(mm) | GOLD (30) | Tin | 1/15(mohm) | - | 680 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | - | 45911-0012 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | 2/2 | 2 | -40C to 105C | 105 °C | -40 °C | - | - | 0459110012 459110012 | Active | - | - | 2.31 | Details | Yes | - | Solder | EXTreme PowerEdge | 0.239722 oz | 250V | 250 V | - | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | Power Card Edge | 12 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 12 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | - | COMMERCIAL | 2 | 4Power/8Signal(POS) | RECTANGULAR | 0.354 inch | FEMALE | - | Black | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | - | - | 5000000000 Ω | - | - | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | (40/3)/Contact(A) | - | Vertical | - | 0.17 inch | - | - | 30u inch | - | 15(mm) | ||
![]() 45845-0003 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | - | - | - | - | 2.071 inch | - | - | GOLD (30) | Tin | - | - | 510 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 45845-0003 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0458450003 | Active | - | - | 5.77 | Details | Yes | - | - | EXTreme PowerEdge | 0.222649 oz | - | 250 V | - | Tray | 45845 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | 32 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5 mm | 32 | - | 2.5 mm | compliant | 3 A | UL,CSA,TUV | - | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | 0.591 inch | 3 A | BELLOWED TYPE | 15 mΩ | - | - | 5000000000 Ω | - | - | 0.098 inch | RECEPTACLE | - | PRESS FIT | - | 1000VDC V | 5.08 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | - | Vertical | - | 0.17 inch | - | - | 30u inch | - | - | ||
![]() 45845-0002 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | - | - | - | - | 1.563 inch | - | - | GOLD (30) OVER NICKEL | Tin | - | - | 680 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 45845-0002 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0458450002 | Active | - | - | 5.77 | Details | Yes | - | - | EXTreme PowerEdge | 0.171043 oz | - | 250 V | - | Tray | 45845 | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | 24 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5 mm | 24 | - | 2.5 mm | compliant | 3 A | UL,CSA,TUV | - | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | 0.591 inch | 3 A | BELLOWED TYPE | 15 mΩ | - | - | 5000000000 Ω | - | - | 0.098 inch | RECEPTACLE | - | PRESS FIT | - | 1000VDC V | 5.08 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | - | Vertical | - | 0.17 inch | - | - | 30u inch | - | - | ||
![]() 45711-1000 Molex | 30108 |
| - | - | - | Gold | - | - | Thermoplastic | - | - | - | - | - | - | - | Straight | - | - | Tin | - | - | 96 | MOLEX LLC | - | - | - | 45711-1000 | 45711 | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | -40C to 105C | - | - | - | - | 0457111000 | Active | Not Required(mm) | Active | 2.31 | Details | Yes | Standard Card Edge Connectors BUS BAR ASSY Vertical Mount | Solder | EXTreme PowerBBC | 0.655567 oz | 600VAC | 600 VAC | - | Tray | 45711 | - | - | - | EAR99 | PCB CONNECTOR | Power Card Edge | 1 Position | - | - | - | Power | 1 Row | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | Vertical | - | compliant | 320 A | - | - | - | - | - | 1(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300/Contact(A) | Receptacles | Vertical | - | - | 94V-0 | - | - | - | 37.46(mm) | ||
![]() 45844-0006 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | - | - | LOCKING | - | - | - | - | - | GOLD (30) | Tin | - | - | 510 | MOLEX LLC | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 45844-0006 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0458440006 | Active | - | - | 5.77 | Details | Yes | - | - | EXTreme PowerEdge | 0.214748 oz | - | 250 V | - | Tray | 45844 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | 32 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2.5 mm | 32 | - | 2.5 mm | compliant | 3 A | UL | - | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | 0.591 inch | 3 A | BELLOWED TYPE | 1 mΩ | - | - | 5000000000 Ω | - | - | 0.098 inch | RECEPTACLE | - | SOLDER | - | 700VAC V | 5.08 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | - | Vertical | - | - | - | - | 30u inch | - | - | ||
![]() 87715-9907 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (15) | Tin | - | - | 1260 | MOLEX LLC | - | - | - | 87715-9907 | - | + 85 C | - | - 55 C | - | Through Hole | - | - | 2 | - | - | - | - | LEAD FREE | 0877159907 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | 0.193301 oz | - | 50 VAC/DC | - | Tray | 87715 | e3 | Yes | - | - | CARD EDGE CONNECTOR | - | 98 Position | - | - | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 98 | - | 1 mm | unknown | 1.1 A | - | - | Through Hole | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Tin (Sn) | - | - | - | - | - | PCI Express | Vertical | - | - | - | - | - | - | - | ||
![]() 45911-0016 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | - | - | - | - | 1.594 inch | - | - | GOLD (30) | Tin | - | - | 680 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | - | 45911-0016 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0459110016 | Active | - | - | 5.77 | Details | Yes | - | - | EXTreme PowerEdge | 0.214783 oz | - | 250 V | - | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | 18 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 18 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | - | - | 5000000000 Ω | - | - | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | - | Vertical | - | 0.126 inch | - | - | 30u inch | - | - | ||
![]() 45911-0050 Molex | In Stock | - | - | - | - | Gold | - | BOARD | Thermoplastic | - | LOCKING | - | - | - | - | 2.102 inch | - | - | GOLD (30) | Tin | - | - | 510 | MOLEX LLC | - | LIQUID CRYSTAL POLYMER (LCP) | - | 45911-0050 | - | + 105 C | - | - 40 C | - | Through Hole | ONE | - | 2 | - | 105 °C | -40 °C | - | - | 0459110050 | Active | - | - | 5.77 | Details | Yes | - | - | EXTreme PowerEdge | 0.276160 oz | - | 250 V | - | Tray | 45911 | e3 | Yes | - | EAR99 | CARD EDGE CONNECTOR | - | 26 Position | - | - | - | - | - | - | POWER EDGE, TERMINAL PITCH FOR POWER CONTACTS : 12.90 MM, PANEL MOUNTABLE | 8536.69.40.40 | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 12.9 mm | 26 | - | 2.5 mm | compliant | 40 A | UL, CSA | - | - | COMMERCIAL | 2 | - | RECTANGULAR | 0.354 inch | FEMALE | - | - | 0.591 inch | - | BELLOWED TYPE | 15 mΩ | - | - | 5000000000 Ω | - | - | 0.507 inch | RECEPTACLE | - | SOLDER | - | 1500VDC V | 3.302 mm | 250 Cycles | Tin (Sn) | RECTANGULAR | - | - | BLACK | - | - | Vertical | - | 0.126 inch | - | - | 30u inch | - | - |