- Pitch
- Number of Positions
- Series
- Gender
- Contact Materials
- Packaging
- Color
- Connector Type
- Termination
- Contact Plating
- Housing Material
- Number of Rows
Attribute column
Manufacturer
Molex Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Material - Insulation | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Base Product Number | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Positions Loaded | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Row Spacing - Mating | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Connector Support Type | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Family | Insulator Color | Halogen Free | Shielded | Current Rating (Max) | Product | Mounting Angle | Features | Terminal Length | Port Configuration | IP Rating | Product Length (mm) | Height | Length | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172501-4002 Molex | In Stock | - | - | - | - | Gold | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | MOLEX LLC | - | - | 1725014002 | - | - | Molex | - | Through Hole | - | - | - | - | - | - | - | Bulk | - | - | 1725014002 01725014002 | Active | - | - | - | - | Active | 5.66 | Details | Yes | - | zSFP+ | 2.799447 oz | - | - | - | - | - | 172501 | - | - | - | - | - | - | - | zSFP+ | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 76044-5003 Molex | 1987 |
| - | - | - | Gold | - | BOARD | GLASS FILLED PLASTIC | Thermoplastic | - | 40 | - | - | - | No | - | - | Right Angle | Receptacle | BRIGHT TIN OVER NICKEL | Tin Brass | - | 54 | MOLEX LLC | - | - | 760445003 | - | + 85 C | - | - 40 C | PCB Mount | - | - | -40C to 85C | - | - | - | - | - | ROHS COMPLIANT | - | 0760445003 | Active | 1.6(mm) | 40 | 63.25(mm) | - | - | 5.38 | Details | Yes | Press Fit | - | 1 oz | 120VDC/120VAC | 120 V | - | Tray | - | 76044 | e3 | Yes | - | - | - | - | TELECOM AND DATACOM CONNECTOR | SFP | 40 Position | - | - | Black | Module-to-Board | - | Female | 2 PORTS, 20-POSITION EACH | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.8 mm | 40 | Right Angle | - | - | - | compliant | 500 mA | - | - | - | - | Through Hole | - | - | - | - | - | 40(POS) | - | 0759510999 | - | FEMALE | 94V-0 | Black | - | NO | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | PRESS FIT | - | - | - | - | 2 Port | - | - | - | Bright Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 76044 | - | - | Yes | 0.5/Contact(A) | SFP Connectors | Right Angle | - | - | - | - | 15.79(mm) | - | - | - | - | - | - | 26.25(mm) | - | - | - | UL 94 V-0 | ||
![]() 54333-3000 Molex | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | MOLEX LLC | - | - | 54333-3000 | - | + 105 C | - | - 40 C | Cable | - | - | - | - | - | - | - | - | - | - | 0543333000 543333000 | Obsolete | - | - | - | - | - | 8.49 | N | - | - | CRC | - | - | 250 V | - | - | - | 54333 | - | - | - | - | - | - | COMBINATION LINE CONNECTOR | - | 30 Position | - | - | Black, Gray | - | - | Female | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 3 mm | 30 | - | - | - | - | unknown | 7 A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0459110009 Molex | 5 |
| Datasheet | - | - | Gold, Tin | Through Hole | Through Hole | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 18 (16 + 2 Power) | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.508 12.90mm | 18 | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 2; 8; 8 | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0459120007 Molex | 123 |
| Datasheet | 8 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | - | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | - | 12 (8 + 4 Power) | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.508 12.90mm | 12 | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 2; 2; 8 | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 55888-0402 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | MOLEX LLC | - | - | 55888-0402 | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | 0558880402 558880402 | Obsolete | - | - | - | - | - | 5.84 | N | Yes | - | - | - | - | - | - | - | - | 55888 | - | - | - | - | - | - | COMBINATION LINE CONNECTOR | - | 4 Position | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0459110017 Molex | 34 |
| Datasheet | - | - | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 18 (16 + 2 Power) | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.508 12.90mm | 18 | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 8; 2 | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 100114-0420 Molex | 45837 | - | - | - | - | - | - | Through Hole, Right Angle | - | Copper | - | - | - | - | - | - | 100114 | - | Right Angle | Cage Assembly | - | - | - | 10 | MOLEX LLC | - | - | 1001140420 | - | - | Molex | - | Through Hole | - | - | - | - | - | - | - | Tray | - | Tray | 1001140420 01001140420 | Active | - | - | 49(mm) | Not Required(mm) | Obsolete | 5.7 | Details | Yes | - | zSFP+ | 0.746044 oz | - | - | - | Tray | - | 111111 | - | - | - | - | Press-Fit | - | zSFP+ | ZSFP+ CAGE | - | - | - | - | Module-to-Board | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | compliant | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | Cage, Ganged (1 x 4) | 4 Port | - | - | Cage Assembly | - | - | - | - | - | - | - | - | - | - | - | Cages | Horizontal | EMI Shielded | - | 1x4 | - | 57.9(mm) | - | - | - | - | - | - | 9.98(mm) | - | - | - | - | ||
![]() 71478-1003 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Panel, Surface Mount, Through Hole | BOARD AND PANEL | POLYMER | Thermoplastic | - | - | M3X0.5 | - | SCREW | - | - | 1.862 inch | - | - | GOLD | Copper | MX | 264 | MOLEX LLC | LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 71478-1003 | - | + 80 C | - | - 20 C | SMD/SMT | - | 4 | - | - | - | 80 °C | -20 °C | - | - | - | 0714781003 | Obsolete | - | - | - | - | - | 5.84 | N | - | - | LFH | - | - | 40 V | - | Tube | - | 71478 | e3 | - | - | - | Solder | EAR99 | Receptacle, Signal | - | 80 Position | 80 °C | -20 °C | Black | - | 4 | - | LFH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 80 | Vertical | - | 1.27 mm | - | unknown | 1 A | TIN OVER COPPER | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 4 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | - | NO | 0.186 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | - | 100000000 Ω | - | - | 0.05 inch | RECEPTACLE | - | 80 | - | SOLDER | Tin | - | 500VDC V | - | - | 1.27 mm | - | - | TIN | - | RECTANGULAR | .5004 N | .1946 N | 0.05 inch | - | BLACK | - | - | - | - | Vertical | Shielded | 0.185 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 0459110035 Molex | 34 |
| Datasheet | - | - | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 26 (24 + 2 Power) | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.508 12.90mm | 26 | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 8; 2; 8 | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0459110049 Molex | 34 |
| Datasheet | - | - | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 26 (24 + 2 Power) | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.508 12.90mm | 26 | Straight | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 8; 2; 8 | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 87975-1002 Molex | 17615 |
| - | - | - | Gold | Surface Mount | BOARD | GLASS FILLED POLYAMIDE9T | Nylon | - | 29 | LOCKING | SPLIT BOARD LOCK | - | Yes | - | 1.851 inch | Right Angle | Receptacle | NOT SPECIFIED | Copper Alloy | - | 375 | MOLEX LLC | GLASS FILLED NYLON | - | 87975-1002 | 87975 | + 55 C | - | 0 C | SMD/SMT | ONE | - | 0C to 55C | 55C | 0C | 55 °C | - | - | - | - | 0879751002 879751002 | Active | 1.27(mm) | - | 14.9(mm) | - | - | 1.62 | Details | Yes | Solder | - | 0.075839 oz | 30V | 30 V | - | Tray | - | 87975 | - | Yes | - | - | Solder | - | Receptacle | SCSI | 29 Position | 55 °C | 0 °C | Black | Board-to-Board | 2 | Jack (Female) | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27 mm | 29 | Right Angle | No | - | 14.9 mm | compliant | 1.5 A | - | - | UL | - | SMD/SMT | - | COMMERCIAL | - | - | 1.27 mm | 29(POS) | - | MULTIPLE MATING PARTS AVAILABLE | 0.207 inch | FEMALE | 94V-0 | - | - | NO | 0.519 inch | 1.5 A | HYBRID | 45 mΩ | - | - | 1000000000 Ω | - | - | - | RECEPTACLE | - | 29 | - | SURFACE MOUNT | - | - | 500VAC V | - | 1(Port) | - | 500 Cycles | - | TIN OVER NICKEL | - | - | - | - | - | - | BLACK | - | No | 1.5/Contact(A) | Connectors | Right Angle | - | - | - | - | 47.01(mm) | - | 47.01 mm | - | 30u inch | - | - | 5.25(mm) | No | - | - | UL 94 V-0 | ||
![]() 54334-3000 Molex | In Stock | - | - | - | - | - | Panel | CABLE | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 10 | MOLEX LLC | - | - | 54334-3000 | - | + 105 C | - | - 40 C | Cable | - | - | - | - | - | - | - | - | - | - | 0543343000 543343000 | Obsolete | - | - | - | - | - | 5.92 | N | No | - | CRC | - | - | 250 V | - | - | - | 54334 | - | No | - | - | Crimp | - | Receptacle, Socket | - | 30 Position | - | - | Black, Gray | - | 6 | Female | PANEL MOUNTABLE | - | Pull, Push | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 mm | 30 | - | - | - | - | unknown | 7 A | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9972 mm | - | SOCKET | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 87715-9005 Molex | 1585 | - | Datasheet | 7 Weeks | - | Gold | Through Hole | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | e3 | yes | Active | - | Solder | - | CARD EDGE CONNECTOR | - | 36 | 85°C | -55°C | Black | - | 2 | Receptacle | PANEL MOUNTABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2mm | 36 | Straight | - | - | 8.85mm | - | 1.1A | - | ONE | UL | - | - | 50V | COMMERCIAL | 2 mm | 4 | 1mm | - | STAGGERED | - | 0.348 inch | - | 94V-0 | - | 3mm | - | - | - | BELLOWED TYPE | 30mOhm | - | - | 1000000000Ohm | - | - | - | - | - | - | 50V | - | - | - | 500VDC V | - | - | - | 50 Cycles | - | - | 5.05kV | RECTANGULAR | 1.1676 N | .139 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.25mm | 25mm | - | 15μin | 1.5748mm | - | - | No | - | RoHS Compliant | - | ||
![]() 78395-0002 Molex | In Stock | - | - | - | - | Gold | Surface Mount | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | Thermoplastic | - | - | - | - | - | No | - | - | - | Receptacle | GOLD (30) | COPPER ALLOY | SG | 560 | MOLEX LLC | - | - | 78395-0002 | - | + 55 C | - | 0 C | SMD/SMT | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | 0783950002 | End Of Life | - | - | - | - | - | 5.65 | Details | Yes | - | - | 0.066879 oz | - | 30 V | - | Tray | - | 78395 | e3 | Yes | - | - | Solder | - | Receptacle | SAS | 25 Position | - | - | Black | Board-to-Board | 2 | Jack (Female) | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 1.27 mm | 25 | Right Angle | - | - | - | compliant | 1.5 A | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | 25 | - | SURFACE MOUNT | Tin | - | - | - | 2 Port | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | No | - | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 0459110007 Molex | 20 |
| Datasheet | 19 Weeks | - | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | - | 12 (8 + 4 Power) | - | - | Black | - | 2 | Female | - | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | 0.508 12.90mm | 12 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 2; 2; 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74726-0002 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | Edge | - | - | - | - | - | - | - | - | - | - | - | - | Lightpipe | - | - | US | 216 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 0747260002 | - | - | - | - | - | - | - | Details | - | - | - | 0.088185 oz | - | - | - | Tray | - | 74726 | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal | - | - | 1x1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76291-0068 Molex | 428 |
| Datasheet | - | - | Gold | Through Hole | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | AU ON NI | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Press-Fit | - | CARD EDGE CONNECTOR | - | 68 | 105°C | -40°C | Black | - | 2 | Female | - | - | - | - | - | - | - | - | - | 2.5mm | 68 | Right Angle | - | - | - | unknown | 1.5A | - | ONE | - | - | - | 50V | COMMERCIAL | - | 7 | - | - | STAGGERED | - | - | - | - | - | - | - | 0.941 inch | - | BELLOWED TYPE | - | - | - | 1000000000Ohm | - | - | - | RECEPTACLE | Compliant | - | 50V | - | - | - | - | - | - | - | - | - | - | 5.05kV | RECTANGULAR | - | - | - | - | - | Low Halogen | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 1.7526mm | 0.074 inch | - | - | No SVHC | RoHS Compliant | - | ||
![]() 75115-2048 Molex | In Stock | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 340 | MOLEX LLC | - | - | 75115-2048 | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | 0751152048 | Obsolete | - | - | - | - | - | 5.84 | Details | Yes | - | TDP | 1.524964 oz | - | - | - | Bulk | - | 75115 | - | - | - | - | - | - | - | - | 48 Position | - | - | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | unknown | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71478-1000 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | POLYMER | Thermoplastic | - | - | M3X0.5 | - | SCREW | - | - | 1.862 inch | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | 550 | MOLEX LLC | GLASS FILLED POLYMER | - | 71478-1000 | - | + 80 C | - | - 20 C | SMD/SMT | - | 4 | - | - | - | 80 °C | -20 °C | - | - | - | 0714781000 | Obsolete | - | - | - | - | - | 5.84 | Details | Yes | - | LFH | - | - | 40 V | - | Tube | - | 71478 | e3 | Yes | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80 Position | - | - | Black | - | - | Female | LFH, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27 mm | 80 | - | - | 1.27 mm | - | unknown | 1 A | TIN OVER COPPER | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 4 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | - | - | NO | 0.186 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | - | 100000000 Ω | - | - | 0.05 inch | RECEPTACLE | - | - | - | SOLDER | - | - | 500VDC V | - | - | 1.27 mm | - | - | TIN (100) OVER NICKEL | - | RECTANGULAR | .5004 N | .1946 N | 0.05 inch | - | BLACK | - | - | - | - | Vertical | - | 0.092 inch | - | - | - | - | - | - | 30u inch | - | - | - | - | - | - | UL 94 V-0 |