- Pitch
- Number of Positions
- Series
- Gender
- Contact Materials
- Packaging
- Color
- Connector Type
- Termination
- Contact Plating
- Housing Material
- Number of Rows
Attribute column
Manufacturer
Molex Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Material - Insulation | Mounting Option 1 | Board Mounting Option | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Features | Contact Finish Thickness | Plating Thickness | Card Thickness | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0877159007 Molex | In Stock | - | Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Phosphor Bronze | - | Tray | - | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 36 | 85°C | -55°C | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 36 | Straight | - | 1.1A | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | 50V | - | - | 50V | - | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0877153919 Molex | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Phosphor Bronze | - | Tray | - | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 280 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 280 | - | - | 1.1A | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | PCI Express™ | Dual | - | 11; 38; 91 | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0766911046 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | - | Copper Alloy | -40°C~85°C | Tray | - | EdgeLine 76691 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 46 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 23 | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.063 1.60mm | No | ROHS3 Compliant | ||
![]() 0877159602 Molex | In Stock | - | Datasheet | 19 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Brass | - | Tray | - | 87715 | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 98 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | 1.1A | - | - | Gold | - | - | - | - | - | Black | - | - | - | - | - | PCI Express™ | Dual | - | - | 36 | 50V | - | - | - | - | Board Guide, Locking Ramp | 15.0μin 0.38μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0877159921 Molex | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | Phosphor Bronze | -55°C~85°C | Tray | - | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 200 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 200 | Straight | - | 1.1A | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | PCI Express™ | Dual | - | 15; 85 | - | - | - | - | - | - | Board Guide, Standoffs | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0483380052 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | Copper Alloy | - | Tape & Reel (TR) | - | 48338 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 52 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 52 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | - | Board Guide | Flash | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() 0483380068 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | Copper Alloy | - | Tape & Reel (TR) | - | 48338 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 52 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 52 | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | - | Board Guide | Flash | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() 0483380099 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | Copper Alloy | - | Tape & Reel (TR) | - | 48338 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 52 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 52 | - | unknown | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | - | Board Guide | Flash | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() 0459120038 Molex | 17 |
| Datasheet | - | - | Through Hole | Through Hole | 14 | - | Polymer | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | -40°C~105°C | Bulk | - | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 14 (8 + 6 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 14 | Straight | - | 40A | - | - | Gold | - | - | 12.9mm | - | 94V-0 | - | 4.5mm | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 2; 2; 2 | 20 | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() 0457140001 Molex | 936 |
| Datasheet | 8 Weeks | - | - | Through Hole | - | POLYETHYLENE | - | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | -40°C~105°C | Tray | - | Extreme Power Edge 45714 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | RECTANGULAR POWER CONNECTOR | 4 (Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.508 12.90mm | 4 | - | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | NO | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.093 2.36mm | - | ROHS3 Compliant | ||
![]() 0877159302 Molex | 50 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | Phosphor Bronze | -55°C~85°C | Tray | - | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 164 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | - | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | - | Board Guide, Locking Ramp | 15.0μin 0.38μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0483380065 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic | - | - | Copper Alloy | - | Tape & Reel (TR) | - | 48338 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 52 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 52 | - | unknown | 500mA | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | - | Board Guide | Flash | - | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() 1717742118 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Thermoplastic, Glass Filled | LOCKING | HOLE .055-.063 | Copper Alloy | -40°C~105°C | Bulk | 2013 | EdgeLine 171774 | - | - | Obsolete | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 118 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | 118 | - | - | - | ONE | UL | Gold | COMMERCIAL | 2 | - | RECTANGULAR | - | - | - | - | 1.5A | BELLOWED TYPE | 60mOhm | - | Dual | 1000000Ohm | - | - | - | 500VDC V | 4.191 mm | - | RECTANGULAR | Board Guide, Board Lock | 30.0μin 0.76μm | 30μin | 0.063 1.60mm | - | ROHS3 Compliant | ||
![]() 0459120010 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | -40°C~105°C | Bulk | - | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 18 (16 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 18 | Straight | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 2; 8 | 18 | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() 0459120037 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | -40°C~105°C | Bulk | - | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 26 (24 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 20 | Straight | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 8; 8; 2 | 26 | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() 0459120033 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | - | Copper Alloy | -40°C~105°C | Bulk | - | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 20 (16 + 4 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 20 | Straight | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 8; 2; 8; 2 | 20 | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() 0482009233 Molex | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | - | - | Polyphenylene | Polyphenylene Sulfide (PPS) | - | - | Phosphor Bronze | -10°C~85°C | Tray | - | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | Straight | unknown | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | - | - | - | - | - | Board Lock, Standoffs | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0467200001 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Brass | -40°C~105°C | Tray | - | 46720 | e3 | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 64 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 64 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0877159913 Molex | In Stock | - | Datasheet | 12 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Thermoplastic | - | - | Copper Alloy | - | Tray | - | 87715 | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 164 | - | - | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | - | - | 1.1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | 164 | - | - | - | - | - | Board Lock, Locking Ramp | 30.0μin 0.76μm | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0877159108 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Phosphor Bronze | - | Tray | - | 87715 | e3 | yes | Obsolete | 1 (Unlimited) | Solder, Staggered | EAR99 | CARD EDGE CONNECTOR | 64 | 85°C | -55°C | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 64 | Straight | - | 1.1A | - | - | Gold | - | - | 1mm | - | 94V-0 | - | 2.3mm | - | - | - | - | PCI Express™ | Dual | - | - | - | 50V | - | - | 50V | - | Board Guide, Locking Ramp | 15.0μin 0.38μm | - | 0.062 1.57mm | - | ROHS3 Compliant |