- Pitch
- Number of Positions
- Series
- Gender
- Contact Materials
- Packaging
- Color
- Connector Type
- Termination
- Contact Plating
- Housing Material
- Number of Rows
Attribute column
Manufacturer
Molex Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Card Type | Read Out | Number of Positions/Bay/Row | Number of Circuits | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Features | Contact Finish Thickness | Card Thickness | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0877159002 Molex | 1920 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Phosphor Bronze | - | Tray | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 36 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 36 | - | - | Gold | - | - | 94V-0 | - | - | - | PCI Express™ | Dual | - | - | - | - | Board Guide, Locking Ramp | 15.0μin 0.38μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0457190009 Molex | 430 |
| Datasheet | 20 Weeks | - | - | Through Hole | - | POLYETHYLENE | - | Liquid Crystal Polymer (LCP) | Copper Alloy | -40°C~105°C | Tray | Extreme Power Edge | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | RECTANGULAR POWER CONNECTOR | 8 (Power) | - | - | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.508 12.90mm | 8 | - | - | Gold | - | - | 94V-0 | - | - | NO | Non Specified - Dual Edge | Dual | - | - | - | - | - | 30.0μin 0.76μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0459110001 Molex | 582 |
| Datasheet | 19 Weeks | - | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | -40°C~105°C | Bulk | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 10 (8 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 10 | - | - | Gold | - | - | 94V-0 | - | - | - | Non Specified - Dual Edge | Dual | 2; 8 | - | - | - | - | 30.0μin 0.76μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0877153908 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Phosphor Bronze | - | Tray | 87715 | - | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 230 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 230 | - | - | Gold | - | - | 94V-0 | - | - | - | PCI Express™ | Dual | 11; 104 | - | - | - | Board Guide | 15.0μin 0.38μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0877159108 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Nylon | Polyamide (PA46), Nylon 4/6, Glass Filled | Phosphor Bronze | - | Tray | 87715 | e3 | yes | Obsolete | 1 (Unlimited) | Solder, Staggered | EAR99 | CARD EDGE CONNECTOR | 64 | 85°C | -55°C | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 64 | Straight | 1.1A | Gold | - | 1mm | 94V-0 | - | 2.3mm | - | PCI Express™ | Dual | - | - | 50V | 50V | Board Guide, Locking Ramp | 15.0μin 0.38μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0457190005 Molex | 270 |
| Datasheet | 19 Weeks | - | - | Through Hole | - | POLYETHYLENE | - | Liquid Crystal Polymer (LCP) | Copper Alloy | -40°C~105°C | Bulk | Extreme Power Edge 45719 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | RECTANGULAR POWER CONNECTOR | 6 (Power) | - | - | Black | 2 | Female | - | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.508 12.90mm | 6 | - | - | Gold | - | - | 94V-0 | - | - | NO | Non Specified - Dual Edge | Dual | - | - | - | - | - | 30.0μin 0.76μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0679101002 Molex | 4419 |
| Datasheet | 16 Weeks | - | - | Surface Mount, Right Angle | - | - | - | - | Phosphor Bronze | -40°C~80°C | Tape & Reel (TR) | 67910 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 52 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 52 | - | - | Gold | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | Board Guide | Flash | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() 0762910038 Molex | 11 |
| Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy | -40°C~105°C | Tray | EdgeLine 76291 | e3 | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 38 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.029 0.75mm | 38 | - | - | Gold | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 19 | - | - | - | Board Guide | 30.0μin 0.76μm | 0.057 ~ 0.069 1.44mm ~ 1.76mm | - | ROHS3 Compliant | ||
![]() 0877159300 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Thermoplastic | Polyamide (PA46), Nylon 4/6, Glass Filled | Phosphor Bronze | - | Tray | 87715 | e3 | yes | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 164 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | - | 1.1A | Gold | 50V | - | 94V-0 | - | - | - | PCI Express™ | Dual | - | - | - | - | Board Guide, Locking Ramp | Flash | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 1720503064 Molex | 6 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Through Hole | - | - | - | Thermoplastic, Glass Filled | Copper Alloy | -40°C~105°C | Tube | EdgeLine 172050 | - | - | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 66 (64 + 2 Power) | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.029 0.75mm | - | - | - | Gold | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 4; 32 | - | - | - | Board Guide, Pick and Place | 30.0μin 0.76μm | 0.063 1.60mm | - | ROHS3 Compliant | ||
![]() 0877159305 Molex | 2377 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | -55°C~85°C | Tray | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 164 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 164 | - | - | Gold | - | - | 94V-0 | - | - | - | PCI Express™ | Dual | - | - | - | - | Board Guide, Locking Ramp | 15.0μin 0.38μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0877159306 Molex | 33 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | -55°C~85°C | Tray | 87715 | - | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 164 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | Gold | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | Board Guide, Locking Ramp | 30.0μin 0.76μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0459120029 Molex | 31 |
| Datasheet | 11 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Thermoplastic | Liquid Crystal Polymer (LCP) | Copper Alloy | -40°C~105°C | Bulk | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 20 (16 + 4 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 20 | Straight | - | Gold | - | - | 94V-0 | - | - | - | Non Specified - Dual Edge | Dual | 2; 8; 8; 2 | 20 | - | - | - | 30.0μin 0.76μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0483380056 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic | Copper Alloy | - | Tape & Reel (TR) | 48338 | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 52 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 52 | - | - | Gold | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | Board Guide | Flash | 0.039 1.00mm | - | ROHS3 Compliant | ||
![]() 0877159006 Molex | 136 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | -55°C~85°C | Tray | 87715 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 36 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | Gold | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | Board Guide, Locking Ramp | 30.0μin 0.76μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0877159105 Molex | 40 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | -55°C~85°C | Tray | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 64 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 64 | - | - | Gold | - | - | 94V-0 | - | - | - | PCI Express™ | Dual | - | - | - | - | Board Guide, Locking Ramp | 15.0μin 0.38μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0459120031 Molex | 43 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | -40°C~105°C | Bulk | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 26 (24 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 26 | - | - | Gold | - | - | 94V-0 | - | - | - | Non Specified - Dual Edge | Dual | 2; 8; 8; 8 | - | - | - | - | 30.0μin 0.76μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0482009232 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | - | - | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | - | Board Lock, Standoffs | 15.0μin 0.38μm | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0459120036 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 26 | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | -40°C~105°C | Bulk | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 26 (24 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 26 | - | - | Gold | - | - | 94V-0 | - | - | - | Non Specified - Dual Edge | Dual | 8; 8; 8; 2 | - | - | - | - | 30.0μin 0.76μm | 0.062 1.57mm | No | ROHS3 Compliant | ||
![]() 0482006030 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Polyphenylene | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | - | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | - | 120 | 85°C | -10°C | White | 2 | Female | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | Straight | 1A | Gold | - | 1.27mm | - | White | 3mm | - | - | Dual | - | 120 | - | - | Board Lock, Standoffs | Flash | 0.062 1.57mm | - | ROHS3 Compliant |