- Pitch
- Number of Positions
- Series
- Gender
- Contact Materials
- Packaging
- Color
- Connector Type
- Termination
- Contact Plating
- Housing Material
- Number of Rows
Attribute column
Manufacturer
Molex Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Card Type | Read Out | Insulation Resistance | Number of Positions/Bay/Row | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Contact Pattern | Halogen Free | Features | Contact Finish Thickness | Plating Thickness | Card Thickness | Length - Termination | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0458440001 Molex | 33 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45844 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 16 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 16 | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0877159000 Molex | 20 | - | Datasheet | - | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Phosphor Bronze | - | - | Tray | - | 87715 | e3 | yes | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 36 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 36 | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | Board Guide, Locking Ramp | Flash | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0766931200 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | Copper Alloy | - | -40°C~85°C | Tray | - | EdgeLine 76693 | - | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | CARD EDGE CONNECTOR | 200 | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.031 0.80mm | - | Straight | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 100 | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.093 2.36mm | - | - | ROHS3 Compliant | ||
![]() 0483380057 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | Thermoplastic | - | Copper Alloy | - | - | Tape & Reel (TR) | - | 48338 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 52 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 52 | - | unknown | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | Board Guide | Flash | - | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() 0483380040 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | Thermoplastic | - | Copper Alloy | - | - | Tape & Reel (TR) | - | 48338 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 52 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.031 0.80mm | 52 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express Mini Card | Dual | - | - | - | - | - | - | - | Board Guide | Flash | - | 0.039 1.00mm | - | - | ROHS3 Compliant | ||
![]() 0459110045 Molex | 17 |
| Datasheet | - | Gold, Tin | Through Hole | Through Hole | - | Thermoplastic | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45911 | - | yes | Active | 1 (Unlimited) | Solder | - | CARD EDGE CONNECTOR | 26 (24 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 26 | Straight | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 2; 8; 8; 8 | - | 14 | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0459120009 Molex | 6 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | -40°C~105°C | Bulk | - | Extreme Power Edge 45912 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 18 (16 + 2 Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | YES | GENERAL PURPOSE | 0.508 12.90mm | 18 | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 2; 8; 8 | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0457190008 Molex | 41 |
| Datasheet | 20 Weeks | - | - | Through Hole | POLYETHYLENE | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | -40°C~105°C | Tray | - | Extreme Power Edge | - | yes | Active | 1 (Unlimited) | Solder | - | RECTANGULAR POWER CONNECTOR | 6 (Power) | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.508 12.90mm | 6 | - | - | - | - | Gold | - | - | - | - | 94V-0 | NO | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0877153909 Molex | 152 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Phosphor Bronze | - | - | Tray | - | 87715 | - | yes | Active | 1 (Unlimited) | Solder, Staggered | EAR99 | CARD EDGE CONNECTOR | 230 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | Cantilever | NO | GENERAL PURPOSE | 0.039 1.00mm | 230 | - | - | - | - | Gold | - | - | - | - | 94V-0 | - | - | - | - | - | PCI Express™ | Dual | - | 11; 104 | - | - | - | - | - | Board Guide | 15.0μin 0.38μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0762910068 Molex | 50 |
| Datasheet | 5 Weeks | - | - | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | -40°C~105°C | Tray | - | EdgeLine 76291 | e3 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | CARD EDGE CONNECTOR | 68 | - | - | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.030 0.76mm | 68 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 34 | - | - | - | - | - | Board Guide | 29.5μin 0.75μm | - | 0.057 ~ 0.069 1.44mm ~ 1.76mm | - | - | ROHS3 Compliant | ||
![]() 1512142174 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | - | -40°C~105°C | Bulk | 2016 | EdgeLine 151214 | - | - | Active | 1 (Unlimited) | Solder | - | - | 174 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.062 1.57mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0877159205 Molex | 4795 |
| Datasheet | 11 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | 87715 | - | - | Active | 1 (Unlimited) | Solder | - | - | 98 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | Board Guide, Locking Ramp | 15.0μin 0.38μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0762910226 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | -40°C~105°C | Tray | - | EdgeLine 76291 | e3 | yes | Active | 1 (Unlimited) | Press-Fit | - | CARD EDGE CONNECTOR | 226 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.030 0.76mm | 226 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | - | - | - | - | Board Guide | 29.5μin 0.75μm | - | 0.057 ~ 0.069 1.44mm ~ 1.76mm | - | - | ROHS3 Compliant | ||
![]() 0758000001 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | POLYETHYLENE | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | - | -40°C~105°C | Tray | - | 75800 | e3 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | TELECOM AND DATACOM CONNECTOR | 170 | - | - | Black | 2 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.030 0.76mm | 170 | - | - | - | - | Gold | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | NO | - | - | - | - | Advanced Mezzanine Card B+, MicroTCA | Dual | - | 85 | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | - | 0.057 ~ 0.069 1.44mm ~ 1.76mm | - | - | ROHS3 Compliant | ||
![]() 0877159106 Molex | 1418 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | 87715 | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | - | 64 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | Board Guide, Locking Ramp | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0877159005 Molex | 6 |
| Datasheet | 20 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | 87715 | - | - | Active | 1 (Unlimited) | Solder | - | - | 36 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | Board Guide, Locking Ramp | 15.0μin 0.38μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0877159206 Molex | 82 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | 87715 | - | - | Active | 1 (Unlimited) | Solder | - | - | 98 | - | - | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | PCI Express™ | Dual | - | - | - | - | - | - | - | Board Guide, Locking Ramp | 30.0μin 0.76μm | - | 0.062 1.57mm | - | - | ROHS3 Compliant | ||
![]() 0766912080 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | - | Copper Alloy | - | -40°C~85°C | Tray | - | EdgeLine 76691 | - | - | Active | 1 (Unlimited) | Press-Fit | - | - | 80 | 85°C | -40°C | Black | 2 | Female | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | - | - | 80 | - | - | - | - | 30.0μin 0.76μm | - | 0.063 1.60mm | - | No | ROHS3 Compliant | ||
![]() 76421-1000 Molex | 3561 | - | Datasheet | - | Gold, Tin | Through Hole | - | - | Thermoplastic | - | GOLD OVER NICKEL | COPPER ALLOY | Glass | - | - | - | - | e3 | - | - | - | Press-Fit | EAR99 | CARD EDGE CONNECTOR | 108 | 85°C | -40°C | Black | 2 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 787.4μm | 108 | Straight | - | ONE | UL | - | COMMERCIAL | 5 | STAGGERED | - | 94V-0 | - | 0.485 inch | 1.5A | BELLOWED TYPE | 60mOhm | - | - | 10000000Ohm | - | RECEPTACLE | - | 250V | RECTANGULAR | Low Halogen | - | - | 30μin | 2.3622mm | 0.091 inch | - | RoHS Compliant | ||
![]() 1720503178 Molex | 110 |
| - | 16 Weeks | - | - | Surface Mount, Through Hole | - | - | Thermoplastic, Glass Filled | - | Copper Alloy | - | -40°C~105°C | Tube | - | EdgeLine 172050 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 186 (178 + 8 Power) | - | - | Black | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.029 0.75mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | - | 4; 79 | - | - | - | - | - | Board Guide, Pick and Place | 30.0μin 0.76μm | - | 0.063 1.60mm | - | - | ROHS3 Compliant |