- Pitch
- Number of Positions
- Series
- Gender
- Contact Materials
- Packaging
- Color
- Connector Type
- Termination
- Contact Plating
- Housing Material
- Number of Rows
Attribute column
Manufacturer
Molex Card Edge Connectors - Edgeboard Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Current Rating | Contact Finish | UL Flammability Code | Housing Color | Card Type | Read Out | Number of Positions/Bay/Row | Number of Circuits | Max Voltage Rating (AC) | Features | Contact Finish Thickness | Card Thickness | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0877159901 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6, Glass Filled | Phosphor Bronze | -55°C~85°C | Tray | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 26 | - | - | Black | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 26 | - | - | Gold | 94V-0 | - | PCI Express™ | Dual | 13 | - | - | Board Guide, Standoffs | 15.0μin 0.38μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0877159900 Molex | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | Nylon | Polyamide (PA66), Nylon 6/6, Glass Filled | Phosphor Bronze | -55°C~85°C | Tray | 87715 | e3 | yes | Active | 1 (Unlimited) | Solder, Staggered | EAR99 | CARD EDGE CONNECTOR | 26 | - | - | Black | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.039 1.00mm | 26 | Straight | 1.1A | Gold | 94V-0 | - | PCI Express™ | Dual | 13 | 98 | 50V | Board Guide, Standoffs | 15.0μin 0.38μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482006001 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | - | yes | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 120 | - | - | Brown | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 120 | - | - | Gold | - | - | - | Dual | - | - | - | Board Lock, Standoffs | 10.0μin 0.25μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482006000 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | - | yes | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 120 | - | - | Brown | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 120 | - | - | Gold | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Lock, Standoffs | Flash | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009243 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | Red | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | 30.0μin 0.76μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482002300 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 46 | - | - | Brown | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 46 | - | - | Gold | - | - | Non Specified - Dual Edge | Dual | 11; 12 | - | - | Board Lock, Standoffs | Flash | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009210 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 5V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | Flash | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009231 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | 10.0μin 0.25μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009260 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | Board Lock | Flash | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009213 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 5V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | 30.0μin 0.76μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009212 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 5V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | 15.0μin 0.38μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009230 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | EAR99 | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | Flash | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0877159003 Molex | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | Nylon | Polyamide (PA46), Nylon 4/6, Glass Filled | Phosphor Bronze | - | Tray | 87715 | - | - | Active | 1 (Unlimited) | Solder, Staggered | - | Cantilever | 36 | 85°C | -55°C | Black | 2 | Female | - | - | - | - | - | - | Cantilever | - | - | 0.039 1.00mm | - | Straight | - | Gold | - | Black | PCI Express™ | Dual | - | - | 50V | Board Guide, Locking Ramp | Flash | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009200 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | Brown | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 5V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | Flash | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482006033 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 120 | - | - | White | 2 | Female | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 120 | - | - | Gold | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Lock, Standoffs | 30.0μin 0.76μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482006002 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | - | yes | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 120 | - | - | Brown | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 120 | - | - | Gold | - | - | Non Specified - Dual Edge | Dual | - | - | - | Board Lock, Standoffs | 15.0μin 0.38μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482006031 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | - | yes | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 120 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 120 | - | - | Gold | - | - | - | Dual | - | - | - | Board Lock, Standoffs | 10.0μin 0.25μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009223 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | Brown | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | 30.0μin 0.76μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009263 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | White | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | Board Lock | 30.0μin 0.76μm | 0.062 1.57mm | ROHS3 Compliant | ||
![]() 0482009221 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | -10°C~85°C | Tray | 48200 | e3 | - | Obsolete | 1 (Unlimited) | Solder, Staggered | - | CARD EDGE CONNECTOR | 184 | - | - | Brown | 2 | Female | POLARIZED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.050 1.27mm | 184 | - | - | Gold | - | - | PCI 3.3V 64 Bit | Dual | - | - | - | Board Lock, Standoffs | 10.0μin 0.25μm | 0.062 1.57mm | ROHS3 Compliant |