- Series
- Card Thickness
- Color
- Packaging
- Pitch
- RoHS Status
- Card Type
- Material - Insulation
- Mounting Type
- Note
- Part Status
- Number of Positions
Attribute column
Manufacturer
Molex Card Edge Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Contact Gender | UL Flammability Code | Card Type | Note | Flange Feature | Termination Type | Features | Card Thickness | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1728790209 Molex | In Stock | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA6), Nylon 6 | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2016 | - | yes | Active | - | - | RECTANGULAR POWER CONNECTOR | 9 | Black | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | 0.062 1.57mm | - | ROHS3 Compliant | ||
![]() 0009016038 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | 0°C~75°C | Bulk | - | KK 2574 | - | Obsolete | 1 (Unlimited) | - | - | 3 | Natural | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016224 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 22 | Natural | 1 | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 22 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009011128 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 12 | Natural | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016094 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | - | CARD EDGE CONNECTOR | 9 | Natural | 1 | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 9 | FEMALE | - | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016085 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 8 | Natural | 1 | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 8 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009017061 Molex | In Stock | - | Datasheet | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 6 | Natural | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 6 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | CRIMP | Flange | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009017181 Molex | In Stock | - | Datasheet | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 18 | Natural | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 18 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | CRIMP | Flange | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009017222 Molex | In Stock | - | Datasheet | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 22 | Natural | 1 | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 22 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | CRIMP | Flange | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009017191 Molex | In Stock | - | Datasheet | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 19 | Natural | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 19 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | CRIMP | Flange | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009017161 Molex | In Stock | - | Datasheet | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 16 | Natural | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 16 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | CRIMP | Flange | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009017171 Molex | In Stock | - | Datasheet | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 17 | Natural | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 17 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | CRIMP | Flange | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016064 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 6 | Natural | 1 | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 6 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016081 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 8 | Natural | 1 | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 8 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016061 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 6 | Natural | 1 | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 6 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016086 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 8 | Natural | 1 | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 8 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016041 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 4 | Natural | 1 | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 4 | FEMALE | - | Non Specified - Single Edge | Contacts Not Included | - | SURFACE MOUNT | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016171 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 17 | Natural | 1 | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 17 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009016181 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 18 | Natural | 1 | POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 18 | FEMALE | 94V-2 | Non Specified - Single Edge | Contacts Not Included | - | CRIMP | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | ||
![]() 0009011038 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 3 | Natural | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant |