- Series
- Card Thickness
- Color
- Packaging
- Pitch
- RoHS Status
- Card Type
- Material - Insulation
- Mounting Type
- Note
- Part Status
- Number of Positions
Attribute column
Manufacturer
Molex Card Edge Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Contact Gender | UL Flammability Code | Housing Color | Card Type | Note | Flange Feature | Termination Type | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Features | Card Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0009017224 Molex | In Stock | - | Datasheet | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 22 | - | - | Natural | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 22 | - | - | FEMALE | 94V-2 | - | Non Specified - Single Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | CRIMP | - | - | - | Flange | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 1728790207 Molex | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA6), Nylon 6 | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2016 | - | yes | Active | - | EAR99 | RECTANGULAR POWER CONNECTOR | 7 | - | - | Black | - | - | 8536.69.40.30 | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | - | - | - | 0.062 1.57mm | - | ROHS3 Compliant | - | ||
![]() 0009017065 Molex | In Stock | - | Datasheet | - | - | Panel Mount | - | Polyamide (PA66), Nylon 6/6 | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 2574 | yes | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 6 | - | - | Black | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 6 | - | - | FEMALE | 94V-2 | - | Non Specified - Single Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.128 (3.25mm) Dia | CRIMP | - | - | - | Flange | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 1728790210 Molex | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA6), Nylon 6 | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2016 | - | yes | Active | - | EAR99 | RECTANGULAR POWER CONNECTOR | 10 | - | - | Black | - | - | 8536.69.40.30 | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | - | - | - | 0.062 1.57mm | - | ROHS3 Compliant | - | ||
![]() 1728790212 Molex | 2325 |
| Datasheet | 8 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA6), Nylon 6 | NOT SPECIFIED | NOT SPECIFIED | - | Bulk | 2016 | - | yes | Active | - | EAR99 | RECTANGULAR POWER CONNECTOR | 12 | - | - | Black | - | - | 8536.69.40.30 | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | - | - | - | 0.062 1.57mm | - | ROHS3 Compliant | - | ||
![]() 0009506185 Molex | In Stock | - | Datasheet | - | - | Panel Mount | - | Polyester Thermoplastic, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 0°C~75°C | Bulk | - | KK 4338 | - | Obsolete | 1 (Unlimited) | EAR99 | CARD EDGE CONNECTOR | 36 | - | - | Black | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.156 3.96mm | 36 | - | - | FEMALE | 94V-0 | - | Non Specified - Dual Edge | Contacts Not Included | Top Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | SURFACE MOUNT | - | - | - | Flange | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0009011067 Molex | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | Nylon | Polyamide (PA), Nylon | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 6 | 75°C | 0°C | Natural | 1 | Female | - | - | - | - | - | - | - | 0.156 3.96mm | - | Straight | 22.35mm | - | - | Natural | Non Specified - Single Edge | Contacts Not Included | - | - | 26 AWG | 18 AWG | 26 AWG | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | UL94 V-2 | ||
![]() 0009011158 Molex | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 0°C~75°C | Bulk | - | KK 6422 | - | Obsolete | 1 (Unlimited) | - | - | 15 | - | - | Natural | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-2 | ROHS3 Compliant | - | ||
![]() 0009016229 Molex | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | 0°C~75°C | Bulk | - | KK 2574 | - | Obsolete | 1 (Unlimited) | - | - | 22 | - | - | Black | - | - | - | - | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | - | - | Non Specified - Single Edge | Contacts Not Included | - | - | - | - | - | - | 0.062 1.57mm | UL94 V-0 | ROHS3 Compliant | - |