- Moisture Sensitivity Level (MSL)
- Part Status
- Cable Exit
- Ingress Protection
- Material
- Series
- Type
- Color
- Factory Lead Time
- Includes
- Material Flammability Rating
- RoHS Status
Attribute column
Manufacturer
Molex Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Housing Material | Body Material | Contact Materials | Housing Gender | Mounting Styles | Voltage, Rating | Wire Gauge Range | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Number of Rows | Pitch | Shielding | Ingress Protection | Current Rating | Shell Size - Insert | Termination Style | Contact Gender | Housing Color | Connector Support Type | Accessory Type | Cable Opening | Thread Size | Mating Post Length | Product Type | Includes | Cable Exit | Product | Features | Material Flammability Rating | Radiation Hardening | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-65-101 Molex | In Stock | - | - | - | Gold | - | - | - | - | Brass | - | - | - | 24 AWG to 18 AWG | 1561 | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | Socket (Female) | - | - | - | - | - | - | Pin & Socket Connectors | - | - | Contacts | - | - | - | - | - | ||
![]() 1122196001 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | Woodhead ArcArrest 112219 | Active | Not Applicable | Backshell | - | Gray | - | - | Unshielded | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 10 pcs - 1 Backshell, 1 Compression Nut, 1 Friction Ring, 3 Grommets, 4 Screws | 180° | - | Grommet | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 0845370003 Molex | In Stock | - | Datasheet | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Extra Rugged Circular (XRC) | Obsolete | 1 (Unlimited) | Backshell | - | Black | - | - | - | IP67 - Dust Tight, Waterproof | - | 24 | - | - | - | - | - | - | - | - | - | 1 pc - 1 Backshell | 180° | - | - | UL94 V-2 | - | ROHS3 Compliant | - | ||
![]() 1122196000 Molex | 1 | - | Datasheet | 9 Weeks | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | Woodhead ArcArrest 112219 | Active | Not Applicable | Backshell | - | Gray | - | - | Unshielded | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 10 pcs - 1 Backshell, 1 Compression Nut, 1 Friction Ring, 3 Grommets, 4 Screws | 180° | - | Grommet | UL94 V-0 | - | - | - | ||
![]() 0849700010 Molex | In Stock | - | Datasheet | - | - | Cable | Polyamide (PA), Nylon, Glass Filled | - | Nylon | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Backshell | - | - | - | - | - | Water Resistant | - | - | - | - | - | - | - | 0.542 (13.77mm) | 15/16-20 UNEF | - | - | - | 180° | - | - | - | No | ROHS3 Compliant | Water Resistant | ||
![]() 1122196003 Molex | 38 | - | - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - |