- Contact Materials
- Connector Type
- Additional Feature
- Contact Finish Mating
- DIN Conformance
- Empty Shell
- Fastening Type
- Filter Feature
- IEC Conformance
- MIL Conformance
- Mating Information
- Option
Attribute column
Manufacturer
Molex Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Number of Terminals | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | Current - Continuous Drain (Id) @ 25℃ | Degree of protection (IP) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temp Range | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Rated control supply voltage at DC | Risk Rank | Shell Sizes | Termination Method | Type of electric connection | Voltage type for actuating | Voltage, Rating | With detachable clamps | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Base Part Number | Shell Size - Insert | Number of Contacts | Mating Information | Contact Gender | Housing Color | Empty Shell | Backshell Type | Contact Resistance | Insulation Resistance | Note | Coupling Type | Number of Ports | Power - Max | Family | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Product Type | Current Rating (Max) | Shell Plating | FET Feature | Glow Wire Compliant | Features | Strain Relief | Product Length (mm) | Height | Width | Product Height (mm) | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 84507-0012 Molex | In Stock | - | Datasheet | - | Nickel | Cable, Panel | - | - | - | Hybrid | - | PET | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | yes | - | - | Crimp | EAR99 | Crimp, Plug | - | 14 | 125°C | -55°C | Black | Male | XRC | 8536.69.40.20 | Bayonet | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 14 | Straight | - | - | - | - | 13A | - | - | - | 84502 | Female | - | NO | SOLID | 30mOhm | 1GOhm | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 84508-0001 Molex | In Stock | - | Datasheet | 15 Weeks | Nickel | Cable, Panel | - | - | - | Hybrid | - | PET | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | 2008 | - | yes | Active | - | Crimp | - | Crimp, Receptacle | - | 14 | 125°C | 55°C | Black | Receptacle | POLARIZED, XRC | - | Bayonet | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 14 | Straight | - | - | - | - | 13A | - | - | - | MULTIPLE MATING PARTS AVAILABLE | Female | - | NO | SOLID | 30mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 84501-0001 Molex | In Stock | - | Datasheet | 14 Weeks | Nickel | Cable, Panel | - | - | - | Hybrid | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | 2009 | - | yes | Active | - | Crimp | EAR99 | Crimp, Plug | - | 14 | 125°C | 55°C | Black | - | XRC | 8536.69.40.20 | Bayonet | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 14 | Right Angle | - | - | - | - | 13A | - | - | - | 84508 | Male | - | NO | SOLID | 30mOhm | 1GOhm | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 7704.3496.0 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 4 | Straight | - | - | - | - | - | - | MOLEX LLC | Molex | 7704.3496.0 | Cable | - | - | - | - | -40C to 125C | Active | - | - | No | - | 5.64 | - | Crimp | - | - | - | - | - | Bag | - | - | - | - | - | - | - | CIRCULAR CONNECTOR | Circular | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 4(POS) | - | M | - | - | - | - | - | - | - | 1(Port) | - | 93601 | - | - | - | - | - | - | - | 10(A) | Nickel | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() 1A3006-34PWR Molex | In Stock | - | Datasheet | - | Gold | - | - | - | - | - | - | - | 3 | Straight | 3Signal | - | Brass | - | - | - | - | - | - | Cable | - | - | - | - | -20C to 80C | - | - | 25.4(mm) | No | - | - | - | - | - | - | 600VDC/600VAC | - | - | - | - | - | - | - | - | - | - | - | MINI CHANGE | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | - | M | - | - | - | - | - | - | - | 1(Port) | - | 130017 | - | - | - | - | - | - | - | 15/Contact(A) | - | - | - | - | - | 94(mm) | - | - | - | - | - | - | - | - | ||
![]() 2066135 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 205838-1 Molex | In Stock | - | - | - | - | - | Surface Mount | 6-PowerPair™ | - | - | 6-PowerPair™ | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | - | TrenchFET® | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIZ702 | - | - | - | - | - | - | - | - | - | - | - | - | 27W, 30W | - | 2 N-Channel (Half Bridge) | 12 mOhm @ 13.8A, 10V | 2.5V @ 250µA | 790pF @ 15V | 21nC @ 10V | 30V | - | - | - | Logic Level Gate | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1620210 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | 5 | 2 | 0 | 0 | - | - | - | - | - | 43.2 - 52.8 | - | - | - | Plug-in connection | DC | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | 13 | - | - | - | - | - | - | ||
![]() 1617532 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KAS6S00-555 Molex | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | - | - | - | - | 6 | Straight | 6Signal | - | Brass | - | - | - | - | - | - | Cable | - | - | - | - | -40C to 125C | - | - | 29.5(mm) | No | - | - | - | Solder | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | M23 Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6(POS) | - | F | - | - | - | - | - | - | - | 1(Port) | - | 120230 | - | - | - | - | - | - | - | 20/Contact(A) | - | - | - | - | No | 62(mm) | - | - | - | - | - | - | - | - | ||
![]() 8R5L510005 Molex | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | - | - | - | - | 5 | Right Angle | 5Signal | - | Copper Alloy | - | - | - | - | - | - | Through Hole | - | - | - | - | -20C to 80C | - | 35.1(mm) | Not Required(mm) | No | - | - | - | Solder | - | - | 250VDC/250VAC | - | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5(POS) | - | F | - | - | - | - | - | - | - | 1(Port) | - | 120070 | - | - | - | - | - | - | Circular Metric Connectors | 4/Contact(A) | - | - | - | - | - | 20.8(mm) | - | - | 17.8(mm) | - | - | - | - | - | ||
![]() 2066122 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84502-0008 Molex | In Stock | - | - | - | Nickel | Cable, Panel | - | - | - | Hybrid | - | PET | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | yes | - | - | Crimp | EAR99 | Crimp, Receptacle | - | - | 125°C | 55°C | Black | Receptacle | XRC | 8536.69.40.20 | Bayonet | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | 13A | - | - | 14 | 84507 | Male | - | NO | SOLID | 30mOhm | 1GOhm | - | SNAP | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Dust Tight, IP67, Waterproof | ||
![]() 0845080001 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount | - | Circular | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | Extra Rugged Circular (XRC) | yes | Active | 1 (Unlimited) | - | - | Receptacle Housing | For Female Sockets | 14 | - | - | - | - | POLARIZED, XRC | - | Bayonet Lock | NO | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 14 | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 18-14 | - | MULTIPLE MATING PARTS AVAILABLE | - | Black, Blue | NO | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0845010001 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Free Hanging (In-Line) | - | Circular | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | Extra Rugged Circular (XRC) | yes | Active | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | 14 | - | - | - | - | POLARIZED, XRC | - | Bayonet Lock | NO | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 14 | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 18-14 | - | MULTIPLE MATING PARTS AVAILABLE | - | Black, Blue | NO | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0845070012 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Free Hanging (In-Line) | - | Circular | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | Extra Rugged Circular (XRC) | yes | Active | 1 (Unlimited) | - | - | Plug Housing | For Female Sockets | 14 | - | - | - | - | POLARIZED, XRC | - | Bayonet Lock | NO | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 14 | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 18-14 | - | MULTIPLE MATING PARTS AVAILABLE | - | Black, Blue | NO | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0845100004 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Free Hanging (In-Line) | - | Circular | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bag | - | Extra Rugged Circular (XRC) | yes | Active | 1 (Unlimited) | - | - | Plug Housing | For Female Sockets | 31 | - | - | - | - | POLARIZED, XRC | - | Bayonet Lock | NO | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 31 | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 24-31 | - | MULTIPLE MATING PARTS AVAILABLE | - | Black | NO | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0845110004 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount | - | Circular | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | Extra Rugged Circular (XRC) | yes | Obsolete | 1 (Unlimited) | - | - | Receptacle Housing | For Male Pins | 31 | - | - | - | - | POLARIZED, XRC | - | Bayonet Lock | NO | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 31 | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 24-31 | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Black | NO | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0845060001 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount | - | Circular | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | Extra Rugged Circular (XRC) | yes | Obsolete | 1 (Unlimited) | - | - | Receptacle Housing | For Female Sockets | 31 | - | - | - | - | POLARIZED, XRC | - | Bayonet Lock | NO | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 31 | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 24-31 | - | MULTIPLE MATING PARTS AVAILABLE | - | Black | NO | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0845020008 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount | - | Circular | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | Extra Rugged Circular (XRC) | yes | Active | 1 (Unlimited) | - | - | Receptacle Housing | For Male Pins | 14 | - | - | - | - | POLARIZED, XRC | - | Bayonet Lock | NO | NO | NO | NO | Crimp | - | GENERAL PURPOSE | 14 | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | 18-14 | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | Black, Blue | NO | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |