- Gender
- Impedance
- Orientation
- Series
- Frequency
- Contact Materials
- Panel Mount
- Contact Plating
- Style
- Body Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Molex Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Mounting Styles | Operating Frequency (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Reach Compliance Code | Reliability | Contact Gender | Housing Color | Contact Style | Body/Shell Style | Termination Type | Coupling Type | Impedance | Connector Style | Number of Ports | Body Plating | Mating Cycles | Contact Termination | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Characteristic Impedance | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0732760420 Molex | 24 |
| Datasheet | 8 Weeks | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Silver | Beryllium Copper | - | - | - | 11GHz | - | - | 1000V | -55°C~125°C | Bulk | 73276 | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | N Type | 1 | - | 500 | Solder Cup | - | - | - | - | Solder | - | Extended Insulation | Non-RoHS Compliant | ||
![]() 0732512207 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount, Through Hole, Right Angle | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Brass | LOCKING | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 18GHz | - | - | 500V | -65°C~165°C | - | 73251 | - | Active | - | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | 1 | - | COMMERCIAL | - | Silver | COAX | - | - | - | 50Ohm | SMA | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | - | - | - | RoHS Compliant | ||
![]() 0734152913 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc | LOCKING | Gold | Phosphor Bronze | - | NOT SPECIFIED | - | 6GHz | - | - | 335V | -40°C~105°C | Tray | 73415 | - | Obsolete | 1 (Unlimited) | - | Plug, Female Socket | - | - | Latch Lock | - | - | - | - | - | - | unknown | COMMERCIAL | - | Violet, Bordeaux | COAX | - | - | - | 50Ohm | SMB, Fakra | 1 | - | 50 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | Nickel | RG-174, 188, 316 | - | - | Code D | ROHS3 Compliant | ||
![]() 0734152912 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc | - | Gold | Phosphor Bronze | NO | NOT SPECIFIED | - | 6GHz | - | - | 335V | -40°C~105°C | Tray | 73415 | - | Obsolete | 1 (Unlimited) | - | Plug, Female Socket | - | - | Latch Lock | NO | NO | NO | NO | GENERAL PURPOSE | - | unknown | - | - | Blue | - | - | - | SNAP | 50Ohm | SMB, Fakra | 1 | - | 50 | Crimp | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | Nickel | RG-174, 188, 316 | - | - | Code C | ROHS3 Compliant | ||
![]() 0732540111 Molex | 200 | - | Datasheet | - | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Brass | - | - | - | 18GHz | - | - | 480V | -65°C~125°C | Bulk | 73254 | - | Obsolete | 1 (Unlimited) | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50Ohm | QMA | 1 | - | 100 | Solder | 4 pcs - 1 Connector, 1 End Cap, 1 Ferrule, 1 Spacer | - | Tri-Metal | RG-174, 188, 316 | Crimp | - | - | ROHS3 Compliant | ||
![]() 0731010380 Molex | In Stock | - | Datasheet | - | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Phosphor Bronze | - | - | - | 11GHz | - | - | 1000V | -55°C~125°C | Bulk | 73101 | yes | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50Ohm | N Type | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | Extended Insulation | Non-RoHS Compliant | ||
![]() 0731740260 Molex | 8 |
| Datasheet | 17 Weeks | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | - | 3GHz | - | - | 250V | -55°C~85°C | Bulk | 73174 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | 1.0/2.3 | 1 | - | 500 | Solder | - | - | - | RG-179 | Crimp | - | - | Non-RoHS Compliant | ||
![]() 0734042280 Molex | 8 |
| Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | - | 4GHz | - | - | 335V | -55°C~155°C | Bulk | 73404 | - | Active | 1 (Unlimited) | - | Receptacle, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMB | 1 | - | 500 | Solder | - | 0.2dB | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0733910042 Molex | In Stock | - | Datasheet | 14 Weeks | - | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 18GHz | - | - | 500V | - | - | 73391 | - | Active | - | - | Receptacle, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMA | 1 | - | - | Solder Cup | - | - | - | - | Solder | - | - | RoHS Compliant | ||
![]() 0734151780 Molex | 15 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | - | - | - | - | - | - | 73415 | - | Active | - | - | Jack, Male Pin | - | - | Bayonet Lock | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | Triaxial | 1 | - | - | Solder Cup | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | - | Solder | - | Three Lug | - | ||
![]() 0733000021 Molex | 311 |
| Datasheet | 15 Weeks | - | - | Board Edge, Cutout; Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | 65GHz | - | - | 217V | -65°C~165°C | - | 73300 | - | Active | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SMPM | 1 | - | 100 | Solder | - | - | - | - | - | - | Full Detent | - | ||
![]() 0731740290 Molex | 8 |
| Datasheet | 14 Weeks | - | - | Panel Mount | Bulkhead - Rear Side Nut | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | NOT SPECIFIED | - | - | - | - | 250V | -55°C~85°C | Bulk | 73174 | yes | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | 1.0/2.3 | 1 | - | 500 | Solder | - | - | - | - | - | - | Extended Insulation | ROHS3 Compliant | ||
![]() 0734151634 Molex | 15 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Silver | Beryllium Copper | - | - | - | 6GHz | - | - | 335V | - | - | 73415 | - | Active | - | - | Receptacle, Female Socket | - | - | Snap-On | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 75Ohm | MCX | 1 | - | - | Solder | - | - | Tri-Alloy | - | - | - | - | - | ||
![]() 0731710780 Molex | 61 |
| Datasheet | 16 Weeks | - | - | Board Edge, End Launch | - | Polytetrafluoroethylene (PTFE) | Zinc Alloy | LOCKING | Gold | Beryllium Copper | - | NOT SPECIFIED | - | 3GHz | - | 3GHz | 500V | - | - | 73171 | - | Active | - | - | Jack, Female Socket | - | - | Bayonet Lock | - | - | - | - | - | 1 | compliant | COMMERCIAL | - | Silver | COAX | - | SURFACE MOUNT | - | 75Ohm | BNC | 1 | - | - | Solder | - | - | Nickel | - | - | - | - | RoHS Compliant | ||
![]() 0734151635 Molex | 27 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | 6GHz | - | - | 335V | - | - | 73415 | - | Active | - | - | Receptacle, Female Socket | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | MCX | 1 | - | - | Solder | - | - | - | - | - | - | - | - | ||
![]() 0732511351 Molex | 2438 |
| - | 12 Weeks | - | - | BOARD | - | - | - | - | - | - | NO | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | - | - | - | Active | - | - | RF SMA CONNECTOR | - | - | - | NO | NO | NO | NO | GENERAL PURPOSE | - | compliant | - | FEMALE | - | - | JACK | SURFACE MOUNT | THREADED | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | RoHS Compliant | ||
![]() 0731000232 Molex | 15 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Phosphor Bronze | NO | NOT SPECIFIED | - | 11GHz | - | - | 500V | -65°C~165°C | Bulk | 73100 | - | Active | Not Applicable | - | Jack, Female Socket | - | - | Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | Silver | - | RECEPTACLE | - | - | 50Ohm | TNC | 1 | - | 500 | Solder | - | - | Nickel | - | - | - | - | - | ||
![]() 0734150953 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | - | 6GHz | - | - | 170V | - | - | 73415 | - | Active | - | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | MMCX | 1 | - | - | Solder | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | - | - | RG-178, 196 | Crimp | - | - | - | ||
![]() 0733660022 Molex | 8 |
| Datasheet | 14 Weeks | - | - | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Zinc Alloy | LOCKING | Gold | Brass | - | NOT SPECIFIED | - | 6GHz | - | - | 335V | -55°C~155°C | Bulk | 73366 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | Snap-On | - | - | - | - | - | 1 | - | COMMERCIAL | - | Silver | COAX | - | - | - | 50Ohm | MCX | 1 | - | 500 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | Nickel | RG-174, 188, 316 | Crimp | - | - | Non-RoHS Compliant | ||
![]() 0732540071 Molex | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Brass | - | - | Brass | 18GHz | - | - | 480V | -65°C~125°C | Bulk | 73254 | - | Obsolete | 1 (Unlimited) | Solder | Plug, Male Pin | 125°C | -65°C | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | 50Ohm | QMA | 1 | Metal | 100 | Solder | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | Tri-Metal | LMR-240 | Crimp | - | - | ROHS3 Compliant |