- Gender
- Impedance
- Orientation
- Series
- Frequency
- Contact Materials
- Panel Mount
- Contact Plating
- Style
- Body Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Molex Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Contact Finish Mating | Contact Materials | Frequency(Max) | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Fastening Type | Housing Color | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Includes | Body Finish | Cable Group | Shield Termination | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0732980060 Molex | In Stock | - | Datasheet | - | Panel Mount | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | NOT SPECIFIED | NOT SPECIFIED | 22GHz | 335V | - | - | 73298 | - | Active | - | - | Plug, Male Pin | Snap-On | Silver | 50Ohm | BMA | 1 | - | Solder | - | Nickel | - | - | - | RoHS Compliant | ||
![]() 0732980020 Molex | In Stock | - | Datasheet | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NOT SPECIFIED | - | 22GHz | 335V | - | - | 73298 | - | Active | - | - | Jack, Female Socket | Snap-On | - | 50Ohm | BMA | 1 | - | Solder | - | - | RG-55 | - | - | RoHS Compliant | ||
![]() 0732980051 Molex | In Stock | - | Datasheet | - | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | 22GHz | 335V | - | - | 73298 | - | Active | - | - | Plug, Male Pin | Snap-On | - | 50Ohm | BMA | 1 | - | Solder | - | - | - | - | - | - | ||
![]() 0732980223 Molex | In Stock | - | Datasheet | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Steel | - | - | 22GHz | 335V | - | - | 73298 | - | Active | - | - | Jack, Female Socket | Snap-On | - | 50Ohm | BMA | 1 | - | Solder | - | - | RG-405 (.085 Semi Rigid) | - | - | - | ||
![]() 0731711250 Molex | In Stock | - | Datasheet | - | Through Hole | - | Polytetrafluoroethylene (PTFE) | Brass | Gold | Phosphor Bronze | - | - | - | - | - | Bulk | 73171 | yes | Active | 1 (Unlimited) | EAR99 | Jack, Female Socket | Bayonet Lock | Silver | 75Ohm | BNC | 1 | 500 | Solder | - | Nickel | - | - | - | Non-RoHS Compliant | ||
![]() 0732980220 Molex | 19 |
| Datasheet | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Steel | NOT SPECIFIED | - | 22GHz | 335V | - | - | 73298 | - | Active | - | - | Jack, Female Socket | Snap-On | - | 50Ohm | BMA | 1 | - | Solder | - | - | RG-405 (.085 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 0732980090 Molex | 19 |
| Datasheet | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NOT SPECIFIED | - | 22GHz | 335V | - | - | 73298 | - | Active | - | - | Jack, Female Socket | Snap-On | - | 50Ohm | BMA | 1 | - | Solder | - | - | - | - | Extended Insulation | RoHS Compliant | ||
![]() 0732980221 Molex | In Stock | - | Datasheet | - | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Steel | - | - | 22GHz | 335V | - | - | 73298 | - | Active | - | - | Jack, Female Socket | Snap-On | - | 50Ohm | BMA | 1 | - | Solder | - | - | RG-405 (.085 Semi Rigid) | - | - | - | ||
![]() 0732980070 Molex | 19 |
| Datasheet | - | Panel Mount | Bulkhead - Front Side Nut | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Beryllium Copper | NOT SPECIFIED | - | 22GHz | 335V | - | - | 73298 | - | Active | - | - | Plug, Male Pin | Snap-On | - | 50Ohm | BMA | 1 | - | Crimp | - | - | RG-405 (.085 Semi Rigid) | - | - | RoHS Compliant | ||
![]() 0731714660 Molex | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0731340030 Molex | 177 |
| - | 11 Weeks | Panel Mount | Flange | Polytetrafluoroethylene (PTFE) | Brass | - | Phosphor Bronze | - | - | 3GHz | 2700V | - | - | 73134 | - | Active | 1 (Unlimited) | - | Jack, Female Socket | Threaded | Silver | 50Ohm | 7/16 DIN | 1 | - | Solder | - | White Bronze | RG-141 | - | - | ROHS3 Compliant | ||
![]() 0734035355 Molex | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | RF SMB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0734035252 Molex | 45 |
| - | 15 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Zinc Alloy | Gold | - | - | - | 6GHz | 335V | -40°C~105°C | Tray | 73403 | - | Active | 1 (Unlimited) | - | Jack, Male Pin | Locking Ramp | Blue | 50Ohm | SMB, Fakra | 1 | 50 | Solder | - | Tin | - | - | Code C | ROHS3 Compliant | ||
![]() 0734035253 Molex | 8 |
| - | 15 Weeks | Through Hole, Right Angle | - | Polytetrafluoroethylene (PTFE) | Zinc Alloy | Gold | - | - | - | 6GHz | 335V | -40°C~105°C | Tray | 73403 | - | Active | 1 (Unlimited) | - | Jack, Male Pin | Locking Ramp | Violet, Bordeaux | 50Ohm | SMB, Fakra | 1 | 50 | Solder | - | Tin | - | - | Code D | ROHS3 Compliant | ||
![]() 0734066360 Molex | 8 |
| - | 15 Weeks | Through Hole | - | Polytetrafluoroethylene (PTFE) | Beryllium Copper | Gold | Beryllium Copper | NOT SPECIFIED | - | 40GHz | 335V | -65°C~165°C | Bulk | 73406 | - | Active | Not Applicable | - | Jack, Female Socket | Snap-On | - | 50Ohm | SMP | 1 | - | Solder | - | - | - | - | - | RoHS Compliant | ||
![]() 0734136080 Molex | 24 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0732510112 Molex | In Stock | - | - | 15 Weeks | Free Hanging (In-Line) | - | Polytetrafluoroethylene (PTFE) | Stainless Steel | Gold | Brass | - | - | - | - | - | - | 73251 | - | Active | - | - | Plug, Male Pin | Threaded | - | - | SMA | 1 | - | Solder | 4 pcs - 1 Connector, 1 Contact, 1 Ferrule, 1 Heat Shrink | - | RG-55, 142, 223, 400 | Crimp | - | - | ||
![]() 0731719050 Molex | 8 |
| - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 73171 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0732512670 Molex | 45 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 73251 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0731713920 Molex | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |