- Gender
- Impedance
- Orientation
- Series
- Frequency
- Contact Materials
- Panel Mount
- Contact Plating
- Style
- Body Material
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Molex Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Dielectric Material | Body Material | Mounting Option 1 | Center Contact Plating | Center Contact Material | Contact Finish Mating | Contact Materials | Frequency(Max) | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Total Number of Contacts | Orientation | Frequency | Reliability | Housing Color | Contact Style | Body/Shell Style | Impedance | Connector Style | Number of Ports | Mating Cycles | Contact Termination | Halogen Free | Includes | Plating - Body | Body Finish | Cable Group | Shield Termination | Features | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 733280031 Molex | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | Bulk | 73328 | - | Active | - | - | Jack, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | SSMB | 1 | - | Solder | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0734036920 Molex | 60 |
| - | - | - | - | Free Hanging (In-Line) | Polypropylene (PP) | Brass | - | Gold | Phosphor Bronze | NOT SPECIFIED | - | 6GHz | 335V | -40°C~105°C | Bulk | 73403 | - | Active | 1 (Unlimited) | - | Plug, Female Socket | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | Black | - | - | 50Ohm | SMB, Fakra | 1 | 50 | Crimp | - | - | - | Nickel | RG-174, 316 | - | Code A | - | RoHS Compliant | - | ||
![]() 0734152914 Molex | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Zinc | LOCKING | Gold | Phosphor Bronze | - | - | 6GHz | 335V | -40°C~105°C | Tray | 73415 | - | Obsolete | Vendor Undefined | - | Plug, Female Socket | - | - | - | Latch Lock | - | - | - | - | - | 1 | - | - | COMMERCIAL | Green | COAX | - | 50Ohm | SMB, Fakra | 1 | 50 | Crimp | - | 3 pcs - 1 Connector, 1 Contact, 1 Ferrule | - | Nickel | RG-174, 188, 316 | - | Code E | - | RoHS Compliant | - | ||
![]() 0734120112 Molex | In Stock | - | - | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Phosphor Bronze | - | Gold | Brass | - | - | 6GHz | 60V | -40°C~90°C | Bulk | 73412 | - | Obsolete | Vendor Undefined | - | Receptacle, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | Silver | - | - | 50Ohm | U.FL (UMCC) | 1 | 30 | Solder | - | - | - | Nickel | - | - | - | - | - | - | ||
![]() 0734036924 Molex | 24 |
| - | - | - | - | Free Hanging (In-Line) | Polypropylene (PP) | Brass | - | Gold | Phosphor Bronze | - | - | 6GHz | 335V | -40°C~105°C | Bulk | 73403 | - | Active | 1 (Unlimited) | - | Plug, Female Socket | - | - | - | Latch Lock | - | - | - | - | - | - | - | - | - | Green | - | - | 50Ohm | SMB, Fakra | 1 | 50 | Crimp | - | - | - | Nickel | RG-174, 316 | - | Code E | - | RoHS Compliant | - | ||
![]() 0733660013 Molex | In Stock | - | - | - | - | - | Free Hanging (In-Line), Right Angle | Polytetrafluoroethylene (PTFE) | Zinc Alloy | - | Gold | Brass | - | - | 6GHz | 335V | -55°C~155°C | Bulk | 73366 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | MCX | 1 | 500 | Solder | - | 3 pcs - 1 Connector, 1 End Cap, 1 Ferrule | - | - | RG-174, 188, 316 | Crimp | - | - | Non-RoHS Compliant | - | ||
![]() 0734120014 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0732520110 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0733300280 Molex | In Stock | - | - | - | - | - | Through Hole | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | - | - | - | 2GHz | 500V | -40°C~85°C | Bulk | 73330 | - | Active | 1 (Unlimited) | - | Plug, Male Pin | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | Silver | - | - | - | F Type | 1 | 500 | Solder | - | - | - | Tin | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0734155261 Molex | 8 |
| - | - | - | - | Through Hole, Right Angle | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | - | - | 6GHz | 170V | -55°C~165°C | Bulk | 73415 | - | Active | 1 (Unlimited) | - | Jack, Female Socket | - | - | - | Snap-On | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | MMCX | 1 | 500 | Solder | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0734136481 Molex | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0625002352 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0625002312 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0625002311 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 73100-0153 Molex | 3395 |
| Datasheet | - | Gold | Through Hole | - | PTFE | Brass | - | - | - | NOT SPECIFIED | Bronze | 10GHz | 1kV | - | Bulk | - | yes | - | - | Solder | BNC, Coaxial, PCB, Socket | 95°C | -65°C | Female | Bayonet | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight, Right Angle | 4GHz | - | Silver | - | RECEPTACLE | 50Ohm | - | - | - | - | Low Halogen | - | Nickel | - | - | - | - | Unknown | RoHS Compliant | Lead Free |