- Packaging
- Contact Materials
- Series
- Part Status
- RoHS Status
- Type
- Moisture Sensitivity Level (MSL)
- Wire Gauge
- Contact Finish
- Contact Termination
- Pin or Socket
- Contact Finish Thickness
Attribute column
Manufacturer
Molex Contacts - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Materials | Mounting Styles | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Contact Finish | Contact Gender | Contact Style | Wire Gauge | Contact Termination | Pin or Socket | Assembly Item Name | Wire Size (Min) | Terminal Gender | Wire Size (Max) | Cable Entry-Max | Cable Entry-Min | Used With | Contact Finish Thickness | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0002091117 Molex | 82596 |
| Datasheet | 7 Weeks | Brass | - | Tape & Reel (TR) | 1381 | yes | Active | 1 (Unlimited) | EAR99 | Power | - | 8536.90.40.00 | NO | NO | NO | Tin | FEMALE | COMPRESSION | 18-22 AWG | Crimp | Socket | CONTACT | 18 AWG | - | - | 0.12 inch | 0.06 inch | 1619 PLUG OR RECEPTACLE HOUSING | 20.0μin 0.51μm | ROHS3 Compliant | ||
![]() 0002091119 Molex | 159057 |
| Datasheet | 12 Weeks | Brass | STRAIGHT | Bulk | 1381 | yes | Active | 1 (Unlimited) | EAR99 | Power | - | 8536.90.40.00 | NO | NO | NO | Tin | FEMALE | RND PIN-SKT | 18-22 AWG | Crimp | Socket | CONTACT | - | - | 18 AWG | 0.12 inch | - | 1619, 1545, 1396, 1490, 2629, 1261 AND 1292 | 20.0μin 0.51μm | ROHS3 Compliant | ||
![]() 0002092116 Molex | 72647 |
| Datasheet | 6 Weeks | Brass | STRAIGHT | Tape & Reel (TR) | 1380 | yes | Active | 1 (Unlimited) | EAR99 | Power | - | 8536.90.40.00 | NO | NO | NO | Tin | MALE | - | 18-22 AWG | Crimp | Pin | CONTACT | - | - | 18 AWG | 0.12 inch | 0.06 inch | 1619 Plug or Receptacle Housing | 20.0μin 0.51μm | ROHS3 Compliant | ||
![]() 0845250017 Molex | In Stock | - | Datasheet | - | Copper Alloy | STRAIGHT | Tape & Reel (TR) | ML-XT, XRC | - | Obsolete | 1 (Unlimited) | - | Power, Stamped | XRC | - | NO | NO | NO | Tin | FEMALE | - | 14-18 AWG | Compression and Crimp | Socket | CONTACT | - | - | 14 AWG | 0.15 inch | 0.09 inch | - | 100.0μin 2.54μm | ROHS3 Compliant | ||
![]() 0002092101 Molex | 562823 |
| Datasheet | 14 Weeks | Brass | - | Tape & Reel (TR) | 1190 | yes | Active | 1 (Unlimited) | EAR99 | Power | - | 8536.90.40.00 | NO | NO | NO | Tin | MALE | COMPRESSION | 14-20 AWG | Crimp | Pin | CONTACT | 14 AWG | - | - | 0.16 inch | 0.065 inch | 1619,1545, 1396, 1490 PLUG OR RECEPTACLE HOUSING | 20.0μin 0.51μm | ROHS3 Compliant | ||
![]() 0845240012 Molex | In Stock | - | Datasheet | - | Copper Alloy | STRAIGHT | Tape & Reel (TR) | ML-XT, XRC | - | Obsolete | 1 (Unlimited) | - | Power, Stamped | XRC | - | NO | NO | NO | Nickel | MALE | - | 14-18 AWG | Compression and Crimp | Pin | CONTACT | - | - | 14 AWG | 0.15 inch | 0.09 inch | - | 80.0μin 2.03μm | ROHS3 Compliant | ||
![]() 0845240014 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Tape & Reel (TR) | ML-XT, XRC | yes | Obsolete | 1 (Unlimited) | - | Power, Stamped | - | - | - | - | - | Gold | - | - | 16-18 AWG | Compression and Crimp | Pin | - | - | - | - | - | - | - | 30.0μin 0.76μm | ROHS3 Compliant | ||
![]() 0936400024 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Bulk | ML-XT, XRC 93640 | - | Obsolete | 1 (Unlimited) | - | Machined | - | - | - | - | - | Gold | - | - | 14 AWG | Crimp | Pin | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0936410014 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Bulk | ML-XT, XRC 93641 | - | Obsolete | Not Applicable | - | Machined | - | - | - | - | - | Gold | - | - | 16-20 AWG | Crimp | Socket | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0936400014 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Bulk | ML-XT, XRC 93640 | - | Obsolete | 1 (Unlimited) | - | Machined | - | - | - | - | - | Gold | - | - | 16-20 AWG | Crimp | Pin | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0936410022 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Bulk | ML-XT, XRC 93641 | - | Obsolete | Not Applicable | - | Machined | - | - | - | - | - | Nickel | - | - | 14 AWG | Crimp | Socket | - | - | - | - | - | - | - | - | - | ||
![]() 0936410024 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Bulk | ML-XT, XRC 93641 | - | Obsolete | Not Applicable | - | Machined | - | - | - | - | - | Gold | - | - | 14 AWG | Crimp | Socket | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0845240016 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Tape & Reel (TR) | ML-XT, XRC | yes | Obsolete | 1 (Unlimited) | - | Power, Stamped | - | - | - | - | - | Gold | - | - | 14-18 AWG | Compression and Crimp | Pin | - | - | - | - | - | - | - | 30.0μin 0.76μm | ROHS3 Compliant | ||
![]() 0845250032 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Tape & Reel (TR) | ML-XT, XRC | yes | Obsolete | 1 (Unlimited) | - | Power, Stamped | - | - | - | - | - | Gold | - | - | 16-18 AWG | Compression and Crimp | Socket | - | - | - | - | - | - | - | 30.0μin 0.76μm | ROHS3 Compliant | ||
![]() 0845250046 Molex | In Stock | - | Datasheet | 14 Weeks | Copper Alloy | - | Tape & Reel (TR) | ML-XT, XRC | - | Active | 1 (Unlimited) | - | Power, Stamped | - | - | - | - | - | Gold | - | - | 14-18 AWG | Compression and Crimp | Socket | - | - | - | - | - | - | - | 30.0μin 0.76μm | ROHS3 Compliant | ||
![]() 0002092118 Molex | 152914 |
| Datasheet | 14 Weeks | Brass | - | Bulk | 1380 | yes | Active | 1 (Unlimited) | EAR99 | Power | - | 8536.90.40.00 | - | - | - | Tin | - | - | 18-22 AWG | Crimp | Pin | - | - | MALE | - | - | - | - | 20.0μin 0.51μm | ROHS3 Compliant | ||
![]() 0002092103 Molex | 11336 |
| Datasheet | 14 Weeks | Brass | - | Bulk | 1190 | yes | Active | 1 (Unlimited) | EAR99 | Power | - | 8536.90.40.00 | NO | NO | NO | Tin | MALE | COMPRESSION | 14-20 AWG | Crimp | Pin | CONTACT | 14 AWG | - | - | 0.16 inch | 0.065 inch | 1619 PLUG OR RECEPTACLE HOUSING | 20.0μin 0.51μm | ROHS3 Compliant | ||
![]() 0002095143 Molex | 8653 |
| Datasheet | 7 Weeks | Brass | - | Tape & Reel (TR) | 1381 | yes | Active | 1 (Unlimited) | EAR99 | Power | - | 8536.90.40.00 | NO | NO | NO | Gold | FEMALE | COMPRESSION | 18-22 AWG | Crimp | Socket | CONTACT | 18 AWG | - | - | 0.12 inch | 0.06 inch | - | 15.0μin 0.38μm | ROHS3 Compliant | ||
![]() 0936400022 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Bulk | ML-XT, XRC 93640 | - | Obsolete | 1 (Unlimited) | - | Machined | - | - | - | - | - | Nickel | - | - | 14 AWG | Crimp | Pin | - | - | - | - | - | - | - | - | - | ||
![]() 0936410012 Molex | In Stock | - | Datasheet | - | Copper Alloy | - | Bulk | ML-XT, XRC 93641 | - | Obsolete | Not Applicable | - | Machined | - | - | - | - | - | Nickel | - | - | 16-20 AWG | Crimp | Socket | - | - | - | - | - | - | - | - | - |