- Series
- Connector Type
- Part Status
- Termination
- Number of Rows
- Contact Materials
- RoHS Status
- Orientation
- Number of Positions
- Housing Material
- Pitch
- Mount
Attribute column
Manufacturer
Molex D-Shaped Connectors - Centronics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Flange Feature | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Halogen Free | Contact Design | Glow Wire Compliant | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0743370065 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | POLYETHYLENE | - | - | NOT SPECIFIED | - | - | - | - | - | Ultra+ VHDCI 74337 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 136 | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | NO | - | - | - | - | Mating Side (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0743370070 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Ultra+ VHDCI 74337 | - | - | Active | 1 (Unlimited) | - | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Cover, Shielded | - | - | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0714300016 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | POLYETHYLENE | - | - | NOT SPECIFIED | - | - | - | - | - | Ultra+ VHDCI 71430 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI+, VHDCI | 68 | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | Mating Side, Female Screwlock (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0743370060 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | POLYETHYLENE | - | - | NOT SPECIFIED | - | - | - | - | - | Ultra+ VHDCI 74337 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | - | - | - | 2 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 136 | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | NO | - | - | - | - | Housing/Shell (M2.6) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0743370063 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Thermoplastic | - | Bronze | - | - | - | - | - | Ultra+ VHDCI 74337 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | 85°C | -55°C | - | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | - | Right Angle | 24.82mm | unknown | 500mA | - | Gold | - | - | - | 800μm | 136 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | Mating Side (M2) | - | - | 30V | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | 42.7mm | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0743370040 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | POLYETHYLENE | Thermoplastic | - | Bronze | - | - | - | - | - | Ultra+ VHDCI 74337 | - | yes | Obsolete | 1 (Unlimited) | - | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | 85°C | -55°C | - | 2 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.6mm | - | Right Angle | 24.82mm | unknown | 500mA | - | Gold | - | - | - | 800μm | 136 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | - | - | - | Mating Side (M2) | - | - | 30V | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | 42.7mm | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0736313002 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | POLYETHYLENE | - | - | PHOSPHOR BRONZE | - | - | - | - | - | 73631 | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | SCSI | - | - | - | Black | 2 | Female | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | Vertical | - | - | 1A | - | Gold | - | - | - | - | 68 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | - | - | - | Latchblocks | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0716612060 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | - | - | NOT SPECIFIED | - | - | - | - | - | EBBI 71661 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 60 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | - | ||
![]() 15-92-2430 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | Thermoplastic | NOT SPECIFIED | Brass | - | 105°C | -40°C | - | 2009 | - | - | yes | - | - | - | Solder | EAR99 | Plug | - | 30 | - | - | Black | 2 | Male | EBBI, LOW PROFILE, STAGGERED CONFIGURATION | 8536.69.40.40 | 30V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 30 | Right Angle, Vertical | - | - | 1A | UL, CSA | - | COMMERCIAL | - | 4 | 1.27mm | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | 0.158 inch | 1A | BLADE PIN-SKT | 100MOhm | - | - | - | - | 700VAC V | - | - | 1.905 mm | RECTANGULAR | .8896 N | .139 N | - | - | - | - | - | 9.2mm | 30.5mm | 7mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-87-6060 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | PLASTIC | - | NOT SPECIFIED | Bronze | THERMOPLASTIC | 105°C | -55°C | 30V | - | - | - | - | - | - | - | Solder | EAR99 | Receptacle | - | 68 | - | - | - | 2 | Female | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | Right Angle | - | unknown | 1A | UL, CSA | - | COMMERCIAL | - | 4 | - | - | STAGGERED | - | 0.406 inch | - | 94V-0 | Black | NO | 0.448 inch | 1A | SQ PIN-SKT | 1000000000Ohm | - | 0.05 inch | - | - | 500VAC V | - | - | 1.905 mm | RECTANGULAR | 1.4734 N | - | 0.1 inch | - | - | - | Shielded | - | - | - | - | 30μin | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-92-3030 Molex | In Stock | - | Datasheet | 63 Weeks | Gold | Cable, Free Hanging | - | - | Polyester | NOT SPECIFIED | Bronze | - | 105°C | -40°C | 30V | 2004 | - | - | - | Discontinued | - | - | IDC | EAR99 | Receptacle | - | 30 | - | - | - | 2 | Female | EBBI, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | - | 1.27mm | 30 | Vertical | - | - | 1A | UL, CSA | - | COMMERCIAL | 1.195 inch | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | 1A | CENTRONIC | 1000000000Ohm | - | - | - | - | 500VAC V | - | - | - | RECTANGULAR | .8896 N | .139 N | - | - | PREASSEM CONN | Non-compliant | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15-92-1060 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | Thermoplastic | NOT SPECIFIED | Bronze | - | - | - | 30V | 2009 | - | - | yes | Active | - | - | Solder | EAR99 | Receptacle | - | 60 | 105°C | -40°C | - | 2 | Female | EBBI, LOW PROFILE, POLARIZED, STAGGERED CONFIGURATION | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 60 | Vertical | - | - | 1A | UL, CSA | - | COMMERCIAL | 1.949 inch | 4 | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.13 inch | 1A | LEAF | 1000000000Ohm | - | - | - | - | 500VAC V | - | - | 1.905 mm | RECTANGULAR | .8896 N | .139 N | - | Low Halogen | - | Non-compliant | - | - | - | - | - | 30μin | 0.134 inch | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0743370972 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Ultra+ VHDCI 74337 | - | - | Active | 1 (Unlimited) | - | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side (M2) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Lock, Cover, Shielded | - | - | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0526292651 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | 52629 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Receptacle | - | - | - | - | Black | 2 | Female | - | - | 125V | - | - | - | - | - | - | - | - | Right Angle | - | - | 500mA | - | Gold | - | - | - | 1mm | 26 | - | - | - | - | - | - | - | - | - | - | 500MOhm | Housing/Shell (M1.6) | - | - | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | - | - | Board Guide, Shielded | - | - | - | 20.0μin 0.51μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0743370071 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | Bronze | - | - | - | - | - | Ultra+ VHDCI 74337 | - | - | Obsolete | 1 (Unlimited) | 136 | Solder | - | Stacked, 2 Receptacles | SCSI+, VHDCI | 68, 68 | 85°C | -55°C | - | 2 | Female | - | - | - | - | - | - | - | - | - | 1.6mm | - | Right Angle | 24.82mm | - | 500mA | - | Gold | - | - | - | 800μm | 136 | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M2.6) | - | 136 | 30V | - | Outer Shroud Contacts | 2 | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | 42.7mm | - | Flash | - | - | Non-RoHS Compliant | - | - | ||
![]() 0716615050 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | EBBI 71661 | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | Plug | Board to Board | 50 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Center Strip Contacts | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | - | - | ||
![]() 71661-5080 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | Thermoplastic | NOT SPECIFIED | Brass | - | 105°C | -40°C | 30V | - | - | - | - | - | - | - | Solder | EAR99 | Plug | - | 80 | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 80 | Vertical | - | - | 1A | UL, CSA | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.158 inch | 1A | LEAF | 100000000Ohm | - | - | - | - | 500VAC V | - | - | 8.636 mm | RECTANGULAR | .8896 N | .139 N | - | - | - | Non-compliant | - | - | - | - | - | 30μin | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 71661-5031 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | Thermoplastic | NOT SPECIFIED | Brass | - | 105°C | -40°C | 30V | - | - | - | - | - | - | - | Solder | EAR99 | Plug | - | 30 | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 30 | Vertical | - | unknown | 1A | UL, CSA | - | COMMERCIAL | 1.199 inch | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.158 inch | 1A | LEAF | 100000000Ohm | - | - | - | - | 500VAC V | - | - | 8.636 mm | RECTANGULAR | .8896 N | .139 N | - | - | - | Non-compliant | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 71661-5030 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | Thermoplastic | NOT SPECIFIED | Brass | - | 105°C | -40°C | 30V | - | - | - | - | - | - | - | Solder | EAR99 | Plug | - | 30 | - | - | - | 2 | Male | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 30 | Vertical | - | unknown | 1A | UL, CSA | - | COMMERCIAL | 1.199 inch | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | 0.158 inch | 1A | LEAF | 100000000Ohm | - | - | - | - | 500VAC V | - | - | 8.636 mm | RECTANGULAR | .8896 N | .139 N | - | - | - | Non-compliant | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 71661-5910 Molex | In Stock | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | Brass | - | - | - | - | 2004 | - | - | - | - | - | - | Solder | - | Plug | - | 100 | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.86mm | 74.9mm | 7mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |