- Series
- Mounting Type
- Mfr
- Product Status
- Package
- Contact Materials
- Base Product Number
- Number of Positions
- Connector Type
- Number of Rows
- Features
- Color
Attribute column
Manufacturer
Molex D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Dielectric Material | Housing Material | Number of Terminals | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Pitch (mm) | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage (Max) | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Plug / Receptacle | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Shell Sizes | Termination Method | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Supply Voltage | Termination Type | Plating | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Halogen Free | Product Type | Contact Design | Backset Spacing | Current Rating (Max) | Shell Plating | Product | Mounting Angle | Features | Terminal Length | Product Category | IP Rating | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71478-1002 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD AND PANEL | - | - | POLYMER | - | Thermoplastic | 80 | M3X0.5 | - | SCREW | 1.862 inch | Straight | - | GOLD (30) OVER NICKEL | Copper | 1.27(mm) | MX | - | MOLEX LLC | LIQUID CRYSTAL POLYMER | Molex | OBSOLETE (Last Updated: 4 months ago) | 71478-1002 | - | - | Molex | - | Surface Mount | 4 | 4 | -20C to 80C | 80 °C | -20 °C | 40V | Box | - | - | Obsolete | - | F | 12.54(mm) | Active | No | 8.6 | - | Yes | - | - | Solder | - | - | - | - | - | 40 V | - | Tube | - | * | e3 | Yes | - | - | 80 | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | D-Subminiature | 80 | 80 °C | -20 °C | Black | - | - | LFH, SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 80 | Vertical | - | 1.27 mm | - | unknown | 1 A | TIN OVER COPPER | UL | - | - | COMMERCIAL | 4 | - | 80 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.494 inch | FEMALE | 94V-0 | NO | 0.186 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | 100000000 Ω | - | 0.05 inch | RECEPTACLE | 80 | - | SOLDER | Tin | 500VDC V | - | 1(Port) | 1.27 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | .5004 N | .1946 N | 0.05 inch | - | - | BLACK | - | - | - | - | - | - | - | - | - | 0.15 inch | - | - | 47.29(mm) | - | - | 30u inch | 10.56(mm) | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 1731130064 Molex | 75 | - | Datasheet | 18 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic, Glass Filled | - | - | - | Steel, Nickel Plated | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | CT, FCT | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | - | 62 | - | - | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | Stamped | 4 DC C High Density | - | - | - | - | - | - | - | - | - | Grounding Indents | - | - | - | - | - | Flash | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74960-3048 Molex | In Stock | - | Datasheet | - | - | Gold | Surface Mount | - | SMD/SMT | - | - | - | Thermoplastic | 48 | - | - | - | - | - | Molex | - | Copper | - | US | 550 | MOLEX LLC | - | Molex | - | 74960-3048 | - | + 85 C | Molex | - 20 C | SMD/SMT | - | - | - | - | - | - | Box | - | 0749603048 | Obsolete | - | - | - | Active | - | 8.58 | Compliant | Yes | - | - | - | TDP | 0.251891 oz | - | - | - | 40 V | - | Reel | - | 74960 | - | - | - | - | 48 | SMD/SMT | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 48 | 85 °C | -20 °C | Black | - | Female | - | 8536.69.40.30 | I/O Connectors | - | - | - | - | - | - | - | - | 1.27 mm | - | Right Angle | - | - | - | unknown | 1.5 A | - | - | - | Press Fit | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | Tin | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | I/O Connectors | Right Angle | Cable plug connector | - | I/O Connectors | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | ||
![]() 0716261001 Molex | In Stock | - | Datasheet | - | - | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | Polymer | - | - | Steel, Nickel Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Tube | - | Low Force Helix (LFH) 71626 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 160 | - | - | Black | 4 | Receptacle | POLARIZED, SHIELDED | - | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | - | 1.27mm | - | Vertical | - | - | 9.45mm | - | 1A | - | - | Gold | - | - | - | - | 160 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | 40V | - | - | - | D-Type, Board to Board, Matrix | 1 | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | 69.85mm | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 70928-2009 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Panel, Through Hole | BOARD AND PANEL | - | - | STEEL | - | Polymer | - | M3 | - | THREADED | 1.541 inch | - | - | GOLD FLASH OVER NICKEL | Copper | - | US | - | MOLEX LLC | GLASS FILLED POLYMER | Molex | OBSOLETE (Last Updated: 4 months ago) | 70928-2009 | - | - | - | - | RIGHT ANGLE | - | 4 | - | 80 °C | -20 °C | - | - | - | - | Obsolete | - | - | - | - | - | 5.83 | Compliant | Yes | I/O Connectors ASSY FEM LFH R/A 60C R/A 60CKT GOLD FLASH | - | - | - | - | - | - | - | 40 V | - | - | - | - | e3 | Yes | - | - | - | Solder | EAR99 | Receptacle, Signal | - | 60 | 80 °C | -20 °C | Black | 4 | Receptacle | SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 60 | Right Angle | - | 1.27 mm | - | compliant | 1 A | TIN | CSA, UL | - | - | COMMERCIAL | 4 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.514 inch | FEMALE | 94V-0 | NO | 0.44 inch | 1 A | SQ PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.05 inch | RECEPTACLE | 60 | - | SOLDER | Tin | 700VAC V | - | - | 1.27 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.05 inch | - | - | BLACK | - | - | - | - | - | - | - | - | Shielded | 0.079 inch | - | - | - | 39.14 mm | - | FLASH inch | - | - | - | - | RoHS Compliant | - | ||
![]() 1731130059 Molex | 2380 |
| Datasheet | 18 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic, Glass Filled | - | - | - | Steel, Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | CT, FCT | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | - | Black | 3 | - | - | - | - | - | - | - | - | Signal | - | - | 3A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | - | - | Stamped | 1 DE E High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1731100023 Molex | 61 | - | Datasheet | 14 Weeks | - | - | - | Panel Mount | - | - | - | Thermoplastic, Glass Filled | - | - | - | Brass, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | FWD, FCT | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Female Sockets | - | 15 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.5μin 0.80μm | - | - | UL94 V-0 | - | - | - | - | ||
![]() 75000-1028 Molex | 4 | - | - | - | - | Gold Over Nickel | Through Hole | CABLE | - | - | GLASS FILLED POLYMER | - | Polymer | 28 | LOCKING | - | FRICTION LOCK | 1.042 inch | Straight | - | GOLD (15) OVER NICKEL | Copper Alloy | 1.27(mm) | US | - | MOLEX LLC | GLASS FILLED POLYMER | Molex | - | 75000-1028 | - | - | Molex | - | Through Hole | 2 | 2 | -20C to 85C | 85 °C | -20 °C | 40V | Box | - | - | End Of Life | 1.27(mm) | PIN | 9.22(mm) | Active | No | 6.28 | Compliant | Yes | I/O Connectors PLUG CABLE CONNECTOR 28C W/ CARRIER STRIP | - | Solder | - | - | - | 40 V | 40V | 40 V | - | Tube | - | * | e4 | Yes | - | - | - | Through Hole | EAR99 | TELECOM AND DATACOM CONNECTOR | Wire to Board | 28 | 85 °C | -20 °C | Black | 2 | M | EMI SHIELDED | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 28 | Vertical | - | - | - | compliant | 1.5/Contact(A) | TIN OVER NICKEL | CSA, UL | - | - | COMMERCIAL | - | 1.27 mm | 28(POS) | - | - | 0.363 inch | MALE | 94V-0 | NO | 0.166 inch | 1.5 A | - | 20 mΩ | - | 100000000 Ω | - | 0.05 inch | PLUG | 28 | - | SOLDER | Tin | 500VAC V | - | 1(Port) | - | 5000 Cycles | Gold (Au) - with Nickel (Ni) barrier | - | STAGGERED | .5838 N | .417 N | 0.065 inch | - | - | BLACK | - | - | PREASSEM CONN | - | 1.5/Contact(A) | - | - | - | - | 0.1 inch | - | - | 26.47(mm) | - | - | 15u inch | 10.36(mm) | - | - | Unknown | - | - | ||
![]() 1727040073 Molex | 766 |
| Datasheet | 12 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Steel, Tin Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~130°C | Bulk | - | F, FCT | - | - | Active | 1 (Unlimited) | - | IDC, Ribbon Cable | - | Plug, Male Pins | - | 9 | - | - | Black | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | - | - | - | Feed Through, Grounding Indents | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 70928-2005 Molex | 5000 | - | Datasheet | 8 Weeks | Obsolete (Last Updated: 4 months ago) | Gold | - | BOARD AND PANEL | - | - | STEEL | - | Thermoplastic | - | M3X0.5 | - | THREADED | 1.541 inch | - | - | GOLD (30) OVER NICKEL | Copper | - | US | - | MOLEX LLC | GLASS FILLED POLYMER | Molex | OBSOLETE (Last Updated: 4 months ago) | 70928-2005 | - | - | - | - | RIGHT ANGLE | - | 4 | - | 80 °C | -20 °C | - | - | - | - | Obsolete | - | - | - | - | - | 8.05 | Compliant | Yes | - | - | - | - | - | - | - | - | 40 V | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 60 | 80 °C | -20 °C | Black | 4 | Receptacle | LFH | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27 mm | 60 | Right Angle | - | 1.27 mm | - | compliant | 1 A | TIN | CSA, UL | - | - | COMMERCIAL | 4 | - | 60 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.514 inch | FEMALE | 94V-0 | NO | 0.44 inch | 1 A | SQ PIN-SKT | 20 mΩ | - | 100000000 Ω | - | 0.05 inch | RECEPTACLE | 60 | - | SOLDER | Tin | 500VDC V | - | - | 1.27 mm | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | .5004 N | .1946 N | 0.05 inch | - | - | BLACK | Low Halogen | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | 30u inch | - | - | No | - | RoHS Compliant | UL94 V-0 | ||
![]() 1731090127 Molex | 21 | - | Datasheet | 12 Weeks | - | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | F, FCT | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 15 | - | - | White | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1731100031 Molex | 10 |
| Datasheet | 14 Weeks | - | - | - | Panel Mount, Through Hole | - | - | - | Thermoplastic, Glass Filled | - | - | - | Brass, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | - | - | FWD, FCT | - | - | Active | Not Applicable | - | Solder | - | Plug, Male Pins | - | 25 | - | - | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 3 DB B | - | - | - | - | - | - | - | - | - | Board Lock, Grounding Indents | - | - | - | - | - | 31.5μin 0.80μm | - | - | UL94 V-0 | - | - | - | - | ||
![]() 48201-6362 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Through Hole | BOARD | - | - | SPCC | - | Polyester | 25 | - | - | - | - | Right Angle | - | GOLD (2) | Bronze | 1.38(mm) | CN | - | MOLEX LLC | GLASS FILLED POLYESTER | Molex | OBSOLETE (Last Updated: 4 months ago) | 48201-6362 | 48201 | - | Molex | - | Through Hole | 2 | - | -55C to 85C | - | - | 300VDC | Box | ROHS COMPLIANT | - | Obsolete | - | SKT | 18.3(mm) | Active | No | 8.54 | Compliant | Yes | - | 3/B | Solder | - | - | - | 300 V | - | - | - | Tray | - | * | e3 | Yes | - | - | 25 | Solder | - | D-Sub | D-Subminiature | 25 | 85 °C | -55 °C | - | 2 | Female | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.77 mm | 25 | Right Angle | - | - | - | compliant | 1 A | TIN | - | - | - | - | - | - | 25 | - | NO | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | 25 | - | SOLDER | Tin | - | - | 1 | - | - | TIN (100) | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | Tin Over Copper | - | - | - | - | - | - | 39.14(mm) | - | - | - | 12.55(mm) | - | - | - | RoHS Compliant | - | ||
![]() 70498-2068 Molex | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1731090067 Molex | 22 |
| Datasheet | 9 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | 25 | - | Polycyclohexylenedimethylene Terephthalate (PCT) | Polycyclohexylenedimethylene | - | - | Steel, Tin Plated | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2011 | F, FCT | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 25 | 150°C | -55°C | Natural | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | 5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | 3 DB B | - | - | - | - | 0.401 (10.20mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 1731090126 Molex | 265 |
| Datasheet | 12 Weeks | - | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | F, FCT | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | - | 9 | - | - | White | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 5A | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | Machined | 1 DE E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 0836129205 Molex | In Stock | - | Datasheet | - | - | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | Steel, Nickel Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | Commercial Micro-D Series 83612 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 15 | 125°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 1A | - | - | - | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | Board Lock, Shielded | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0750001018 Molex | In Stock | - | Datasheet | - | - | - | - | Through Hole | - | - | - | Polymer, Glass Filled | - | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40V | - | - | - | -20°C~85°C | Tube | - | PCI Express®, TDP™ | - | yes | Last Time Buy | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | - | 18 | - | - | Black | 2 | - | POLARIZED, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | - | 18 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.065 Row to Row | - | - | - | - | - | - | - | - | - | Grounding Indents, Shielded | - | - | - | - | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0766410001 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Through Hole | Through Hole | - | - | - | Polymer, Glass Filled | Polymer | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tube | - | PCI Express®, TDP™ | - | yes | Last Time Buy | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | - | 18 | - | - | Black | 2 | Female | POLARIZED, SHIELDED | 8536.69.40.30 | - | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 1.5A | 1.27mm | 18 | Right Angle | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | 40V | - | - | - | D-Type | 1 | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.065 Row to Row | - | - | - | - | - | - | - | - | - | Board Guide, Shielded | - | - | - | - | 29.87mm | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0836119206 Molex | In Stock | - | Datasheet | - | - | Gold | Panel, Through Hole | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | Polymer | - | - | Steel, Nickel Plated | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | - | Commercial Micro-D Series 83611 | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | - | 9 | 125°C | -40°C | - | 2 | - | - | - | - | - | - | - | - | Signal | - | - | 1A | 1.27mm | - | Straight | - | - | - | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | - | - | 0.050 Pitch x 0.050 Row to Row | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 19.88mm | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - |