- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Number of Rows
- Packaging
- Series
- Termination
- Housing Color
- Number of Positions
- RoHS Status
- Total Number of Contacts
Attribute column
Manufacturer
Molex FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Insulation Resistance | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0781272420 Molex | 49 |
| - | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78127 | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0781193110 Molex | 12 |
| - | 11 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 31 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 10 | FFC, FPC | Tabbed, Tapered | - | - | 39.4μin 1.00μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0781272620 Molex | 12 |
| - | - | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78127 | - | - | Active | 1 (Unlimited) | Solder | - | - | 26 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0528932290 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | - | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 52893 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() 0527451196 Molex | 29 |
| Datasheet | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6, Glass Filled | LOCKING | Polyphenylene Sulfide (PPS), Glass Filled | FITTING NAIL | Black | - | Phosphor Bronze | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 52745 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | - | - | UL | Tin Bismuth | COMMERCIAL | 0.386 inch | 1 | - | - | RECTANGULAR | 0.079 inch | FEMALE | 94V-0 | White | 0.197 inch | SINGLE PRONG | 50000000Ohm | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0527451796 Molex | 42 |
| Datasheet | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6, Glass Filled | LOCKING | Polyphenylene Sulfide (PPS), Glass Filled | FITTING NAIL | Black | - | Phosphor Bronze | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 52745 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 17 | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | - | - | UL | Tin Bismuth | COMMERCIAL | 0.503 inch | 1 | - | - | RECTANGULAR | 0.079 inch | FEMALE | 94V-0 | White | 0.197 inch | SINGLE PRONG | 50000000Ohm | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0527460470 Molex | 49 |
| Datasheet | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | LOCKING | Polyphenylene Sulfide (PPS) | FITTING NAIL | - | - | Phosphor Bronze | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 52746 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 4 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | - | - | UL, CSA | Tin Bismuth | COMMERCIAL | 0.319 inch | 1 | - | - | RECTANGULAR | 0.079 inch | FEMALE | - | - | 0.197 inch | BELLOWED TYPE | 50000000Ohm | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0527460970 Molex | 42 |
| Datasheet | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | LOCKING | Polyphenylene Sulfide (PPS) | FITTING NAIL | - | - | Phosphor Bronze | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 52746 | e6 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 9 | - | - | UL, CSA | Tin Bismuth | COMMERCIAL | 0.417 inch | 1 | - | - | RECTANGULAR | - | FEMALE | - | - | - | BELLOWED TYPE | 50000000Ohm | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0527461170 Molex | 12 |
| Datasheet | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | LOCKING | Polyphenylene Sulfide (PPS) | FITTING NAIL | - | - | Phosphor Bronze | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 52746 | e6 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | - | - | UL, CSA | Tin Bismuth | COMMERCIAL | 0.457 inch | 1 | - | - | RECTANGULAR | 0.079 inch | FEMALE | 94V-0 | - | 0.197 inch | BELLOWED TYPE | 50000000Ohm | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0781191010 Molex | 42 |
| - | 12 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 10 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | FFC, FPC | Tabbed, Tapered | - | - | 39.4μin 1.00μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0781191210 Molex | 40 |
| - | 12 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 10 | FFC, FPC | Tabbed, Tapered | - | - | 39.4μin 1.00μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 5047546100 Molex | 18403 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0528931090 Molex | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | - | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 52893 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() 0039513054 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Polyester | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | - | - | Female | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | Vertical | 1A | - | Tin-Lead | - | - | - | 1.25mm | 5 | - | - | - | - | - | - | - | 500MOhm | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0039513153 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | - | - | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.213 5.40mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0039513114 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0039513094 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | - | - | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0039513034 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 3 | - | - | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0039513133 Molex | In Stock | - | Datasheet | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 13 | - | - | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.213 5.40mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0039513164 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | e0 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.049 1.25mm | 16 | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | - | - |