- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Number of Rows
- Packaging
- Series
- Termination
- Housing Color
- Number of Positions
- RoHS Status
- Total Number of Contacts
Attribute column
Manufacturer
Molex FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0039513064 Molex | In Stock | - | Datasheet | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 6 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | Non-RoHS Compliant | ||
![]() 0039513074 Molex | In Stock | - | Datasheet | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 7 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039513183 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 18 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.213 5.40mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039513213 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 21 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.213 5.40mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039513193 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 19 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.213 5.40mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039513294 Molex | In Stock | - | Datasheet | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 29 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039513194 Molex | In Stock | - | Datasheet | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 19 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039513253 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | e0 | Obsolete | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 25 | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.049 1.25mm | 25 | Tin-Lead | FEMALE | 94V-0 | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.213 5.40mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039513284 Molex | In Stock | - | Datasheet | - | Through Hole | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 28 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.386 9.80mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039513053 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Polyester | Polybutylene Terephthalate (PBT), Polyester | - | Phosphor Bronze | 200V | -20°C~80°C | Tray | 5597 | - | Obsolete | 1 (Unlimited) | Solder | - | 5 | - | - | - | - | - | - | - | 1A | 0.049 1.25mm | - | Tin-Lead | - | - | - | - | FFC, FPC | Straight | Slide Lock | Zero Insertion Force (ZIF) | 118.1μin 3.00μm | 0.213 5.40mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0905004006 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 250V | -40°C~85°C | Tube | 90500 | - | Obsolete | 1 (Unlimited) | Solder | - | 6 | - | - | - | - | - | - | - | 2.5A | 0.100 2.54mm | - | Tin | - | - | Black | 50 | FFC | Notched | Slide Lock | Zero Insertion Force (ZIF) | - | 0.285 7.24mm | 0.20mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0905004008 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 250V | -40°C~85°C | Tube | 90500 | - | Obsolete | 1 (Unlimited) | Solder | - | 8 | - | - | - | - | - | - | - | 2.5A | 0.100 2.54mm | - | Tin | - | - | Black | 50 | FFC | Notched | Slide Lock | Zero Insertion Force (ZIF) | - | 0.285 7.24mm | 0.20mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 5035663702 Molex | In Stock | - | - | 14 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Easy-On 503566 | - | Active | 1 (Unlimited) | Solder | - | 37 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Gold | - | - | White | - | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 5020782162 Molex | 24980 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA), Nylon | Black | Phosphor Bronze | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 502078 | - | Active | 1 (Unlimited) | Solder | - | 21 | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | Gold | - | - | Beige | 10 | FPC | Tapered | Flip Lock | - | 3.94μin 0.10μm | 0.039 1.00mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 0781273620 Molex | 40 |
| - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78127 | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 36 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Gold | - | - | Black | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0781193220 Molex | 42 |
| - | 11 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 32 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Gold | - | - | Black | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0781193620 Molex | 42 |
| - | 11 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 36 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Gold | - | - | Black | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0781272820 Molex | 42 |
| - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78127 | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 28 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Gold | - | - | Black | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 5035663302 Molex | 26429 |
| - | 12 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Easy-On 503566 | - | Active | 1 (Unlimited) | Solder | - | 33 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Gold | - | - | White | - | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 0015254111 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polyester, Glass Filled | - | - | Brass | 250V | -40°C~70°C | Bulk | 4850 | - | Obsolete | 1 (Unlimited) | Solder | - | 11 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Tin | - | - | Green | - | - | Straight, Cable Retention Holes | - | Board Lock, Low Insertion Force (LIF) | 100.0μin 2.54μm | 0.365 9.27mm | - | UL94 V-0 | ROHS3 Compliant |