- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Number of Rows
- Packaging
- Series
- Termination
- Housing Color
- Number of Positions
- RoHS Status
- Total Number of Contacts
Attribute column
Manufacturer
Molex FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Insulation Resistance | Body/Shell Style | Termination Type | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5035664502 Molex | 36984 |
| - | 13 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | Black | - | Phosphor Bronze | - | 50V | -40°C~105°C | Tape & Reel (TR) | Easy-On 503566 | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 45 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 45 | - | - | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | White | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 0528082672 Molex | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | - | - | Phosphor Bronze | - | 125V | -20°C~80°C | Tape & Reel (TR) | Easy-On 52808 | - | - | Active | - | Solder | - | - | 26 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 10 | FFC, FPC | Straight | - | - | 3.94μin 0.10μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | ||
![]() 0015254111 Molex | In Stock | - | Datasheet | - | Through Hole, Right Angle | Polyester, Glass Filled | - | - | - | - | - | Brass | - | 250V | -40°C~70°C | Bulk | 4850 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | Tin | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | Straight, Cable Retention Holes | - | Board Lock, Low Insertion Force (LIF) | 100.0μin 2.54μm | 0.365 9.27mm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0522072560 Molex | 38 |
| Datasheet | 17 Weeks | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | - | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | - | 125V | -30°C~85°C | Tape & Reel (TR) | Easy-On 52207 | - | - | Active | - | Solder | - | FFC/FPC CONNECTOR | 25 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | compliant | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 3.94μin 0.10μm | 0.106 2.70mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() 5020783762 Molex | 6 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | - | Phosphor Bronze | - | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 502078 | - | - | Active | 1 (Unlimited) | Solder | - | - | 37 | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | 3.94μin 0.10μm | 0.039 1.00mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 5020785162 Molex | 6 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | - | Phosphor Bronze | - | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 502078 | - | - | Active | 1 (Unlimited) | Solder | - | - | 51 | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | 3.94μin 0.10μm | 0.039 1.00mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 0528081970 Molex | 15039 |
| Datasheet | 11 Weeks | Surface Mount | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Phosphor Bronze | - | 125V | -20°C~80°C | Tape & Reel (TR) | Easy-On 52808 | e6 | yes | Active | - | Solder | - | - | 19 | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 19 | - | compliant | - | Tin Bismuth | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | 10 | FPC | Straight | - | - | - | 0.199 5.05mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() 0528081971 Molex | 22 |
| Datasheet | 14 Weeks | Surface Mount | Polyphenylene Sulfide (PPS) | - | - | - | - | - | Phosphor Bronze | - | 125V | -20°C~80°C | Tape & Reel (TR) | Easy-On 52808 | - | - | Active | - | Solder | - | - | 19 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | FFC, FPC | Straight | - | - | - | 0.199 5.05mm | 0.30mm | UL94 V-0 | - | ||
![]() 5035661902 Molex | 15 |
| - | 12 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | Black | - | Phosphor Bronze | - | 50V | -40°C~105°C | Tape & Reel (TR) | Easy-On 503566 | - | - | Active | 1 (Unlimited) | Solder | - | - | 19 | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | Gold | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 0781191810 Molex | 15 |
| - | 12 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10 | FFC, FPC | Tabbed, Tapered | - | - | 39.4μin 1.00μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0781191220 Molex | 31 |
| - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0781192010 Molex | 14577 |
| - | 12 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Tin Bismuth | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10 | FFC, FPC | Tabbed, Tapered | - | - | 39.4μin 1.00μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0522710590 Molex | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | - | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 52271 | - | - | Obsolete | Vendor Undefined | Solder | - | - | 5 | - | - | - | - | - | - | - | - | - | 0.5A per Contact | 0.039 1.00mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 39.4μin 1.00μm | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | ||
![]() 0525592672 Molex | 36000 |
| - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | LOCKING | Polyphenylene Sulfide (PPS) | FITTING NAIL | - | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 52559 | - | - | Obsolete | Vendor Undefined | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | 1 | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A per Contact | 0.020 0.50mm | 26 | - | compliant | UL | Tin Bismuth | COMMERCIAL | 0.736 inch | 2 | STAGGERED | 0.091 inch | FEMALE | 94V-0 | Natural | 0.154 inch | BELLOWED TYPE | 50000000Ohm | - | - | 2.794 mm | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Zero Insertion Force (ZIF) | 39.4μin 1.00μm | 0.154 3.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() 0522072590 Molex | In Stock | - | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | - | Polyphenylene Sulfide (PPS) | - | - | - | Phosphor Bronze | - | 125V | -20°C~85°C | Tape & Reel (TR) | Easy-On 52207 | - | - | Obsolete | Vendor Undefined | Solder | - | - | 25 | - | - | - | - | - | - | - | - | - | 1A per Contact | 0.039 1.00mm | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 10 | FFC, FPC | Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | ||
![]() 5020783360 Molex | 38406 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA), Nylon | - | Black | - | Phosphor Bronze | - | 50V | -20°C~85°C | Tape & Reel (TR) | Easy-On 502078 | - | - | Obsolete | Vendor Undefined | Solder | - | - | 33 | - | - | - | - | - | - | - | - | - | 0.2A | 0.010 0.25mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | 3.94μin 0.10μm | 0.039 1.00mm | 0.20mm | UL94 V-0, UL94 HB | RoHS Compliant | ||
![]() 5047546100 Molex | 18403 |
| - | 4 Weeks | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 5051104291 Molex | 18 |
| - | 14 Weeks | BOARD | - | - | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | RIGHT ANGLE | - | - | - | - | e4 | - | Active | - | - | - | FFC/FPC CONNECTOR | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 42 | 0.5mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | SURFACE MOUNT | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5035662702 Molex | 6000 |
| - | 21 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | Black | - | Phosphor Bronze | - | - | - | Tape & Reel (TR) | Easy-On 503566 | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | - | Gold | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 0781273020 Molex | 726 |
| - | 12 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78127 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant |