- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Number of Rows
- Packaging
- Series
- Termination
- Housing Color
- Number of Positions
- RoHS Status
- Total Number of Contacts
Attribute column
Manufacturer
Molex FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Contact Finish | Contact Gender | Housing Color | Termination Type | Contact Finish Termination | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0781278632 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5023503110 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0528932496 Molex | In Stock | - | - | - | BOARD | - | - | - | GOLD | PHOSPHOR BRONZE | RIGHT ANGLE | - | - | - | - | e4 | yes | Last Time Buy | 1 (Unlimited) | - | - | FFC/FPC CONNECTOR | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 24 | 0.5mm | compliant | - | FEMALE | - | SURFACE MOUNT | Gold (Au) | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0528081472 Molex | In Stock | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | EAR99 | FFC/FPC CONNECTOR | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5023505110 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5051101791 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5023504510 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5023504110 Molex | 2665 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0781278612 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5019510830 Molex | 2000 |
| - | 9 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 2005280200 Molex | 44 |
| - | 13 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5051101697 Molex | 8888 |
| - | 5 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | Active | - | - | - | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 5051101297 Molex | 16340 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0781191020 Molex | 11441 |
| - | 12 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 10 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | Gold | - | Black | - | - | - | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 5035662102 Molex | 3000 |
| - | 12 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | - | 50V | -40°C~105°C | Tape & Reel (TR) | Easy-On 503566 | - | - | Active | 1 (Unlimited) | Solder | - | - | 21 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | Gold | - | White | - | - | - | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 5035662302 Molex | In Stock | - | - | 21 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | - | 50V | -40°C~105°C | Tape & Reel (TR) | Easy-On 503566 | - | - | Active | 1 (Unlimited) | Solder | - | - | 23 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | Gold | - | White | - | - | 10 | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 5035662502 Molex | 26429 |
| - | 12 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | - | 50V | -40°C~105°C | Tape & Reel (TR) | Easy-On 503566 | - | - | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | Gold | - | White | - | - | - | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | ||
![]() 5052785033 Molex | 50 | - | - | 16 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 505278 | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | Tin Bismuth | - | Beige | - | - | 20 | FFC, FPC | Tabbed, Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 39.4μin 1.00μm | 0.075 1.90mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0781192020 Molex | 33 |
| - | 10 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Phosphor Bronze | - | 50V | -40°C~85°C | Tape & Reel (TR) | Easy-On 78119 | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | Gold | - | Black | - | - | 10 | FFC, FPC | Tapered | - | - | 3.94μin 0.10μm | 0.161 4.10mm | 0.30mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 5035663502 Molex | 7283 |
| - | 14 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | - | 50V | -40°C~105°C | Tape & Reel (TR) | Easy-On 503566 | - | - | Active | 1 (Unlimited) | Solder | - | - | 35 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | Gold | - | White | - | - | 10 | FPC | Tabbed | Flip Lock | Solder Retention | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant |