- Contact Materials
- Housing Material
- Mounting Type
- Pitch
- Number of Rows
- Packaging
- Series
- Termination
- Housing Color
- Number of Positions
- RoHS Status
- Total Number of Contacts
Attribute column
Manufacturer
Molex FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Flat Flex Type | Cable End Type | Locking Feature | Features | Height | Length | Width | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5035663502 Molex | 7283 |
| - | 14 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Easy-On 503566 | - | - | Active | 1 (Unlimited) | Solder | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | FPC | Tabbed | Flip Lock | Solder Retention | - | - | - | - | 0.037 0.95mm | 0.20mm | UL94 V-0, UL94 HB | ROHS3 Compliant | - | - | ||
![]() 71226-0625 Molex | 150 |
| Datasheet | - | Tin | Through Hole | - | Nylon | Glass, Liquid Crystal Polymer, Polymer | - | - | Bronze | - | - | Bulk | 2008 | - | e3 | - | Discontinued | - | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 6 | 80°C | -20°C | 1 | Female | ZIF | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1mm | 6 | Vertical | unknown | 1A | UL, CSA | - | COMMERCIAL | - | 2 | 1mm | - | STAGGERED | - | - | 94V-0 | Natural | 0.299 inch | 0.5A | RND PIN-SKT | 20mOhm | 100MOhm | 125V | 500VDC V | - | - | - | RECTANGULAR | ZIF N | - | - | - | - | - | - | - | - | - | - | 0.089 inch | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52808-2690 Molex | 771 | - | Datasheet | - | Lead, Tin | Surface Mount | - | Plastic | - | - | NOT SPECIFIED | Bronze | 125V | - | Tape & Reel (TR) | 2011 | - | - | - | Discontinued | - | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | 85°C | -20°C | 1 | - | STAGGERED CONFIGURATION | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 990.6μm | 26 | Vertical | unknown | 500mA | UL | - | COMMERCIAL | - | 2 | 1mm | - | STAGGERED | 0.118 inch | FEMALE | 94V-0 | - | 0.201 inch | 0.5A | BELLOWED TYPE | 30mOhm | 100000000Ohm | - | 500VAC V | Straight | 3.556 mm | 10 Cycles | RECTANGULAR | - | - | - | WHITE | - | - | - | - | 5.05mm | 29mm | 3mm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 52892-1990 Molex | In Stock | - | - | - | Tin | Surface Mount | - | Nylon | Polyphenylene | - | NOT SPECIFIED | Bronze | 50V | - | Tape & Reel (TR) | - | - | - | no | - | - | Solder | - | FFC/FPC CONNECTOR | 19 | 85°C | -25°C | 1 | Female | ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 508μm | 19 | Right Angle | unknown | 500mA | UL | - | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | 94V-0 | - | - | 0.5A | - | 20mOhm | 50000000Ohm | - | 250VDC V | Flat Flex | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 2mm | 14.9mm | 4.9mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52892-1590 Molex | 20000 | - | - | - | Tin | Surface Mount | - | Nylon | Polyphenylene | - | NOT SPECIFIED | Bronze | 50V | - | - | - | - | - | no | - | - | Solder | EAR99 | FFC/FPC CONNECTOR | 15 | 85°C | -25°C | 1 | Female | ZIF | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 508μm | 15 | Right Angle | - | 500mA | UL | - | COMMERCIAL | - | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | 94V-0 | - | 0.193 inch | 0.5A | - | 20mOhm | 50000000Ohm | - | 250VDC V | Flat Flex | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 2mm | 12.9mm | 4.9mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 90500-4004 Molex | In Stock | - | - | - | Tin | Through Hole | - | PBT | Glass, PBT, Polybutylene | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | - | Solder | - | FFC/FPC CONNECTOR | 4 | 85°C | -40°C | 1 | Female | DUAL BEAM CONTACT | - | 250V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | 4 | Vertical | unknown | 2.5A | UL | - | COMMERCIAL | 0.887 inch | 1 | 2.54mm | - | RECTANGULAR | 0.285 inch | - | - | Black | - | 1A | SQ PIN-SKT | 30mOhm | 5GOhm | - | - | - | - | - | RECTANGULAR | ZIF N | .3336 N | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52892-1690 Molex | 1000 | - | Datasheet | - | Tin | Surface Mount | - | Nylon | Polyphenylene | - | NOT SPECIFIED | Bronze | 50V | - | - | 2009 | - | - | no | Discontinued | - | Solder | - | FFC/FPC CONNECTOR | - | 85°C | -25°C | 1 | Female | ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 508μm | - | Right Angle | - | 500mA | UL | - | COMMERCIAL | - | 1 | 500μm | 16 | RECTANGULAR | 0.079 inch | - | 94V-0 | - | 0.193 inch | 0.5A | - | 20mOhm | 50000000Ohm | - | 250VDC V | Flat Flex | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 2mm | 13.4mm | 4.9mm | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 52793-0990 Molex | In Stock | - | - | - | Tin | Surface Mount | - | Polyphenylene | - | - | NOT SPECIFIED | Bronze | 50V | - | Tape & Reel (TR) | - | - | - | - | - | - | Solder | - | FFC/FPC CONNECTOR | 9 | 85°C | -20°C | 1 | - | TOP CONTACT STYLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 990.6μm | 9 | Right Angle | unknown | 500mA | UL | - | COMMERCIAL | - | 1 | 1mm | - | RECTANGULAR | 0.122 inch | FEMALE | - | - | - | 0.5A | BELLOWED TYPE | 30mOhm | 100000000Ohm | - | 500VAC V | Straight | - | 10 Cycles | RECTANGULAR | - | - | - | BEIGE | - | - | - | - | 3.1mm | 12.8mm | 4.8mm | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 52892-1890 Molex | In Stock | - | Datasheet | - | Tin | Surface Mount | - | Nylon | Polyphenylene | - | NOT SPECIFIED | Bronze | 50V | - | - | 2009 | - | - | no | Discontinued | - | Solder | - | FFC/FPC CONNECTOR | 18 | 85°C | -25°C | 1 | Female | ZIF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 508μm | 18 | Right Angle | - | 500mA | UL | - | COMMERCIAL | 0.567 inch | 1 | 500μm | - | RECTANGULAR | 0.079 inch | - | 94V-0 | - | 0.193 inch | 0.5A | - | 20mOhm | 50000000Ohm | - | 250VDC V | Flat Flex | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free |