- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Tradename
- Unit Weight
- Voltage, Rating
- IP Rating
- Thread Size
- Current Rating
- Product
- Contact Plating
- Number of Positions
Attribute column
Manufacturer
Molex Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Panel Mount | Base Product Number | Boardlocks | Body Orientation | Cable Entry Angle | Component Type | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Housing / Hood Size | Housing Gender | Ihs Manufacturer | Insert / Contact Gender | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Packaging | Series | Termination | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Contact Type | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Housing Color | Wire Gauge | Row Spacing | Connector Support Type | Accessory Type | Size | Thread Size | Terminal Type | Cable Diameter | Product | Mounting Angle | Features | Flammability | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93601-0052 Molex | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Copper Alloy | 1 | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | Details | - | HDC | 0.024692 oz | - | 22 AWG | 26 AWG | 26 AWG to 22 AWG | - | 93601 | - | - | - | - | - | - | Male | Turned Crimp Contact | - | - | - | 10 A | Crimp | Pin (Male) | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 93600-0424 Molex | 97 |
| - | - | Nylon | Polyamide (PA) | Yes | - | - | - | - | - | - | 1 | - | - | - | - | MOLEX LLC | - | 936000424 | + 100 C | - | - | - 40 C | - | - | 7000.7831.0 93600-0397 936000424 0936000424 | Active | - | 5.72 | Details | Yes | HDC | 1.552054 oz | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CONNECTOR ACCESSORY | Cable Gland | - | PG29 | - | 17.50-25.00mm | Accessories | - | - | UL 94V-2 | IP68 | UL 94 V-2 | ||
![]() 93601-1723 Molex | 46 |
| - | - | - | Aluminum | - | 093601 | - | Top Entry | Top | Double Lever Hood | - | 1 | Size 10B Inserts | - | 10B | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | Details | - | HDC | 4.366916 oz | 500 V | - | - | - | Bag | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 10B | PG16 | - | - | Hood | - | - | - | IP66 | - | ||
![]() 93601-2558 Molex | 73 |
| - | - | - | Aluminum | - | 093601 | - | - | Side | Single Lever SMT Housing | - | 10 | - | - | 16B | - | - | - | - | - | - | Molex | - | Surface Mount | Bulk | - | - | Active | - | Details | - | HDC | 13 oz | 500 V | - | - | - | Bulk | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | Grey RAL 7037 | - | - | - | - | - | M25 | - | - | Housings | - | - | - | IP66 | - | ||
![]() 44262-4532 Molex | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | 600V AC | - | - | - | - | 0442624532 | - | - | - | Details | - | - | 0.067726 oz | 600 VAC | 10 AWG | 12 AWG | 12 AWG to 10 AWG | Reel | 44262 | - | - | - | - | Power | - | Female | - | - | - | - | 50 A | Crimp | - | - | - | - | - | - | - | - | - | - | Contacts | - | - | - | - | - | ||
![]() 19403-1230 Molex | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | + 85 C | - | - | - 35 C | - | - | 0194031230 | - | - | - | Details | - | SCPC | 0.743646 oz | 300 V | - | 10 AWG | - | - | 19403 | - | - | 2 Position | - | - | 1 Row | - | - | 10.1 mm | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | UL 94 5VA | ||
![]() 212516-1002 Molex | 116 |
| - | - | - | Nylon | - | 212516 | - | - | - | - | - | 5500 | - | Mini-Fit Series | - | - | - | - | - | + 105 C | - | Molex | - 40 C | - | - | 2125161002 02125161002 | - | Active | - | Details | - | Mini-Fit Max | - | - | - | - | - | Bulk | 212516 | - | - | 2 Position | - | - | 1 Row | - | - | - | - | - | - | - | - | Natural | - | - | - | Terminal Position Assurance (TPA) | - | - | - | - | Accessories | - | - | - | - | UL 94-V0 | ||
![]() 213274-0001 Molex | 135 | - | - | Silver | - | Liquid Crystal Polymer (LCP) | - | 213274 | - | - | - | - | Copper Alloy | 135 | - | - | - | - | - | - | - | + 125 C | - | Molex | - 40 C | PCB Mount | Tray | 2132740001 02132740001 | - | Active | - | Details | - | PowerPlane | - | 600 VAC | - | - | - | Tray | 213274 | Screw | - | 7 Position | Black | Power | 1 Row | - | - | - | - | - | 200 A | Screw | - | Black | - | - | - | - | - | - | Busbar Socket | - | Receptacles | Vertical | - | - | - | UL 94 V-0 | ||
![]() 213191-0002 Molex | 150 | - | - | Silver | - | Liquid Crystal Polymer (LCP) | - | 213191 | - | - | - | - | Copper Alloy | 150 | - | - | - | - | - | - | - | + 125 C | - | Molex | - 40 C | PCB Mount | Tray | 2131910002 02131910002 | - | Active | - | Details | - | PowerPlane | - | 600 VAC | - | - | - | Tray | 213191 | Screw | - | 4 Position | Black | Power | 1 Row | - | - | - | - | - | 130 A | Screw | - | Black | - | - | - | - | - | - | Busbar Socket | - | Receptacles | Right Angle | - | - | - | UL 94 V-0 | ||
![]() 213274-0002 Molex | 88 | - | - | Silver | - | Liquid Crystal Polymer (LCP) | - | 213274 | - | - | - | - | Copper Alloy | 180 | - | - | - | - | - | - | - | + 125 C | - | Molex | - 40 C | PCB Mount | Tray | 2132740002 02132740002 | - | Active | - | Details | - | PowerPlane | - | 600 VAC | - | - | - | Tray | 213274 | Screw | - | 4 Position | Black | Power | 1 Row | - | - | - | - | - | 130 A | Screw | - | Black | - | - | - | - | - | - | Busbar Socket | - | Receptacles | Vertical | - | - | - | UL 94 V-0 | ||
![]() 93601-1525 Molex | In Stock | - | - | - | - | - | - | 093601 | - | - | - | Single Lever SMT Housing | - | 1 | - | - | - | - | - | - | - | - | - | Molex | - | Surface Mount | Bulk | - | - | Active | - | Details | - | HDC | 8.148285 oz | 500 V | - | - | - | - | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | Grey RAL 7037 | - | - | - | - | - | Pg16 | - | - | - | - | - | - | IP66 | - | ||
![]() 93601-1553 Molex | In Stock | - | - | - | - | Aluminum | - | - | - | - | Side | Single Lever SMT Housing | - | 10 | Size 10B Inserts | - | 10B | - | - | - | - | - | - | - | - | Panel | - | - | - | - | - | Details | - | HDC | 10.744449 oz | 500 V | - | - | - | Bulk | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | Grey RAL 7037 | - | - | - | - | - | M20 | - | - | Housings | Straight | - | - | IP66 | - | ||
![]() 93601-3759 Molex | 20 |
| - | - | - | Aluminum | - | 093601 | - | - | Side Entry | Double Lever Hood | - | 1 | Size 24B Inserts | - | 24B | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | Details | - | HDC | 6.398697 oz | 500 V | - | - | - | Bag | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pg29 | - | - | Hood | - | - | - | IP66 | - | ||
![]() 93601-3731 Molex | 210 |
| - | - | - | Aluminum | - | 093601 | - | Side Entry | Side | Single Lever Hood | - | 1 | Size 24B Inserts | - | 24B | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | Details | - | HDC | 6.878423 oz | 500 V | - | - | - | Bag | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 24B | PG21 | - | - | Hood | - | - | - | IP66 | - | ||
![]() 93601-2819 Molex | 297 |
| - | - | - | Aluminum | - | - | - | Side Entry | Side | Double Lever Hood | - | 1 | Size 16B Inserts | - | 16B | - | - | - | - | - | - | - | - | - | - | 936012819 0936012819 7816.6571.0 | - | - | - | Details | - | HDC | 5.664998 oz | 500 V | - | - | - | Bag | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16B | M25 | - | - | Hood | - | - | - | IP66 | - | ||
![]() 93601-3754 Molex | In Stock | - | - | - | - | Aluminum | - | 093601 | - | - | Top | Double Lever Hood | - | 1 | Size 24B Inserts | - | 24B | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | Details | - | HDC | 6 oz | 500 V | - | - | - | - | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | PG29 | - | - | Hood | - | - | - | IP66 | - | ||
![]() 93601-3742 Molex | 29 |
| - | - | - | Aluminum | - | - | - | - | Top | Double Lever Hood | - | 1 | Size 24B Inserts | - | 24B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | HDC | 6.885477 oz | 500 V | - | - | - | - | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | PG21 | - | - | Hood | - | - | - | IP66 | - | ||
![]() 93601-2884 Molex | 67 |
| - | - | - | Aluminum | - | - | - | Straight | - | Cover | - | 1 | Size 16B Housings | - | 16B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | HDC | 1.865993 oz | 500 V | - | - | - | Bag | 93601 | - | STD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Cover | 16B | - | - | - | Accessories | - | - | - | IP66 | - | ||
![]() 93601-2704 Molex | In Stock | - | - | - | - | - | - | 093601 | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | - | Active | - | Details | - | HDC | 9.206504 oz | 500 V | - | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 58866-0000 Molex | 10820 | - | - | - | - | Brass | - | 58866 | - | Straight | - | Bell Cap Assembly | - | 10 | - | - | - | - | MOLEX LLC | - | 58866-0000 | - | - | Molex | - | - | Bag | 0588660000 | Active | Active | 5.8 | Details | No | HMC | 0.005503 oz | - | - | - | - | Bulk | 58866 | - | Cap | 33 Position | - | Panel-Mount | - | - | - | - | Vertical | compliant | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | Vertical | - | - | - | - |