- Voltage, Rating
- Series
- Product Category
- Manufacturer
- Brand
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Product Type
- RoHS
- Tradename
- Product Status
- Mfr
Attribute column
Manufacturer
Molex Heavy Duty Connectors - Housings, Hoods, Bases
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Housing Material | Weight | Base Product Number | Brand | Component Type | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Military Standard | Housing Color | Lead Length | Failure Rate | Plating | Thread Size | Product Type | Product | Features | Product Category | IP Rating | Diameter | Height | Length | Width | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 936010807 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936010650 Molex | 20 | - | - | - | - | - | - | 270 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | 35.7 mm | - | 50 mm | - | - | ||
![]() 936012980 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 830 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936011560 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Lead, Tin | Through Hole | Aluminum | - | - | - | - | CN | - | 10B | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | Compliant | - | - | 500 V | - | 93601 | 1 % | - | 50 ppm/°C | - | 4.7 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | M20 | - | Housings | - | - | - | 1.78 mm | - | 4.75 mm | - | - | - | ||
![]() 936011970 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 830 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936011287 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | Molex / GWconnect | - | CN | 5 | - | Molex | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | Non-Compliant | HDC | - | 500 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | - | - | - | - | - | Heavy Duty Power Connectors | - | - | Heavy Duty Power Connectors | - | - | - | - | - | - | - | ||
![]() 936000250 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | - 60 C | - | - | - | - | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936000327 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 200 C | - | - 60 C | - | - | - | Non-Compliant | - | - | - | - | 93600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936010439 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | Lead, Tin | Through Hole | - | - | - | - | - | IT | - | - | - | ACTIVE (Last Updated: 2 years ago) | + 125 C | - | - 40 C | - | - | - | Non-Compliant | - | - | 250 V | - | 93601 | 0.1 % | - | 25 ppm/°C | - | 140 Ω | 7 Position | 175 °C | -65 °C | Metal Film | 3 | Female | - | - | - | 7.5 A | MIL-PRF-55182 | - | - | - | Silver | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | - | - | ||
![]() 936070079 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | CN | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 93607 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936030028 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 230 V | Tape & Reel (TR) | 93603 | 1 % | 2 | 20 ppm/°C | - | 18.7 Ω | - | - | - | Wirewound | - | - | - | 2 W | 2 W | 10 A | - | - | 38.1 mm | 0.01 % | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 10.3124 mm | 2.39 mm | Contains Lead | - | ||
![]() 936014523 Molex | In Stock | - | - | - | - | - | - | - | 093601 | Molex / GWconnect | Single Lever SMT Housing | - | 2 | - | Molex | - | - | Molex | - | Surface Mount | Bulk | Active | Details | HDC | 3 lbs | 500 V | Bag | 93601 | - | - | - | STD | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | Grey RAL 7037 | - | - | - | Pg36x2 | Heavy Duty Power Connectors | - | - | Heavy Duty Connectors | IP66 | - | - | - | - | - | - | ||
![]() 936014390 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936014264 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936014268 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936013920 Molex | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | Aluminium | - | - | Molex / GWconnect | Single Lever SMT Housing | CN | 5 | - | Molex | ACTIVE (Last Updated: 2 years ago) | - | - | - | Surface Mount | - | - | Compliant | HDC | 1 lb | 500 V | Bulk | 93601 | - | - | - | STD | - | - | 125 °C | -40 °C | - | - | - | Power Connectors | - | - | - | - | Grey RAL 7037 | - | - | - | Pg29 | Heavy Duty Power Connectors | - | - | Heavy Duty Connectors | IP66 | - | 80.01 mm | 143.51 mm | 56.9976 mm | - | Dust Tight, IP66, Water Resistant | ||
![]() 936013124 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936012921 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 500 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936012361 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | - | 93601 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936011160 Molex | In Stock | - | - | - | - | - | - | - | - | Molex / GWconnect | Single Lever SMT Housing | - | 10 | - | Molex | - | - | - | - | Surface Mount | - | - | Details | HDC | 6.737327 oz | 500 V | Bulk | 93601 | - | - | - | STD | - | - | - | - | - | - | - | Power Connectors | - | - | - | - | Grey RAL 7037 | - | - | - | Pg21x2 | Heavy Duty Power Connectors | - | - | Heavy Duty Connectors | IP66 | - | - | - | - | - | - |