- Series
- Gender
- Housing Material
- Packaging
- Number of Positions
- Termination Style
- Connector Type
- Contact Materials
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Material Flammability Rating
Attribute column
Manufacturer
Molex Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Gender | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Connector Support Type | Size | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010141 Molex | 28 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-A | - | Active | 1 (Unlimited) | Insert without Contacts | 10+Ground | Gray | Female | 16A | compliant | - | - | Crimp | - | 10A | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010151 Molex | In Stock | - | Datasheet | 15 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-A | - | Active | 1 (Unlimited) | Insert without Contacts | 16+Ground | Gray | Female | 22A | compliant | - | - | Crimp | - | 16A | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010154 Molex | 38 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | - | 250V | -40°C~125°C | Bulk | GWconnect S-A | - | Active | 1 (Unlimited) | Insert without Contacts | 16+Ground | Gray | Male | - | unknown | 22A | - | Crimp | - | 16A | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 0936010153 Molex | 38 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-A | - | Active | 1 (Unlimited) | Insert without Contacts | 16+Ground | Gray | Male | 22A | compliant | - | - | Crimp | - | 16A | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010083 Molex | 38 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | - | 250V | -40°C~125°C | Bulk | GWconnect S-DD | yes | Active | 1 (Unlimited) | Insert without Contacts | 108+Ground | Gray | Female | 10A | - | - | - | Crimp | - | 24B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010086 Molex | 30 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | - | 250V | -40°C~125°C | Bulk | GWconnect S-DD | yes | Active | 1 (Unlimited) | Insert without Contacts | 108+Ground | Gray | Male | 10A | - | - | - | Crimp | - | 24B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010447 Molex | 81 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | - | - | 400V | -40°C~125°C | Bulk | GWconnect S-Q12/0 | - | Active | Not Applicable | Insert without Contacts | 12+Ground | Gray | Female | 10A | compliant | - | - | Crimp | CONNECTOR ACCESSORY | 3A | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010282 Molex | 38 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 16+Ground | Gray | Male | 16A | - | - | - | Crimp | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010152 Molex | 21 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | - | 250V | -40°C~125°C | Bulk | GWconnect S-A | - | Active | 1 (Unlimited) | Insert without Contacts | 16+Ground | Gray | Female | 22A | - | - | - | Crimp | - | 16A | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010116 Molex | 38 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-DD | yes | Active | 1 (Unlimited) | Insert without Contacts | 72+Ground | Gray | Male | - | - | 10A | - | Crimp | - | 16B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010272 Molex | 38 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 16+Ground | Gray | Female | 16A | - | - | - | Crimp | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010262 Molex | 38 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert | 16+Ground | Gray | Male | 16A | - | - | Silver | Push In | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010311 Molex | 38 |
| Datasheet | 19 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | Insert | 24+Ground | Gray | Male | - | - | 16A | Silver | Screw | - | 24B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010301 Molex | 38 |
| Datasheet | 19 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | Insert | 24+Ground | Gray | Female | 16A | - | - | Silver | Screw | - | 24B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010292 Molex | 38 |
| Datasheet | 19 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | - | Active | 1 (Unlimited) | Insert | 24+Ground | Gray | Female | - | - | 16A | Silver | Push In | - | 24B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010328 Molex | 38 |
| Datasheet | 13 Weeks | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | Insert without Contacts | 24+Ground | Gray | Female | 16A | - | - | - | Crimp | - | 24B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010322 Molex | 12 |
| Datasheet | 13 Weeks | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | Insert without Contacts | 32+Ground | Gray | Male | 16A | - | - | - | Crimp | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010316 Molex | 38 |
| Datasheet | 19 Weeks | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | Insert without Contacts | 24+Ground | Gray | Male | - | unknown | 16A | - | Crimp | - | 24B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010256 Molex | 38 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | Insert | 16+Ground | Gray | Female | - | unknown | 16A | Silver | Tension Clamp | - | 16B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010258 Molex | 12 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert | 16+Ground | Gray | Female | - | - | 16A | Silver | Push In | - | 16B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |