- Series
- Gender
- Housing Material
- Packaging
- Number of Positions
- Termination Style
- Connector Type
- Contact Materials
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Material Flammability Rating
Attribute column
Manufacturer
Molex Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Reach Compliance Code | Contact Finish | Termination Style | UL Flammability Code | Empty Shell | Connector Support Type | Size | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010111 Molex | 17 |
| Datasheet | 30 Weeks | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-D | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 64+Ground | Gray | Male | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | 24B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010112 Molex | In Stock | - | Datasheet | 30 Weeks | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-D | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 64+Ground | Gray | Female | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | 24B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010255 Molex | 17 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | - | Insert | 16+Ground | Gray | Female | - | - | - | - | - | - | - | - | - | 16A | - | - | Silver | Tension Clamp | - | - | - | 16B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0511950800 Molex | In Stock | - | Datasheet | 17 Weeks | CABLE | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | HMC | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 8 | Natural | Female | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 8 | - | - | - | 94V-0 | NO | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010273 Molex | 94 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | EAR99 | Insert | 16+Ground | Gray | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 16A | - | - | Silver | Screw | - | - | - | 16B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0511940800 Molex | In Stock | - | Datasheet | 17 Weeks | CABLE | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | -55°C~125°C | Bulk | HMC | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 8 | Natural | Male | - | - | NO | NO | NO | NO | - | NO | WATERPROOF | - | 8 | unknown | - | - | 94V-0 | NO | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0511930600 Molex | 2950 |
| Datasheet | 17 Weeks | CABLE | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -55°C~125°C | Bulk | HMC | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 6 | Natural | Female | POLARIZED | - | NO | NO | NO | NO | Mini-Fit Jr 5556 | NO | GENERAL PURPOSE | - | 6 | - | - | - | 94V-0 | NO | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010077 Molex | 175 |
| Datasheet | 30 Weeks | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-D | - | Active | 1 (Unlimited) | EAR99 | Insert without Contacts | 7+Ground | Gray | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | 3A | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010129 Molex | 59 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | GWconnect S-A | yes | Active | 1 (Unlimited) | EAR99 | Insert | 4+Ground | Gray | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 10A | - | unknown | Silver | Screw | - | - | - | 3A | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010307 Molex | 166 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | - | Active | 1 (Unlimited) | EAR99 | Insert | 24+Ground | Gray | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 16A | - | compliant | Silver | Screw | - | - | - | 24B | UL94 V-0 | Non-RoHS Compliant | ||
![]() 0936010211 Molex | 47 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 830V | -40°C~125°C | Bulk | GWconnect S-HSB | yes | Active | 1 (Unlimited) | EAR99 | Insert | 6+Ground | Gray | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | 35A | - | - | Silver | Screw | - | - | - | 16B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010207 Molex | 144 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | - | Insert | 6+Ground | Gray | Female | - | - | - | - | - | - | - | - | - | 16A | - | - | Silver | Screw | - | - | - | 6B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010245 Molex | 31 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | GWconnect S-K4/8 | - | Active | 1 (Unlimited) | - | Insert | 4+8+Ground | Gray | Female | - | - | - | - | - | - | - | - | - | - | - | compliant | Silver | Screw | - | - | - | 24B | UL94 V-0 | Non-RoHS Compliant | ||
![]() 0936010125 Molex | 131 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | GWconnect S-A | yes | Active | 1 (Unlimited) | - | Insert | 3+Ground | Gray | Male | - | - | - | - | - | - | - | - | - | 10A | - | unknown | Silver | Screw | - | - | CONNECTOR ACCESSORY | 3A | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010215 Molex | 17 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | - | Insert | 6+Ground | Gray | Male | - | - | - | - | - | - | - | - | - | 16A | - | - | Silver | Screw | - | - | - | 6B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010104 Molex | 30 |
| Datasheet | 30 Weeks | - | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-D | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 40+Ground | Gray | Male | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | 16B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010094 Molex | 36 |
| Datasheet | 30 Weeks | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-DD | - | Active | 1 (Unlimited) | EAR99 | Insert without Contacts | 24+Ground | Gray | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | 6B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010105 Molex | 271 |
| Datasheet | 30 Weeks | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-DD | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 42+Ground | Gray | Female | - | - | - | - | - | - | - | - | - | 10A | - | - | - | Crimp | - | - | - | 10B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010238 Molex | 17 |
| Datasheet | 33 Weeks | - | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | EAR99 | Insert | 10+Ground | Gray | Male | - | 8536.69.40.30 | - | - | - | - | - | - | - | 16A | - | - | Silver | Screw | - | - | - | 10B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010438 Molex | 17 |
| Datasheet | 30 Weeks | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | GWconnect S-QD | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 4+2+Ground | Gray | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | UL94 V-0 | ROHS3 Compliant |