- Series
- Gender
- Housing Material
- Packaging
- Number of Positions
- Termination Style
- Connector Type
- Contact Materials
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Material Flammability Rating
Attribute column
Manufacturer
Molex Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Number of Positions | Color | Gender | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Connector Support Type | Size | Material Flammability Rating | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010206 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert | 6+Ground | Gray | Male | 16A | - | - | Silver | Push In | - | 6B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010145 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 250V | -40°C~125°C | Bulk | GWconnect S-A | yes | Active | 1 (Unlimited) | Insert | 16+Ground | Gray | Female | - | unknown | - | Silver | Screw | - | 16A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010284 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | Insert without Contacts | 18+Ground | Gray | Male | 16A | - | - | - | Crimp | - | 10B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010293 Molex | In Stock | - | Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-ES | - | Active | 1 (Unlimited) | Insert | 24+Ground | Gray | Male | 16A | unknown | - | Silver | Tension Clamp | - | 24B | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010444 Molex | 38 |
| Datasheet | 9 Weeks | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Active | - | RECTANGULAR CONNECTOR | - | - | - | - | compliant | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0936010558 Molex | 146 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 160V | -40°C~125°C | Bulk | GWconnect S-M10/17 | - | Active | Not Applicable | Module without Contacts | 17 | Gray | Female | 10A | - | - | - | Crimp | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010277 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | Insert | 16+Ground | Gray | Male | 16A | - | - | Silver | Screw | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010142 Molex | 60 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-A | - | Active | 1 (Unlimited) | Insert without Contacts | 10+Ground | Gray | Male | - | compliant | 16A | - | Crimp | - | 10A | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 0936010531 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | - | 50V | -40°C~85°C | Bulk | GWconnect S-CX/4 | - | Active | Not Applicable | Insert without Contacts | 4+Ground | - | Female | 10A | - | - | - | Crimp | - | - | UL94 V-0 | - | - | ||
![]() 0936010082 Molex | 10 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-DD | yes | Active | 1 (Unlimited) | Insert without Contacts | 108+Ground | Gray | Female | 10A | - | - | - | Crimp | - | 24B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010446 Molex | 19 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-QD | - | Active | 1 (Unlimited) | Insert without Contacts | 8+Ground | Gray | Male | 16A | - | - | - | Crimp | CONNECTOR ACCESSORY | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010230 Molex | 27 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | - | Active | 1 (Unlimited) | Insert | 10+Ground | Gray | Male | 16A | - | - | Silver | Push In | - | 10B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010291 Molex | 78 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert | 24+Ground | Gray | Female | 16A | - | - | Silver | Push In | - | 24B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010197 Molex | 54 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | GWconnect S-K4/0 | - | Active | 1 (Unlimited) | Insert | 4+Ground | Gray | Female | - | compliant | - | Silver | Screw | - | 16B | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010450 Molex | 17 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-QD | yes | Active | 1 (Unlimited) | Insert without Contacts | 17+Ground | Gray | Male | 10A | unknown | - | - | Crimp | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010295 Molex | 49 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert | 24+Ground | Gray | Male | 16A | - | - | Silver | Push In | - | 24B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010437 Molex | 21 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | GWconnect S-QD | yes | Active | 1 (Unlimited) | Insert without Contacts | 4+2+Ground | Gray | Female | - | - | - | - | Crimp | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010435 Molex | 538 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | - | - | - | -40°C~125°C | Bulk | GWconnect S-Q5/0 | - | Active | 1 (Unlimited) | Insert without Contacts | 5+Ground | Gray | Female | 16A | - | - | - | Crimp | CONNECTOR ACCESSORY | 3A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010227 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-ES | yes | Active | 1 (Unlimited) | Insert | 10+Ground | Gray | Female | 16A | - | - | Silver | Tension Clamp | - | 10B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010261 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | Insert | 16+Ground | Gray | Male | 16A | - | - | Silver | Push In | - | 16B | UL94 V-0 | ROHS3 Compliant | - |