- Series
- Gender
- Housing Material
- Packaging
- Number of Positions
- Termination Style
- Connector Type
- Contact Materials
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Material Flammability Rating
Attribute column
Manufacturer
Molex Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Gender | HTS Code | Current Rating (Amps) | Reach Compliance Code | Contact Finish | Termination Style | Connector Support Type | Size | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010437 Molex | 21 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | - | -40°C~125°C | Bulk | GWconnect S-QD | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 4+2+Ground | Gray | Female | - | - | - | - | Crimp | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010435 Molex | 538 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | - | - | - | -40°C~125°C | Bulk | GWconnect S-Q5/0 | - | Active | 1 (Unlimited) | - | Insert without Contacts | 5+Ground | Gray | Female | - | 16A | - | - | Crimp | CONNECTOR ACCESSORY | 3A | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010449 Molex | 17 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-QD | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 17+Ground | Gray | Female | - | 10A | - | - | Crimp | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010103 Molex | 40 |
| Datasheet | 30 Weeks | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-D | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 40+Ground | Gray | Female | - | 10A | - | - | Crimp | - | 16B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010101 Molex | 34 |
| Datasheet | 30 Weeks | Polyamide (PA), Nylon, Glass Filled | - | - | 250V | -40°C~125°C | Bulk | GWconnect S-D | - | Active | 1 (Unlimited) | - | Insert without Contacts | 25+Ground | Gray | Male | - | 10A | - | - | Crimp | - | 16A | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010139 Molex | 48 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 250V | -40°C~125°C | Bulk | GWconnect S-A | yes | Active | 1 (Unlimited) | - | Insert | 10+Ground | Gray | Male | - | 16A | - | Silver | Screw | - | 10A | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010221 Molex | 54 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | GWconnect S-K4/2 | yes | Active | 1 (Unlimited) | - | Insert | 4+2+Ground | Gray | Male | - | - | - | Silver | Screw | - | 16B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010259 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | - | Insert | 16+Ground | Gray | Male | - | 16A | - | Silver | Tension Clamp | - | 16B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010327 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EE | - | Active | 1 (Unlimited) | - | Insert without Contacts | 46+Ground | Gray | Female | - | 16A | compliant | - | Crimp | - | 24B | UL94 V-0 | Non-RoHS Compliant | ||
![]() 0936010329 Molex | 58 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | - | Active | 1 (Unlimited) | - | Insert without Contacts | 46+Ground | Gray | Male | - | 16A | unknown | - | Crimp | - | 24B | UL94 V-0 | Non-RoHS Compliant | ||
![]() 0936010436 Molex | 60 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | - | - | - | -40°C~125°C | Bulk | GWconnect S-Q5/0 | - | Active | 1 (Unlimited) | - | Insert without Contacts | 5+Ground | Gray | Male | - | 16A | - | - | Crimp | CONNECTOR ACCESSORY | 3A | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010091 Molex | 21 |
| Datasheet | 30 Weeks | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-D | - | Active | 1 (Unlimited) | EAR99 | Insert without Contacts | 15+Ground | Gray | Female | 8536.69.40.30 | - | - | - | Crimp | - | 10A | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010244 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 10+Ground | Gray | Male | - | 16A | - | - | Crimp | - | 6B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010093 Molex | 18 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-DD | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 24+Ground | Gray | Female | - | 10A | - | - | Crimp | - | 6B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010237 Molex | In Stock | - | Datasheet | 33 Weeks | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 10+Ground | Gray | Female | - | 16A | - | - | Crimp | - | 6B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010228 Molex | 27 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | - | Insert | 10+Ground | Gray | Female | - | 16A | - | Silver | Push In | - | 10B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010213 Molex | 21 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | GWconnect S-K4/2 | - | Active | 1 (Unlimited) | - | Insert | 4+2+Ground | Gray | Female | - | - | compliant | Silver | Screw | - | 16B | UL94 V-0 | Non-RoHS Compliant | ||
![]() 0936010205 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-ES | yes | Active | 1 (Unlimited) | - | Insert | 6+Ground | Gray | Male | - | 16A | - | Silver | Tension Clamp | - | 6B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010231 Molex | 17 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | - | Insert | 10+Ground | Gray | Female | - | 16A | - | Silver | Screw | - | 10B | UL94 V-0 | ROHS3 Compliant | ||
![]() 0936010229 Molex | 37 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-ES | yes | Active | 1 (Unlimited) | - | Insert | 10+Ground | Gray | Male | - | 16A | - | Silver | Tension Clamp | - | 10B | UL94 V-0 | ROHS3 Compliant |