- Series
- Gender
- Housing Material
- Packaging
- Number of Positions
- Termination Style
- Connector Type
- Contact Materials
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Material Flammability Rating
Attribute column
Manufacturer
Molex Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Current Rating | Contact Finish | Termination Style | Housing Color | Empty Shell | Connector Support Type | Size | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010113 Molex | 38 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | - | - | 250V | -40°C~125°C | Bulk | GWconnect S-DD | - | Active | 1 (Unlimited) | - | Insert without Contacts | 72+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | Crimp | - | - | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010204 Molex | 30 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | - | Insert | 6+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | Silver | Push In | - | - | - | 6B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010318 Molex | 28 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 32+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010289 Molex | 38 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-ES | - | Active | 1 (Unlimited) | - | Insert | 24+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | Silver | Tension Clamp | - | - | - | 24B | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010436 Molex | 33 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | - | - | - | -40°C~125°C | Bulk | GWconnect S-Q5/0 | - | Active | 1 (Unlimited) | - | Insert without Contacts | 5+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | CONNECTOR ACCESSORY | 3A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010091 Molex | 12 |
| Datasheet | 30 Weeks | Polyamide (PA), Nylon, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-D | - | Active | 1 (Unlimited) | EAR99 | Insert without Contacts | 15+Ground | Gray | - | Female | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 10A | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010244 Molex | 38 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 10+Ground | Gray | - | Male | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | 6B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010093 Molex | 6 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-DD | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 24+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | Crimp | - | - | - | 6B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010237 Molex | In Stock | - | Datasheet | 33 Weeks | Polycarbonate (PC) | - | - | 500V | -40°C~125°C | Bulk | GWconnect S-EE | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 10+Ground | Gray | - | Female | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | Crimp | - | - | - | 6B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010202 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010107 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010097 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010398 Molex | 13 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | Active | - | EAR99 | RECTANGULAR CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0544785215 Molex | In Stock | - | Datasheet | - | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 300V | -40°C~125°C | Bulk | HMC | yes | Not For New Designs | 1 (Unlimited) | - | Insert without Contacts | 52 | Gray | 4 | Male | POLARIZED | - | NO | NO | NO | NO | CRC, Mini-HMC | NO | WATERPROOF | 35A | 4.5mm | 52 | Vertical | 10A | - | Crimp | Grey | NO | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010078 Molex | 13 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010089 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010090 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010087 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010120 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010118 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |