- Series
- Gender
- Housing Material
- Packaging
- Number of Positions
- Termination Style
- Connector Type
- Contact Materials
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Material Flammability Rating
Attribute column
Manufacturer
Molex Heavy Duty Connectors - Inserts, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Color | Gender | HTS Code | Current Rating (Amps) | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Connector Support Type | Size | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0936010214 Molex | 63 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 6+Ground | Gray | Female | - | 16A | - | - | - | Crimp | - | 6B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010265 Molex | 40 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EST | - | Active | Not Applicable | - | Insert | 16+Ground | Gray | Female | - | 16A | compliant | - | Silver | Screw | - | 16B | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010275 Molex | 11 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EST | - | Active | Not Applicable | - | Insert | 16+Ground | Gray | Male | - | 16A | compliant | - | Silver | Screw | - | 16B | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010271 Molex | In Stock | - | Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EP | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 16+Ground | Gray | Female | - | 16A | - | - | - | Crimp | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010114 Molex | 38 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 250V | -40°C~125°C | Bulk | GWconnect S-DD | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 72+Ground | Gray | Female | - | - | - | 10A | - | Crimp | - | 16B | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 0936010448 Molex | 104 |
| Datasheet | 30 Weeks | Polycarbonate (PC) | - | - | 400V | -40°C~125°C | Bulk | GWconnect S-Q12/0 | - | Active | Not Applicable | - | Insert without Contacts | 12+Ground | Gray | Male | - | 10A | compliant | - | - | Crimp | CONNECTOR ACCESSORY | 3A | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010561 Molex | 45 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | - | 400V | -40°C~125°C | Bulk | GWconnect S-M16/20 | - | Active | Not Applicable | - | Module without Contacts | 20 | Gray | Male | - | 16A | - | - | - | Crimp | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010559 Molex | 38 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | - | 160V | -40°C~125°C | Bulk | GWconnect S-M10/17 | - | Active | Not Applicable | - | Module without Contacts | 17 | Gray | Male | - | 10A | - | - | - | Crimp | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010560 Molex | 38 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | - | 400V | -40°C~125°C | Bulk | GWconnect S-M16/20 | - | Active | Not Applicable | - | Module without Contacts | 20 | Gray | Female | - | 16A | - | - | - | Crimp | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010532 Molex | In Stock | - | Datasheet | 33 Weeks | Polycarbonate (PC) | - | - | 50V | -40°C~85°C | Bulk | GWconnect S-CX/4 | - | Active | Not Applicable | - | Insert without Contacts | 4+Ground | - | Male | - | 10A | - | - | - | Crimp | - | - | UL94 V-0 | - | - | ||
![]() 0936010309 Molex | 12 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-EST | - | Active | Not Applicable | - | Insert | 24+Ground | Gray | Male | - | 16A | compliant | - | Silver | Screw | - | 24B | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010084 Molex | 124 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | - | - | 50V | -40°C~125°C | Bulk | GWconnect S-D | - | Active | 1 (Unlimited) | - | Insert without Contacts | 8 | Gray | Male | - | 10A | compliant | - | - | Crimp | CONNECTOR ACCESSORY | 3A | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010081 Molex | 95 |
| Datasheet | 15 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 50V | -40°C~125°C | Bulk | GWconnect S-D | - | Active | 1 (Unlimited) | EAR99 | Insert without Contacts | 8 | Gray | Female | - | 10A | compliant | - | - | Crimp | - | 3A | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() 0936010135 Molex | 78 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | - | -40°C~125°C | Bulk | GWconnect S-A | - | Active | Not Applicable | - | Insert | 4+Ground | Gray | Male | - | 10A | compliant | - | Gold | Screw | - | 3A | UL94 V-0 | RoHS Compliant | - | ||
![]() 0936010267 Molex | 38 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | - | Copper Alloy | 500V | -40°C~125°C | Bulk | GWconnect S-E | yes | Active | 1 (Unlimited) | - | Insert | 16+Ground | Gray | Female | - | 16A | - | - | Silver | Screw | - | 16B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010360 Molex | 13 |
| Datasheet | 9 Weeks | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Active | - | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0936010236 Molex | 38 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | EAR99 | Insert without Contacts | 10+Ground | Gray | Female | 8536.69.40.30 | 16A | - | - | - | Crimp | - | 10B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010243 Molex | 38 |
| Datasheet | 33 Weeks | Polycarbonate (PC) | NOT SPECIFIED | NOT SPECIFIED | 500V | -40°C~125°C | Bulk | GWconnect S-EC | yes | Active | 1 (Unlimited) | - | Insert without Contacts | 10+Ground | Gray | Male | - | 16A | - | - | - | Crimp | - | 10B | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 0936010110 Molex | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0936010224 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Active | Not Applicable | - | RECTANGULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - |