- Series
- Product Status
- Mfr
- Package
- Base Product Number
- Packaging
- Contact Materials
- Pitch
- Number of Positions
- Current Rating
- Contact Plating
- Mounting Type
Attribute column
Manufacturer
Molex Memory Connectors - Inline Module Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Contact Finish Mating | Contact Materials | Insulation Materials | Memory Types | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Height | Plating Thickness | Length - Termination | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87636-0002 Molex | In Stock | - | - | Gold | Through Hole | NOT SPECIFIED | Bronze | THERMOPLASTIC | DDR SDRAM | EAR99 | CARD EDGE CONNECTOR | 85°C | -10°C | 2 | LATCHED, STAGGERED CONFIGURATION, POLARIZED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | Straight | ONE | UL | COMMERCIAL | 5.55 inch | 4 | 184 | STAGGERED | 0.29 inch | FEMALE | 94V-0 | 1A | BELLOWED TYPE | 40mOhm | 1000000000Ohm | SOCKET | 50V | SOLDER | LEFT | 500VAC V | 0.075 mm | 25 Cycles | 24.6mm | 15μin | 0.127 inch | Non-RoHS Compliant | Contains Lead |