- Factory Pack QuantityFactory Pack Quantity
- Gender
- Type
- Product
- Series
- RoHS
- Contact Materials
- Part # Aliases
- Number of Ports
- Shielding
- Mounting Styles
- Mounting Angle
Attribute column
Manufacturer
Molex Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Panel Mount | Body Length | Component Type | Connector Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | LEDs | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Max Voltage Rating (DC) | Insertion Force-Max | Mating Cycles | Insulator Color | Direction | Shielded | Product | Mounting Angle | Terminal Length | USOC Codes | Port Configuration | Flammability | IP Rating | Length | Plating Thickness | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85513-5010 Molex | In Stock | - | - | 24 Weeks | Production (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | GLASS FILLED LIQUID CRYSTAL POLYMER | Polymer | - | - | - | - | - | PCB Jack | - | NOT SPECIFIED | Tin | IE | 5292 | MOLEX LLC | - | - | ACTIVE (Last Updated: 2 years ago) | 85513-5010 | - | + 85 C | - 40 C | PCB Mount, Screw Mount | 6P6C | - | - | - | 0855135010 | Active | Cat 3 | Active | 5.68 | Details | Yes | 0.079649 oz | 125 VDC | MouseReel | 85513 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | Modular | - | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | Vertical (Top Entry) | Unshielded | - | 15.08 mm | 6 | compliant | 1.5 A | - | - | SMD/SMT | - | 6 | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | NO | - | - | - | - | 1x1 | - | JACK | - | SURFACE MOUNT | Tin | - | 1 | - | - | 125 V | - | - | - | User Selectable | No | Connectors | Vertical | - | RJ12 | - | 94V-0 | - | 13.21 mm | - | No | UL 94 V-0 | ||
![]() 44248-0017 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | GLASS FILLED POLYESTER | Polyester | LOCKING | SPLIT BOARD LOCK | - | - | 1.25 inch | - | - | NOT SPECIFIED | Tin | - | 280 | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 44248-0017 | - | + 85 C | - 40 C | RIGHT ANGLE | - | 85 °C | -40 °C | ROHS COMPLIANT | 0442480017 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | 0.126034 oz | 150 VAC | Tray | 44248 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Ganged | 6 Position | - | - | Black | 10 Base-T | - | Jack (Female) | 2 PORT 6 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 12 | - | Unshielded | 2.032 mm | - | - | unknown | 1.5 A | - | UL | Solder Pin | COMMERCIAL | - | STAGGERED | - | 0.52 inch | FEMALE | 94V-0 | - | NO | 0.59 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 2 Port | 500 Cycles | - | - | 22.24 N | - | BLACK | - | - | Connectors | Right Angle | 0.11 inch | RJ11 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 42410-9224 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | POLYESTER | Polyester | LOCKING | PEG | - | - | 0.61 inch | - | - | NOT SPECIFIED | Tin | US | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | - | OBSOLETE (Last Updated: 2 years ago) | 42410-9224 | - | + 85 C | - 40 C | STRAIGHT | - | 85 °C | -40 °C | - | 0424109224 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | 150 VAC | Tray | 42410 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | KEYED, FLUSH MOUNT,TRAY PACK. | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | Straight | Unshielded | 2.54 mm | 15.88 mm | 2 | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | 8 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | Black | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | 150 V | SOLDER | Tin | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | User Selectable | - | Connectors | Vertical | 0.12 inch | RJ45 | - | - | - | 18.03 mm | 50u inch | No | UL 94 V-0 | ||
![]() 44144-0023 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | GUIDE SLOT | FITTING NAIL | LOCKING | - | 0.6 inch | - | - | NOT SPECIFIED | Tin | US | 1050 | MOLEX LLC | GLASS FILLED NYLON | - | OBSOLETE (Last Updated: 2 years ago) | 44144-0023 | - | + 80 C | - 40 C | RIGHT ANGLE | - | 80 °C | -40 °C | - | 0441440023 | Obsolete | Cat 3 | - | 5.83 | Details | Yes | 0.081095 oz | 125 V | Reel | 44144 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 70 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | ROHS, ELV COMPLIANT, REEL PKG. | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | Right Angle | Unshielded | 1.27 mm | 18.39 mm | 2 | compliant | 1.5 A | - | CSA, UL | SMD/SMT | COMMERCIAL | 8 | RECTANGULAR | - | 0.462 inch | FEMALE | 94V-0 | Black | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SURFACE MOUNT | Tin | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | Down | - | Connectors | Right Angle | - | RJ45 | - | - | - | 15.24 mm | 50u inch | No | UL 94 V-0 | ||
![]() 93634-3206 Molex | 466 | - | - | 19 Weeks | Production (Last Updated: 2 years ago) | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Spring Tabs | - | PCB Jack | Right Angle | - | Tin | IE | 672 | MOLEX LLC | - | With LED | ACTIVE (Last Updated: 2 years ago) | 93634-3206 | - | + 70 C | 0 C | Board Lock | 8P8C | - | - | - | 936343206 0936343206 | Active | Cat 5 | Active | 5.37 | Details | Yes | 0.252209 oz | 125 V | - | 93634 | - | - | EAR99 | - | Magnetic Jack | 8 Position | - | - | Black | 100 Base-T | - | Jack (Female) | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Right Angle (Side Entry) | Shielded, EMI Finger | - | 21.40mm | - | compliant | 500 mA | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | Tin | - | 1 Port | - | - | - | - | 2500 Cycle | - | - | Yes | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | - | - | - | - | - | UL 94 V-0 | ||
![]() 44144-0002 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | GUIDE SLOT | FITTING NAIL | LOCKING | - | 0.6 inch | - | - | NOT SPECIFIED | Tin | US | 1050 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | OBSOLETE (Last Updated: 2 years ago) | 44144-0002 | - | + 80 C | - 40 C | RIGHT ANGLE | - | 80 °C | -40 °C | - | 0441440002 | Obsolete | Cat 3 | - | 5.83 | Details | Yes | 0.089349 oz | 125 V | Reel | 44144 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 70 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | Right Angle | Unshielded | 1.27 mm | 18.39 mm | 6 | compliant | 1.5 A | - | CSA, UL | SMD/SMT | COMMERCIAL | 8 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.462 inch | FEMALE | 94V-0 | Black | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SURFACE MOUNT | Tin | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | Down | - | Connectors | Right Angle | - | RJ45 | - | - | - | 15.24 mm | 50u inch | No | UL 94 V-0 | ||
![]() 84702-0009 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | + 80 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | Circular Modular | - | - | - | - | - | - | Plug (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | RJ45 | - | - | IP67 | - | - | - | - | ||
![]() 93634-8020 Molex | In Stock | - | - | 19 Weeks | Production (Last Updated: 2 years ago) | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Spring Tabs | - | PCB Jack | - | - | Tin | IE | 672 | MOLEX LLC | - | - | ACTIVE (Last Updated: 2 years ago) | 93634-8020 | - | + 85 C | - 40 C | Mounting Peg | 8P8C | - | - | - | 936348020 0936348020 | Active | - | Active | 5.69 | - | Yes | - | 125 V | - | 93634 | - | - | EAR99 | - | Magnetic Jack | 8 Position | - | - | Black | - | - | Jack (Female) | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Right Angle (Side Entry) | Shielded | - | 21.40mm | - | compliant | 500 mA | - | - | Through Hole | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | Tin | - | 1 Port | - | - | - | - | 2500 Cycle | - | - | Yes | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | - | ||
![]() 42410-9082 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | - | BOARD | GLASS FILLED POLYESTER | - | LOCKING | PEG | - | - | 0.61 inch | - | - | NOT SPECIFIED | Tin | US | 1470 | MOLEX LLC | GLASS FILLED POLYESTER | - | OBSOLETE (Last Updated: 2 years ago) | 42410-9082 | - | + 80 C | - 40 C | STRAIGHT | - | 85 °C | -40 °C | LEAD FREE | 0424109082 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | 125 V | Tray | 42410 | Yes | Through Hole | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 80 °C | -40 °C | Black | 10 Base-T | - | Jack (Female) | STAGGERED CONFIGURATION | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | Vertical | Unshielded | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | Tin | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | Connectors | Vertical | 0.205 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43814-1421 Molex | In Stock | - | - | 8 Weeks | - | Gold | - | BOARD | - | - | LOCKING | SPLIT BOARD LOCK | - | Yes | 0.95 inch | PCB Jack | - | AU ON NI | Tin | - | 1656 | MOLEX LLC | - | - | - | 43814-1421 | - | + 85 C | - 40 C | RIGHT ANGLE | - | 85 °C | -40 °C | - | 0438141421 | Active | 3 | Active | 5.67 | Details | Yes | - | 150 VAC | - | 43814 | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | Black | - | - | Jack (Female) | - | 8536.69.40.30 | - | - | - | - | - | - | 1.02 mm | 12 | Right Angle (Side Entry) | Unshielded | 2.032 mm | - | - | compliant | 1.5 A | - | CSA, UL | - | COMMERCIAL | - | STAGGERED | - | 0.5 inch | MALE | - | - | - | 0.65 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 2 | 500 Cycles | - | - | - | - | BLACK | - | No | Connectors | Right Angle | 0.11 inch | - | - | 94V-0 | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 42878-4362 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | GLASS FILLED POLYESTER | Polyester | LOCKING | PEG | - | - | 0.45 inch | - | - | NOT SPECIFIED | Tin | - | 1960 | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 42878-4362 | - | + 85 C | - 40 C | STRAIGHT | - | 80 °C | -40 °C | - | 0428784362 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | 150 VAC | Tray | 42878 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | Connectors | Vertical | 0.12 inch | - | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 42878-4266 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | GLASS FILLED POLYESTER | Polyester | LOCKING | PEG | - | - | 0.45 inch | - | - | NOT SPECIFIED | Tin | US | 1960 | MOLEX LLC | GLASS FILLED POLYESTER | - | OBSOLETE (Last Updated: 2 years ago) | 42878-4266 | - | + 85 C | - 40 C | STRAIGHT | - | 80 °C | -40 °C | - | 0428784266 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | 150 VAC | Tray | 42878 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | Straight | Unshielded | 2.54 mm | 15.88 mm | 2 | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | Black | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | 150 V | SOLDER | Tin | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | User Selectable | - | Connectors | Vertical | 0.205 inch | - | - | - | - | 13.97 mm | 50u inch | - | UL 94 V-0 | ||
![]() 43841-0002 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Surface Mount | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | LOCKING | FITTING NAIL | - | - | 1.2 inch | - | - | NOT SPECIFIED | Tin | US | 900 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | OBSOLETE (Last Updated: 2 years ago) | 43841-0002 | - | + 70 C | - 40 C | RIGHT ANGLE | - | 80 °C | -40 °C | - | 0438410002 | Obsolete | Cat 3, Cat 4 | - | 5.83 | Details | Yes | 0.163142 oz | 150 VAC | Reel | 43841 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 70 °C | -40 °C | Black | 10/16 Base-T | 1 | Jack (Female) | 2 PORT: 6 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | Right Angle | Unshielded | 1.27 mm | 18.39 mm | 12 | unknown | 1.5 A | - | CSA, UL | SMD/SMT | COMMERCIAL | 16 | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | Black | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | 150 V | SURFACE MOUNT | Tin | 1000VAC V | 2 Port | 500 Cycles | - | - | 22.24 N | - | BLACK | Down | - | Connectors | Right Angle | - | RJ45 | - | - | - | 30.48 mm | 50u inch | No | UL 94 V-0 | ||
![]() 43249-8910 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Thermoplastic (TP) | LOCKING | PEG | - | - | 0.636 inch | - | - | NOT SPECIFIED | Tin | - | 480 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | 43249-8910 | - | + 85 C | - 40 C | RIGHT ANGLE | - | 80 °C | -40 °C | ROHS COMPLIANT | 0432498910 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | 0.188081 oz | 150 VAC | Tray | 43249 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 10 | - | Shielded | 2.54 mm | - | - | unknown | 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.512 inch | FEMALE | 94V-0 | - | NO | 0.829 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | Connectors | Right Angle | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43249-8119 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | BRASS | Thermoplastic (TP) | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | US | 1320 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | OBSOLETE (Last Updated: 2 years ago) | 43249-8119 | 43249 | + 85 C | - 40 C | RIGHT ANGLE | - | - | - | ROHS COMPLIANT | 0432498119 | Obsolete | Cat 3 | - | 5.83 | Details | Yes | - | 150 VAC | Tray | 43249 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | LOW PROFILE, PANEL ATTCHMENT | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | Right Angle | Unshielded | - | 20.57 mm | 4 | unknown | 1.5 A | NICKEL | - | Solder Pin | - | 8 | - | - | - | FEMALE | 94V-0 | Black | NO | - | - | - | - | 1x1 | - | JACK | 150 V | SOLDER | Tin | - | 1 Port | - | - | - | - | - | - | Down | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | No | UL 94 V-0 | ||
![]() 43249-8010 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Thermoplastic (TP) | LOCKING | PEG | - | - | 0.7 inch | - | - | NOT SPECIFIED | Tin | - | 1080 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | 43249-8010 | - | + 85 C | - 40 C | RIGHT ANGLE | - | 80 °C | -40 °C | ROHS COMPLIANT | 0432498010 | Obsolete | Cat 3, Cat 4 | - | 5.83 | Details | Yes | - | 150 VAC | Tray | 43249 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | LOW PROFILE, PANEL ATTCHMENT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | - | Unshielded | 2.54 mm | - | - | unknown | 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.505 inch | FEMALE | 94V-0 | - | NO | 0.81 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | Connectors | Right Angle | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43202-8908 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Thermoplastic (TP) | GUIDE SLOT | SPLIT BOARD LOCK | LOCKING | - | 0.624 inch | - | - | NOT SPECIFIED | Tin | - | 560 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | 43202-8908 | - | + 85 C | - 40 C | RIGHT ANGLE | - | 70 °C | -40 °C | - | 0432028908 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | 0.156863 oz | 125 V | Tray | 43202 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 10 | - | Shielded | 2.54 mm | - | - | compliant | 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.476 inch | FEMALE | 94V-0 | - | NO | 0.734 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | Connectors | Right Angle | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 44150-0015 Molex | In Stock | - | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | - | 120 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | - | 441500015 | 44150 | + 85 C | - 40 C | RIGHT ANGLE | 8P8C | - | - | - | 0441500015 | Obsolete | Cat 5 | - | 5.66 | Details | Yes | - | 150 VAC | Tray | 44150 | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | - | - | Jack (Female) | 4 PORT, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 32 | - | Shielded | - | - | - | unknown | 1.5 A | NICKEL | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | JACK | - | SOLDER | - | - | 4 Port | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 44150-0009 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | BRASS | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | US | 120 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | OBSOLETE (Last Updated: 2 years ago) | 441500009 | 44150 | + 85 C | - 40 C | RIGHT ANGLE | 8P8C | - | - | - | 0441500009 | Obsolete | Cat 5 | - | 5.66 | Details | Yes | 0.369671 oz | 150 VAC | Tray | 44150 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | - | 1 | Jack (Female) | 4 PORT, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 32 | Right Angle | Shielded | - | 21.02 mm | 32 | compliant | 1.5 A | NICKEL | - | Solder Pin | - | - | - | - | - | FEMALE | 94V-0 | Black | NO | - | - | - | 20 mΩ | - | - | JACK | 125 V | SOLDER | Tin | - | 4 Port | - | - | - | - | - | - | Down | - | Connectors | Right Angle | - | RJ45 | - | - | - | 59.05 mm | - | No | UL 94 V-0 | ||
![]() 42410-6458 Molex | In Stock | - | - | - | - | Gold | - | BOARD | GLASS FILLED POLYESTER | Polyester | LOCKING | PEG | - | - | 0.53 inch | - | - | NOT SPECIFIED | Tin | - | 1680 | MOLEX LLC | GLASS FILLED POLYESTER | - | - | 42410-6458 | - | + 80 C | - 40 C | STRAIGHT | - | 85 °C | -40 °C | LEAD FREE | 0424106458 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | 0.076156 oz | 125 V | Tray | 42410 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 6 Position | - | - | Black | 10 Base-T | - | Jack (Female) | STAGGERED CONFIGURATION | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | 2.54 mm | - | - | compliant | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | - | BLACK | - | - | Connectors | Vertical | 0.12 inch | RJ11 | - | - | - | - | 50u inch | - | UL 94 V-0 |