- Factory Pack QuantityFactory Pack Quantity
- Gender
- Type
- Product
- Series
- RoHS
- Contact Materials
- Part # Aliases
- Number of Ports
- Shielding
- Mounting Styles
- Mounting Angle
Attribute column
Manufacturer
Molex Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Panel Mount | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Component Type | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Positions / Contacts per Port | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Performance Category | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Plating | Dielectric Withstanding Voltage | Number of Ports | Durability | Accessory Type | Insertion Force-Max | Mating Cycles | Insulator Color | Direction | Shielded | Product | Mounting Angle | Terminal Length | USOC Codes | Product Length | Flammability | IP Rating | Length | Plating Thickness | Radiation Hardening | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93826-3020 Molex | In Stock | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Spring Tabs | - | - | - | - | PCB Jack | - | Tin | - | 504 | - | - | - | - | - | + 70 C | - | 0 C | - | Mounting Peg | 8P8C | - | - | - | 0938263020 938263020 | - | 1000Mb | Active | - | - | - | This product may require additional documentation to export from the United States. | - | MXMag | - | 125 V | - | - | 93826 | - | - | - | - | Magnetic Jack | 8 Position | - | - | Black | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Right Angle (Side Entry) | Shielded | - | 21.40mm | - | - | 500 mA | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Port | - | - | - | 2500 Cycle | - | - | Yes | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43249-8901 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Thermoplastic (TP) | - | LOCKING | PEG | - | - | - | 0.636 inch | - | - | NOT SPECIFIED | Tin | - | 480 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43249-8901 | - | + 85 C | - | - 40 C | - | RIGHT ANGLE | - | 80 °C | -40 °C | ROHS COMPLIANT | 0432498901 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | - | - | - | 0.188081 oz | 150 VAC | - | Tray | 43249 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 10 | - | Shielded | 2.54 mm | - | - | unknown | 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.512 inch | FEMALE | 94V-0 | - | NO | 0.829 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | - | Connectors | Right Angle | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43202-8802 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | Tin | - | 560 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 0432028802 | - | Cat 3 | - | - | Details | - | - | - | - | - | 125 V | - | Tray | 43202 | - | - | - | - | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | 1.02 mm | - | - | Shielded | - | - | - | - | 1.5 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43202-8122 Molex | In Stock | - | - | - | Gold | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | - | Tin | - | 1760 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 0432028122 | - | Cat 3 | - | - | Details | - | - | - | - | - | 150 VAC | - | Tray | 43202 | - | - | - | - | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | 1.02 mm | - | - | Unshielded | - | - | - | - | 1.5 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 93634-3205 Molex | In Stock | - | - | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Spring Tabs | - | - | - | - | PCB Jack | - | Phosphor Bronze | - | 672 | MOLEX LLC | - | - | 93634-3205 | - | + 70 C | - | 0 C | - | - | 8P8C | - | - | - | 936343205 0936343205 | Active | 100Mb | Active | 5.69 | Details | Yes | - | - | MXMag | - | 125 V | - | Tray | 93634 | - | - | - | - | Magnetic Jack | 8 Position | - | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | Right Angle (Side Entry) | Shielded | - | 21.40mm | - | compliant | 0.5 A | - | - | Solder Pin | - | 8 Contacts | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 Port | - | - | - | - | - | - | Yes | Connectors | Right Angle | - | - | - | - | - | - | - | - | - | ||
![]() 48074-9203 Molex | In Stock | - | - | - | Gold | - | - | - | - | 12 | - | - | - | - | Brass/Thermoplastic | - | Right Angle | - | - | Brass/Phosphor Bronze | - | 300 | - | - | - | - | - | + 85 C | - | - 40 C | Surface Mount | PCB Mount | 8P8C | - | - | - | 480749203 0480749203 | - | Cat 5, Cat 5e | - | - | Details | - | - | Solder | - | - | - | -40 to 85 °C | - | 48074 | - | - | - | - | Magnetic Jack | - | - | - | Black | 10/100/1000 Base-T | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | Shielded, EMI Finger | - | - | - | - | 1.5 A | - | - | SMD/SMT | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | 16.2 mm | - | - | - | - | - | - | ||
![]() 44150-0020 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | GLASS FILLED POLYAMIDE | Nylon | - | LOCKING | PEG | - | - | - | 4.5 inch | - | - | NOT SPECIFIED | Tin | US | 60 | MOLEX LLC | GLASS FILLED NYLON | OBSOLETE (Last Updated: 2 years ago) | 441500020 | 44150 | + 80 C | - | - 40 C | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | 0441500020 | Obsolete | Cat 5 | - | 5.64 | Details | Yes | - | - | - | - | 125 V | - | Tray | 44150 | Yes | Solder | - | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | 85 °C | -40 °C | Black | - | 1 | Jack (Female) | 8 PORT, 8-POSITION EACH | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 64 | Right Angle | Unshielded | 2.54 mm | 20.57 mm | 64 | unknown | 1.5 A | - | UL, CSA | Solder Pin | COMMERCIAL | - | - | - | 0.505 inch | FEMALE | 94V-0 | Black | NO | 0.828 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | - | 500000000 Ω | JACK | - | SOLDER | Tin | 1000VAC V | 8 Port | 500 Cycles | - | - | - | BLACK | Down | - | Connectors | Right Angle | 0.142 inch | RJ45 | - | - | - | 114.3 mm | 50u inch | No | UL 94 V-0 | ||
![]() 93463-3214 Molex | 278 |
| - | Production (Last Updated: 2 years ago) | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Spring Tabs | - | - | - | - | PCB Jack | - | Tin | IE | 576 | MOLEX LLC | - | ACTIVE (Last Updated: 2 years ago) | 934633214 | - | + 70 C | - | 0 C | - | Board Lock | 8P8C | - | - | - | 934633214 0934633214 | Active | Cat 5 | Active | 5.68 | - | Yes | - | - | - | 0.255489 oz | 125 V | - | - | 93463 | - | - | EAR99 | - | Magnetic Jack | 8 Position | - | - | Black | 100 Base-T | - | Jack (Female) | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | Right Angle (Side Entry) | Shielded, EMI Finger | - | 25.40mm | - | compliant | 500 mA | - | - | Solder Pin | - | 8 Contact | - | - | - | - | - | - | - | - | - | - | - | 1x1 | - | - | - | - | Tin | - | 1 Port | - | - | - | 2500 Cycle | - | - | Yes | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 43743-8302 Molex | In Stock | - | - | - | - | - | BOARD | GLASS FILLED POLYAMIDE | - | - | LOCKING | FITTING NAIL | - | - | - | 0.6 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 1050 | MOLEX LLC | POLYAMIDE | - | 43743-8302 | - | - | - | - | - | RIGHT ANGLE | - | 80 °C | -40 °C | ROHS COMPLIANT | 0437438302 437438302 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | - | - | Reel | 43743 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | - | - | 1.27 mm | - | - | unknown | - | - | UL | - | COMMERCIAL | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.462 inch | FEMALE | 94V-0 | - | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | SURFACE MOUNT | - | 1000VAC V | 1 | 500 Cycles | - | 22.24 N | - | BLACK | - | - | Connectors | Right Angle | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 42410-8600 Molex | In Stock | - | - | - | Gold | - | BOARD | GLASS FILLED POLYESTER | Polyester | - | LOCKING | PEG | - | - | - | 0.61 inch | - | - | NOT SPECIFIED | Tin | - | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | - | 42410-8600 | - | + 80 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | LEAD FREE | 0424108600 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | - | 125 V | - | Tray | 42410 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | STAGGERED CONFIGURATION | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | - | Unshielded | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | - | Connectors | Vertical | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 42410-4408 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | POLYESTER | - | - | LOCKING | PEG | - | - | - | 0.45 inch | - | - | NOT SPECIFIED | Tin | - | 1610 | MOLEX LLC | POLYESTER | - | 42410-4408 | - | + 85 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | 0424104408 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | 0.070971 oz | 150 VAC | - | Tray | 42410 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 4 Position | - | - | Black | 10 Base-T | - | Jack (Female) | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | - | Unshielded | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.645 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | 22.24 N | - | BLACK | - | - | Connectors | Vertical | 0.205 inch | RJ9 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 0441930105 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 044193 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 43249-8917 Molex | 1295 | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Thermoplastic (TP) | - | LOCKING | PEG | Without Flange | - | - | 0.636 inch | - | PCB Jack | NOT SPECIFIED | Tin | - | 480 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43249-8917 | - | + 85 C | - | - 40 C | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | ROHS COMPLIANT | 0432498917 | Active | Cat 3 | Active | 2.24 | Details | Yes | - | - | - | 0.184977 oz | 150 VAC | - | Tray | 43249 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | Right Angle (Side Entry) | Shielded | 2.54 mm | - | - | unknown | 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.512 inch | FEMALE | 94V-0 | - | NO | 0.829 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | Yes | Connectors | Right Angle | 0.12 inch | RJ45 | - | 94V-0 | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 42878-8744 Molex | In Stock | - | - | - | Gold | - | BOARD | POLYESTER | - | - | LOCKING | HOLE .125-.137 | - | - | - | 0.61 inch | - | - | NOT SPECIFIED | Tin | - | 1260 | MOLEX LLC | GLASS FILLED POLYESTER | - | 42878-8744 | - | + 85 C | - | - 40 C | - | STRAIGHT | - | 85 °C | -40 °C | - | 0428788744 | Obsolete | Cat 3 | - | 5.84 | Details | Yes | - | - | - | - | 150 VAC | - | Tray | 42878 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 6 | - | Unshielded | 2.54 mm | - | - | unknown | 1.5 A | - | CSA, UL | Solder Pin | COMMERCIAL | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | FEMALE | 94V-0 | - | NO | 0.5 inch | 1.5 A | TELCOM, MODULAR | 45 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | - | Connectors | Vertical | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43249-8916 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Thermoplastic (TP) | - | LOCKING | PEG | With Flange | - | - | 0.636 inch | - | PCB Jack | NOT SPECIFIED | Tin | - | 480 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43249-8916 | - | + 85 C | - | - 40 C | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | ROHS COMPLIANT | 0432498916 | Active | Cat 3 | Active | 5.68 | Details | Yes | - | - | - | 0.186105 oz | 150 VAC | - | Tray | 43249 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | Right Angle (Side Entry) | Shielded | 2.54 mm | - | - | compliant | 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.512 inch | FEMALE | 94V-0 | - | NO | 0.829 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | Yes | Connectors | Right Angle | 0.12 inch | RJ45 | - | 94V-0 | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43841-0007 Molex | In Stock | - | - | - | - | - | BOARD | GLASS FILLED POLYAMIDE | - | - | LOCKING | FITTING NAIL | - | - | - | 1.2 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 900 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43841-0007 | - | - | - | - | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | 0438410007 438410007 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | - | - | Reel | 43841 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | 2 PORT: 6 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | 1.27 mm | - | - | unknown | - | - | CSA, UL | - | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | - | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | SURFACE MOUNT | - | 1000VAC V | 2 | 500 Cycles | - | 22.24 N | - | BLACK | - | - | Connectors | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 43841-0004 Molex | In Stock | - | - | - | Gold | - | BOARD | GLASS FILLED POLYAMIDE | Thermoplastic (TP) | - | LOCKING | FITTING NAIL | - | - | - | 1.2 inch | - | - | NOT SPECIFIED | Tin | - | 900 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43841-0004 | - | + 70 C | - | - 40 C | - | RIGHT ANGLE | - | 80 °C | -40 °C | - | 0438410004 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | - | - | - | - | 150 VAC | - | Reel | 43841 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 6 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | 2 PORT: 4 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 4 | - | Unshielded | 1.27 mm | - | - | unknown | 1.5 A | - | CSA, UL | SMD/SMT | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | - | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | SURFACE MOUNT | - | 1000VAC V | 2 Port | 500 Cycles | - | 22.24 N | - | BLACK | - | - | Connectors | Right Angle | - | RJ11 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43249-8918 Molex | In Stock | - | - | - | Gold | - | BOARD AND PANEL | BRASS | Thermoplastic (TP) | - | LOCKING | PEG | - | - | - | 0.636 inch | - | - | NOT SPECIFIED | Tin | - | 480 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43249-8918 | - | + 85 C | - | - 40 C | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | ROHS COMPLIANT | 0432498918 | Obsolete | Cat 3, Cat 4 | - | 5.84 | Details | Yes | - | - | - | 0.188081 oz | 150 VAC | - | Tray | 43249 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 8 Position | - | - | Black | 10/16 Base-T | - | Jack (Female) | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 8 | - | Shielded | 2.54 mm | - | - | unknown | 1.5 A | NICKEL | CSA, UL | Solder Pin | COMMERCIAL | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.512 inch | FEMALE | 94V-0 | - | NO | 0.829 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | 1x1 | 500000000 Ω | JACK | - | SOLDER | - | 1000VAC V | 1 Port | 500 Cycles | - | - | - | BLACK | - | - | Connectors | Right Angle | 0.12 inch | RJ45 | - | - | - | - | 50u inch | - | UL 94 V-0 | ||
![]() 43841-0008 Molex | In Stock | - | - | - | - | - | BOARD | GLASS FILLED POLYAMIDE | - | - | LOCKING | FITTING NAIL | - | - | - | 1.2 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | 900 | MOLEX LLC | GLASS FILLED POLYAMIDE | - | 43841-0008 | - | - | - | - | - | RIGHT ANGLE | 8P8C | 80 °C | -40 °C | - | 0438410008 438410008 | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | - | - | - | Reel | 43841 | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | - | - | - | - | - | - | Jack (Female) | 2 PORT: 8 POSITIONS EACH, LOW PROFILE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | 1.27 mm | - | - | unknown | - | - | CSA, UL | - | COMMERCIAL | - | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | - | NO | 0.665 inch | 1.5 A | TELCOM, MODULAR | 10 mΩ | - | 500000000 Ω | JACK | - | SURFACE MOUNT | - | 1000VAC V | 2 | 500 Cycles | - | 22.24 N | - | BLACK | - | - | Connectors | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 43249-6007 Molex | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD AND PANEL | BRASS | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Tin | US | 1260 | MOLEX LLC | GLASS FILLED POLYAMIDE | OBSOLETE (Last Updated: 2 years ago) | 43249-6007 | 43249 | + 85 C | - | - 40 C | - | RIGHT ANGLE | - | - | - | ROHS COMPLIANT | 0432496007 | Obsolete | Cat 3 | - | 5.83 | Details | Yes | - | - | - | - | 150 VAC | - | Tray | 43249 | Yes | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | Modular | 6 Position | 85 °C | -40 °C | Black | 10 Base-T | 1 | Jack (Female) | LOW PROFILE, PANEL ATTCHMENT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02 mm | 2 | Right Angle | Shielded | - | 20.57 mm | 2 | unknown | 1.5 A | NICKEL | - | Solder Pin | - | 6 | - | - | - | FEMALE | 94V-0 | Black | NO | - | - | - | - | 1x1 | - | JACK | 150 V | SOLDER | Tin | - | 1 Port | - | - | - | - | - | Down | - | Connectors | Right Angle | - | RJ11 | - | - | - | 13.21 mm | - | No | UL 94 V-0 |