- Connector Type
- Contact Materials
- Housing Material
- RoHS Status
- Orientation
- Number of Ports
- Termination
- Shielding
- Part Status
- Packaging
- Current Rating
- Pitch
Attribute column
Manufacturer
Molex Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Number of Ports | Durability | Max Voltage Rating (DC) | Direction | Halogen Free | Number of Positions/Contacts | Hole Diameter | LED Color | Tab Direction | Current Rating (Max) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42410-8314 Molex | 18 |
| Datasheet | 18 Weeks | Gold | Panel, Through Hole | - | - | - | Polyester | - | - | - | Bronze | - | - | - | 2011 | - | - | yes | Active | - | - | Solder | EAR99 | RJ45 | - | 80°C | -40°C | Black | - | - | STAGGERED CONFIGURATION | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | Straight | Unshielded | 15.88mm | 8 | - | 1.5A | - | UL, CSA | - | - | COMMERCIAL | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.625 inch | Female | 94V-0 | - | NO | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | - | 1 | 500 Cycles | - | User Selectable | - | - | - | - | - | - | - | - | 16mm | - | - | 50μin | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0441930003 Molex | 134 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | Nylon, Polyamide | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~70°C | Tape & Reel (TR) | - | 44193 | - | - | Active | 1 (Unlimited) | - | Solder | - | Jack | 16 | - | - | Black | 1 | Receptacle | - | 125V | - | - | - | - | - | - | 1.27mm | - | 90° Angle (Right) | Unshielded | 16.89mm | - | unknown | 1.5A | - | - | Gold | 125V | - | - | 8 | - | - | - | - | - | - | - | - | - | 10mOhm | 500MOhm | - | - | 2 | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | Solder Retention | - | 30.48mm | 30.48mm | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat3 | ||
![]() 43202-6104 Molex | In Stock | - | Datasheet | 13 Weeks | Gold | Through Hole | - | BRASS | - | Nylon | 2.21801g | - | NOT SPECIFIED | Bronze | - | - | - | 2011 | - | - | yes | Active | - | 4 | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | 6 | 85°C | -40°C | Black | - | Female | LOW PROFILE | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 6 | Right Angle | Unshielded | 18.03mm | - | - | 1.5A | NICKEL | UL, CSA | - | - | COMMERCIAL | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | NO | - | TELCOM, MODULAR | 10mOhm | 500000000Ohm | JACK | - | 1 | 500 Cycles | - | Down | - | - | - | - | - | 1.5A | - | 11.58mm | 13.21mm | - | - | 50μin | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 95503-6891 Molex | 7145 | - | Datasheet | 10 Weeks | Gold | Surface Mount | - | - | - | Polymer | - | Thermoplastic | - | Brass, Copper | - | - | - | 2000 | - | - | yes | Active | - | - | Solder | - | RJ45 | - | 85°C | -40°C | Black | - | Female | - | 125V | - | - | - | - | - | - | 1.27mm | - | Straight | Unshielded | 15.08mm | 8 | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 125V | User Selectable | Low Halogen | - | - | - | - | - | - | - | 15.24mm | - | - | - | - | No | Unknown | RoHS Compliant | - | - | - | ||
![]() 44661-0001 Molex | 3176 | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | - | Nylon | - | - | - | Bronze | - | - | - | 2008 | - | - | yes | Active | - | - | Solder | - | RJ45 | - | 70°C | -40°C | Black | - | Female | - | 150V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | Right Angle | Shielded | 20.78mm | 8 | - | 1.5A | - | - | - | - | - | UL | - | - | - | - | - | 94V-0 | - | NO | - | - | 25mOhm | - | JACK | - | 1 | - | - | Down | - | - | - | - | - | - | - | - | 15.06mm | 12.55mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 44248-0086 Molex | 51 | - | Datasheet | 8 Weeks | Gold | Through Hole | - | BRASS | - | Polyester | - | - | - | Bronze | - | - | - | 2008 | - | e3 | yes | Active | - | - | Solder | EAR99 | RJ45 | - | 85°C | -40°C | Black | 1 | Female | - | 150V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.04mm | - | Right Angle | Shielded | - | - | - | 1.5A | NICKEL | UL, CSA | - | - | COMMERCIAL | - | 8 | STAGGERED | - | 0.53 inch | - | - | - | NO | 0.609 inch | TELCOM, MODULAR | - | 500000000Ohm | JACK | 150V | 4 | 500 Cycles | - | Up | - | - | - | - | - | - | - | - | - | - | - | 50μin | - | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 44661-0011 Molex | 591 | - | Datasheet | - | Gold | Through Hole | - | - | - | Nylon | - | - | - | Bronze | 150V | - | - | - | - | - | yes | - | - | - | Through Hole | - | RJ45 | - | 70°C | -40°C | Black | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | Right Angle | Shielded | 20.78mm | 8 | - | 1.5A | - | - | - | - | - | UL | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | JACK | - | 1 | - | - | Down | - | - | - | - | - | - | - | - | 15.06mm | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 43860-0014 Molex | 12 |
| Datasheet | 11 Weeks | Gold | Panel, Through Hole | - | GLASS FILLED POLYAMIDE | - | Nylon | - | - | - | Brass, Bronze | - | - | Bulk | 2011 | - | - | yes | Active | - | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 85°C | -40°C | Black | - | Female | STACKED | 150V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.04mm | - | Right Angle | Shielded | 15.75mm | - | - | 1.5A | NICKEL OVER COPPER | UL | - | 150V | COMMERCIAL | CSA, UL | 6 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.533 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | - | 1 | - | - | Up | - | - | - | - | - | - | - | 13.5mm | 13.53mm | 15.4mm | - | 50μin | - | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 95001-2441 Molex | 77400 | - | Datasheet | - | Gold | Through Hole | - | - | - | Polyester | - | - | NOT SPECIFIED | Bronze | - | - | Bulk | - | - | - | - | - | - | - | Through Hole | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80°C | -40°C | Black | - | Male | LOW PROFILE | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | Unshielded | - | - | - | 1.5A | - | UL, CSA | - | - | COMMERCIAL | - | 4 | - | MULTIPLE MATING PARTS AVAILBLE | - | - | - | - | NO | - | TELCOM, MODULAR | 20mOhm | 500MOhm | JACK | - | 1 | - | 125V | Down | - | - | 3.25 mm | - | - | - | - | - | - | 11.18mm | - | - | 1.6mm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 44248-0085 Molex | 1950 | - | Datasheet | 11 Weeks | Gold | Through Hole | - | BRASS | - | Polyester | - | - | - | Bronze | - | - | - | 2008 | - | - | yes | Active | - | 16 | Solder | - | RJ45 | - | 85°C | -40°C | Black | 1 | Female | - | 150V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.04mm | - | Right Angle | Shielded | 15.47mm | - | - | 1.5A | NICKEL | UL, CSA | - | 150V | COMMERCIAL | - | 8 | STAGGERED | - | 0.53 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | 150V | 2 | 500 Cycles | - | Up | - | - | - | - | - | 1.5A | - | 13.45mm | 32.36mm | 13.45mm | - | 50μin | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 43202-8919 Molex | 14 | - | Datasheet | 13 Weeks | Gold | Through Hole | - | - | - | Nylon | - | - | NOT SPECIFIED | Brass, Bronze | - | - | - | 2008 | - | - | yes | Active | - | - | Solder | EAR99 | RJ45 | - | 70°C | -40°C | Black | - | Female | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | Right Angle | Shielded | 18.64mm | 8 | - | 1.5A | NICKEL | UL, CSA | - | - | COMMERCIAL | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.476 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 10mOhm | 500000000Ohm | JACK | - | 1 | 500 Cycles | - | Down | - | - | - | - | - | - | - | - | 18.35mm | - | - | 50μin | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0441500017 Molex | 40 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 44150 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Jack | - | - | - | Black | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | 20.57mm | 16 | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | 2 | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | Board Lock | - | 30.48mm | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 0432498900 Molex | 33 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 43249 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | - | 90° Angle (Right) | Shielded | 20.57mm | 10 | - | 1.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | 150V | 1 | - | - | - | - | 8p10c | - | Does Not Contain LED | Down | - | Board Lock | - | 15.75mm | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 43860-0015 Molex | In Stock | - | Datasheet | 42 Weeks | Gold | Surface Mount, Through Hole | - | GLASS FILLED POLYAMIDE | - | Nylon | - | - | NOT SPECIFIED | Brass, Bronze | - | - | Bulk | 2011 | - | - | yes | Active | - | - | Through Hole | EAR99 | TELECOM AND DATACOM CONNECTOR | 6 | 85°C | -40°C | Black | - | Female | STACKED | 150V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02mm | - | Right Angle | Shielded | - | - | - | 1.5A | NICKEL OVER COPPER | UL | - | 150V | COMMERCIAL | CSA, UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.533 inch | - | - | - | NO | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | - | 1 | - | - | Up | - | - | - | - | - | - | - | 13.5382mm | 16.383mm | - | - | 50μin | - | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 43202-8101 Molex | 2496 | - | Datasheet | - | Gold | Through Hole | - | BRASS | - | Polyamide | - | - | NOT SPECIFIED | Bronze | - | - | Bulk | - | - | - | yes | - | - | - | Solder | EAR99 | RJ45 | - | 85°C | -40°C | Black | - | Female | LOW PROFILE | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | Unshielded | 18.03mm | 10 | - | 1.5A | NICKEL | UL, CSA | - | - | COMMERCIAL | - | 8 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.456 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 10mOhm | 500000000Ohm | JACK | - | 1 | 500 Cycles | - | Down | - | - | - | - | - | - | - | - | 15.24mm | - | - | 50μin | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0443800004 Molex | 592 |
| Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 44380 | - | - | Active | 1 (Unlimited) | - | Solder | - | Jack | - | 85°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 2.04mm | - | 90° Angle (Right) | Shielded, EMI Finger | 15.75mm | 8 | - | 1.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | 125V | 1 | - | - | Up | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Up | - | Board Guide | - | 16.33mm | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0428784218 Molex | 17 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | - | Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 42878 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Jack | - | - | - | - | - | - | LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | Vertical | Unshielded | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | NO | - | - | - | - | - | - | 1 | - | - | - | - | 4p4c (RJ9, RJ10, RJ22) | - | Does Not Contain LED | User Selectable | - | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0446611001 Molex | 3172 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 44661 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | Down | - | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 95009-2661 Molex | 420 | - | Datasheet | - | Gold | Through Hole | - | - | Polyester | Thermoplastic | - | - | NOT SPECIFIED | Brass | - | - | - | 2008 | - | - | - | - | - | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80°C | -40°C | Black | - | Female | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | Unshielded | - | - | - | 1.5A | - | UL, CSA | - | - | COMMERCIAL | - | 6 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.59 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 20mOhm | 500MOhm | JACK | 125V | 1 | - | - | Down | - | - | 3.25 mm | - | - | - | - | 13.59mm | - | 16.38mm | - | - | 1.6mm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0428788456 Molex | 1748 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 42878 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Jack | - | - | - | Black | - | Female | - | 150V | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | 15.88mm | 8 | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | 150V | 1 | - | - | User Selectable | - | 8p8c (RJ45, Ethernet) | - | Does Not Contain LED | User Selectable | - | Board Lock, Keyed, Panel Stops | - | 18.03mm | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | Cat3 |