- Connector Type
- Contact Materials
- Housing Material
- RoHS Status
- Orientation
- Number of Ports
- Termination
- Shielding
- Part Status
- Packaging
- Current Rating
- Pitch
Attribute column
Manufacturer
Molex Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Direction | Halogen Free | Number of Positions/Contacts | LED Color | Tab Direction | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0432236107 Molex | 137 |
| Datasheet | 17 Weeks | - | - | Through Hole | - | POLYETHYLENE | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | 43223 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | 6 PORTS 6 CONTACTS EACH, LOW PROFILE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 90° Angle (Right) | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | NO | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 0432498917 Molex | 18 |
| Datasheet | 19 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | 43249 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | 8 | 85°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 1.02mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | 1.5A | - | - | Gold | 150V | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat4 | ||
![]() 95001-2661 Molex | In Stock | - | Datasheet | - | Gold | - | BOARD | - | - | Polyester | LOCKING | SPLIT BOARD LOCK | NOT SPECIFIED | Bronze | - | - | - | Bulk | - | - | e3 | - | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80°C | -40°C | Black | - | Female | LOW PROFILE | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 6 | Right Angle | - | - | 18.1mm | 6 | - | 1.5A | - | UL, CSA | - | - | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILBLE | 0.453 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | - | SURFACE MOUNT | - | 1 | - | Tin (Sn) | 125V | - | - | - | - | - | - | - | 13.21mm | - | - | 50μin | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 43223-6128 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | - | 4 | BRASS | Nylon | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 2012 | - | - | yes | Active | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | 6 | 85°C | -40°C | Black | 1 | Female | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | Unshielded | - | - | - | - | 1.5A | NICKEL | UL, CSA | - | 150V | COMMERCIAL | - | 24 | - | MULTIPLE MATING PARTS AVAIABLE | 0.505 inch | - | - | - | NO | 0.828 inch | TELCOM, MODULAR | - | 500000000Ohm | JACK | 125V | - | - | - | 500 Cycles | - | - | Down | - | - | - | - | - | - | - | - | - | 50μin | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0432028825 Molex | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | 43202 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | - | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 18.03mm | - | unknown | 1.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | 15.24mm | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 0432028818 Molex | 18 |
| Datasheet | 19 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | 43202 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 70°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 18.03mm | 8 | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | 10mOhm | - | - | - | - | - | 1 | - | - | - | Down | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | 15.24mm | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 95501-6890 Molex | 2557 | - | Datasheet | 7 Weeks | Gold | Surface Mount | - | - | - | Polymer | - | - | NOT SPECIFIED | Bronze | - | 125V | - | - | 2008 | - | - | yes | Active | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80°C | -40°C | Black | - | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | Unshielded | - | 18.1mm | - | - | 1.5A | - | UL | - | - | COMMERCIAL | - | 8 | RECTANGULAR | - | 0.453 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | - | - | - | 1 | - | - | 125V | Down | Low Halogen | - | - | - | - | - | 15.24mm | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 43223-6113 Molex | 2 | - | Datasheet | 12 Weeks | Gold | Through Hole | - | - | BRASS | Nylon | - | - | NOT SPECIFIED | Bronze | - | - | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | 6 | 85°C | -40°C | Black | 1 | Female | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02mm | 36 | Right Angle | Unshielded | - | - | - | - | 1.5A | NICKEL | UL, CSA | - | 150V | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAIABLE | 0.505 inch | - | 94V-0 | - | NO | 0.828 inch | TELCOM, MODULAR | - | 500000000Ohm | JACK | 150V | - | - | - | 500 Cycles | - | - | Down | - | - | - | - | - | 12.8mm | 70.5mm | 21mm | - | 50μin | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0441500013 Molex | 18 |
| Datasheet | 21 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | 44150 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 21.02mm | 48 | - | 1.5A | - | - | Gold | - | - | - | 48 | - | - | - | - | - | Black | - | - | - | 20mOhm | - | - | - | - | - | 6 | - | - | - | Down | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | 87mm | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 0442480095 Molex | 34 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | 44248 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | 1.02mm | - | 90° Angle (Right) | Shielded, EMI Finger | - | 15.47mm | - | - | 1.5A | - | - | Gold | - | - | - | 24 | - | - | - | - | - | Black | - | - | - | - | - | - | 150V | - | - | 4 | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | Board Lock | - | 63.86mm | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 95040-2881 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | 8 | BRASS | Polyamide | - | - | TIN | NOT SPECIFIED | -40°C | - | - | - | 2007 | - | e3 | - | Discontinued | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | Black | - | - | SHIELDED | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | - | - | 2.54mm | - | - | - | 1.5A | TIN | UL | - | - | COMMERCIAL | 0.62 inch | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.453 inch | FEMALE | 94V-0 | - | NO | 0.713 inch | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | - | SOLDER | 1000VAC V | 1 | 500 Cycles | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | 50μin | 0.13 inch | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 43202-8917 Molex | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | - | - | - | Nylon | - | - | - | Brass, Bronze | - | - | - | - | 2012 | - | - | yes | Active | - | Solder | EAR99 | RJ45 | - | 85°C | -40°C | Black | - | Female | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | Right Angle | Shielded | - | 18.64mm | 8 | - | 1.5A | NICKEL | UL, CSA | - | - | COMMERCIAL | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.476 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 10mOhm | 500000000Ohm | JACK | - | - | - | 1 | 500 Cycles | - | - | Down | - | - | - | - | - | - | 18.35mm | - | - | 50μin | - | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 0440500001 Molex | 395 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | 44050 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 0443800001 Molex | 9238 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tube | - | 44380 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Guide | - | - | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0432498916 Molex | 594 |
| Datasheet | 19 Weeks | Gold | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tray | - | 43249 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -40°C | - | 1 | - | - | - | - | - | - | - | - | - | 1.02mm | - | 90° Angle (Right) | Shielded | - | 20.57mm | 8 | - | 1.5A | - | - | Gold | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | 150V | - | - | 1 | - | - | - | Down | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | 15.75mm | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 43202-6107 Molex | 12642 | - | Datasheet | 13 Weeks | Gold | Through Hole | - | - | BRASS | Nylon | - | - | NOT SPECIFIED | Bronze | - | - | - | Bulk | 2011 | - | - | yes | Active | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 85°C | -40°C | Black | - | Female | LOW PROFILE | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | Unshielded | - | - | - | - | 1.5A | NICKEL | UL, CSA | - | - | COMMERCIAL | - | 6 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | - | TELCOM, MODULAR | - | 500000000Ohm | JACK | - | - | - | 1 | 500 Cycles | - | - | Down | - | - | - | - | - | 11.6mm | 13.2mm | 18mm | - | 50μin | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 0955012821 Molex | 28 |
| Datasheet | 45 Weeks | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Copper Alloy | - | - | -40°C~85°C | Bulk | - | 95501 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | - | - | Flash | - | - | - | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 43223-8128 Molex | 568 | - | Datasheet | 12 Weeks | Gold | Through Hole | - | - | - | Nylon | - | - | - | Brass, Bronze | - | - | - | - | 2008 | - | - | yes | Active | - | Solder | EAR99 | RJ45 | - | 85°C | -40°C | Black | 1 | Female | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | - | Right Angle | Shielded | - | 20.57mm | 16 | - | 1.5A | NICKEL | UL, CSA | - | 150V | COMMERCIAL | - | 8 | - | MULTIPLE MATING PARTS AVAIABLE | - | - | 94V-0 | - | NO | - | TELCOM, MODULAR | 10mOhm | 500000000Ohm | JACK | 125V | - | - | 2 | 500 Cycles | - | - | Down | - | - | - | - | - | - | 30.48mm | 16.1mm | - | 50μin | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 43223-6119 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | BRASS | Nylon | - | - | NOT SPECIFIED | Bronze | - | - | - | Bulk | 2009 | - | - | yes | Active | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | 6 | 85°C | -40°C | Black | 1 | Female | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.02mm | 48 | Right Angle | Unshielded | - | - | - | - | 1.5A | NICKEL | UL, CSA | - | 150V | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAIABLE | 0.505 inch | - | 94V-0 | - | NO | - | TELCOM, MODULAR | - | 500000000Ohm | JACK | - | - | - | 8 | 500 Cycles | - | - | Down | - | - | - | - | - | - | - | - | - | 50μin | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0443800007 Molex | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | - | -40°C~85°C | Tube | - | 44380 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Unshielded | - | - | 8 | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | 150V | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Guide, Light Pipe | - | 15.75mm | - | 50.0μin 1.27μm | - | - | No | - | ROHS3 Compliant | - | - | Cat3 |