- Connector Type
- Contact Materials
- Housing Material
- RoHS Status
- Orientation
- Number of Ports
- Termination
- Shielding
- Part Status
- Packaging
- Current Rating
- Pitch
Attribute column
Manufacturer
Molex Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Number of Ports | Durability | Contact Finish Termination | Insertion Force-Max | Direction | Halogen Free | Number of Positions/Contacts | LED Color | Tab Direction | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44170-0002 Molex | 13 | - | Datasheet | 13 Weeks | Gold | Through Hole | - | - | - | PBT | - | - | NOT SPECIFIED | Brass, Bronze | - | - | - | 2012 | - | - | - | Active | - | Through Hole | - | TELECOM AND DATACOM CONNECTOR | - | 80°C | -40°C | Black, Clear | 2 | Female | - | - | 125V | - | - | - | - | - | - | 2.54mm | - | Right Angle | Shielded | - | - | - | 1.5A | - | - | 125V | - | CSA, UL | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Up and Down | - | - | - | - | - | 25.4mm | 87.122mm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0443800009 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tube | - | 44380 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | 6 | - | - | Black, Clear | - | Female | - | - | - | - | - | - | - | - | - | 1.02mm | - | 90° Angle (Right) | Unshielded | - | - | unknown | 1.5A | - | Gold | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Up | Board Guide, Light Pipe | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 95522-2447 Molex | In Stock |
| Datasheet | 11 Weeks | Gold | Through Hole | - | - | - | Polymer | - | - | AU | Copper | - | - | - | 2012 | - | - | - | Active | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 85°C | -40°C | Black | - | Female | - | - | 125V | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | - | - | - | 1.5A | UL | - | - | COMMERCIAL | - | - | 4 | - | - | - | - | - | - | - | TELCOM, MODULAR | 20mOhm | 500000000Ohm | - | - | - | - | 1 | 500 Cycles | - | - | User Selectable | Low Halogen | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() 0443800008 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tube | - | 44380 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 2.04mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5A | - | Gold | - | - | - | - | 6 | - | - | - | - | - | Black | - | - | - | - | - | - | 125V | - | 1 | - | - | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | Board Guide, Light Pipe | - | 15.75mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0428788842 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 42878 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | 8 | 85°C | -40°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | 1.02mm | - | Vertical | Unshielded | - | - | - | 1.5A | - | Gold | 150V | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p6c | Does Not Contain LED | User Selectable | Board Lock, Keyed | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat3 | ||
![]() 0428789128 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 42878 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -40°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | 15.88mm | 4 | - | 1.5A | - | Gold | - | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | 150V | - | 1 | - | - | - | User Selectable | - | 8p4c | Does Not Contain LED | User Selectable | Board Lock, Keyed, Panel Stops | - | 18.03mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0442480061 Molex | In Stock | - | Datasheet | - | Gold | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 44248 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | 8 | 85°C | -40°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | 1.02mm | - | 90° Angle (Right) | Unshielded | - | - | - | 1.5A | - | Gold | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat3 | ||
![]() 0428788552 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 42878 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | Vertical | Unshielded | 15.88mm | - | - | 1.5A | - | Gold | - | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | 150V | - | 1 | - | - | - | User Selectable | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | Board Lock, Keyed, Panel Stops | - | 18.03mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0432238101 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 43223 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | Black | 1 | Female | - | - | - | - | - | - | - | - | - | 1.02mm | - | 90° Angle (Right) | Unshielded | 20.57mm | 10 | - | 1.5A | - | Gold | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | 2 | - | - | - | - | - | 8p10c | Does Not Contain LED | Down | Board Lock | - | 30.48mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 0432498924 Molex | 18 |
| Datasheet | 19 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 43249 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 95001-6882 Molex | In Stock | - | - | - | Gold | Surface Mount | - | - | POLYAMIDE | Glass | - | - | NOT SPECIFIED | Bronze | - | - | Bulk | - | - | - | - | - | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80°C | -40°C | Grey | - | Male | POLARIZED, LOW PROFILE | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | Unshielded | - | - | - | 1.5A | UL | - | - | COMMERCIAL | - | 0.6 inch | 8 | - | MULTIPLE MATING PARTS AVAILABLE | 0.453 inch | - | 94V-0 | Black | NO | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | - | 125V | - | 1 | - | - | - | Down | - | - | - | - | - | - | - | - | - | 50μin | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 0428789320 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 42878 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 1.02mm | - | Vertical | Unshielded | 15.88mm | 2 | - | 1.5A | - | Gold | - | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | 150V | - | 1 | - | - | - | User Selectable | - | 8p2c | Does Not Contain LED | User Selectable | Board Lock, Keyed, Panel Stops | - | 18.03mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 95003-2881 Molex | In Stock | - | Datasheet | - | Gold | - | BOARD | - | - | Polyester | LOCKING | SPLIT BOARD LOCK | MATTE TIN | Bronze | - | - | Bulk | 1999 | - | e3 | - | Discontinued | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80°C | -40°C | Black | - | Female | TOP ENTRY | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54mm | 8 | Straight | - | 15.08mm | 8 | - | 1.5A | UL | - | - | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.594 inch | - | 94V-0 | - | NO | TELCOM, MODULAR | 20mOhm | 500000000Ohm | JACK | - | - | SOLDER | 1 | - | MATTE TIN | - | - | - | - | - | - | - | - | 15.24mm | - | - | 50μin | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 43743-6101 Molex | In Stock | - | Datasheet | 13 Weeks | Gold | Surface Mount | - | - | GLASS FILLED POLYAMIDE | Nylon | - | - | - | Bronze | 125V | - | Tape & Reel | 2012 | - | - | yes | Active | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 80°C | -40°C | Black | - | Female | LOW PROFILE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | - | Right Angle | Unshielded | - | - | - | 1.5A | UL | - | - | COMMERCIAL | - | - | 6 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | NO | TELCOM, MODULAR | - | 500000000Ohm | JACK | - | - | - | 1 | 500 Cycles | - | 22.24 N | Down | - | - | - | - | - | 11.7mm | 13.2mm | 16.9mm | - | 50μin | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0440500005 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 44050 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | 85°C | -40°C | Black | 1 | Female | - | - | - | - | - | - | - | - | - | 2.54mm | - | 90° Angle (Right) | Shielded, EMI Finger | 20.57mm | 8 | - | 1.5A | - | Gold | - | - | - | - | 8 | - | - | - | - | - | Black | - | - | - | - | - | - | 150V | - | 1 | - | - | - | Down | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | 15.24mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 84702-0008 Molex | 176 |
| Datasheet | 11 Weeks | Gold | Bulkhead, Panel, Through Hole | - | - | - | Polyester | - | - | NOT SPECIFIED | Bronze | - | - | Bulk | 2005 | - | - | yes | Active | - | IDC | EAR99 | RJ45 | - | 80°C | -20°C | Black | - | Female | - | - | 125V | - | - | - | - | - | - | 1.02mm | - | Straight | Shielded | - | - | - | 1.5A | - | - | 125V | - | - | - | 8 | - | - | - | - | - | - | - | - | 20mOhm | 500MOhm | - | - | - | - | 1 | - | - | - | User Selectable | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() 0428788792 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | 125 | - | Polyester, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 42878 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | 8 | 85°C | -40°C | - | 1 | Female | - | - | - | - | - | - | - | - | - | 1.02mm | - | Vertical | Unshielded | - | - | - | 1.5A | - | Gold | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p6c | Does Not Contain LED | User Selectable | Board Lock, Panel Stops | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | UL94 V-0 | - | Cat3 | ||
![]() 0440500003 Molex | 1869 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 44050 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 0442820001 Molex | 84 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | POLYETHYLENE | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~70°C | Tape & Reel (TR) | - | 44282 | - | yes | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | LOW PROFILE, SHIELDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 8 | 90° Angle (Right) | Shielded, EMI Finger | 17.6mm | 8 | - | 12A | - | Gold | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | Black | NO | - | - | - | - | 40 | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Guide, Solder Retention | - | 18.55mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0440500002 Molex | 339 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Phosphor Bronze | - | -40°C~85°C | Tray | - | 44050 | - | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | - | - | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5 |