- Connector Type
- Contact Materials
- Housing Material
- RoHS Status
- Orientation
- Number of Ports
- Termination
- Shielding
- Part Status
- Packaging
- Current Rating
- Pitch
Attribute column
Manufacturer
Molex Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Shielding | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Mating Information | Body Breadth | UL Flammability Code | Empty Shell | Contact Style | Insulation Resistance | Body/Shell Style | Number of Ports | Durability | Insertion Force-Max | Direction | Number of Positions/Contacts | LED Color | Tab Direction | Features | Contact Finish Thickness | Plating Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0438603025 Molex | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Tray | - | 43860 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0437436103 Molex | In Stock | - | - | - | - | - | Surface Mount | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | -40°C~70°C | Bulk | - | 43743 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Down | - | 15.0μin 0.38μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0050830516 Molex | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | Bulk | - | SEMCONN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0040025316 Molex | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | Bulk | - | SEMCONN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0932421001 Molex | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy | -40°C~85°C | Tape & Reel (TR) | - | 93242 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Jack | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Guide | 2.00μin 0.051μm | - | ROHS3 Compliant | - | - | Cat3 | ||
![]() 0430901505 Molex | 15 |
| - | 12 Weeks | - | - | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | - | 43090 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p10c | Does Not Contain LED | User Selectable | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 0438600031 Molex | 15 |
| - | 18 Weeks | - | - | Panel Mount, Through Hole | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tube | - | 43860 | - | Active | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | Cat4 | ||
![]() 0432498519 Molex | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | -40°C~85°C | Tray | - | 43249 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | Board Lock | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0443803010 Molex | In Stock | - | - | - | - | - | Through Hole | - | - | Phosphor Bronze | - | Tray | - | 44380 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Guide | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0438603004 Molex | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA), Nylon | - | Phosphor Bronze | -40°C~85°C | Tray | - | 43860 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | Board Lock | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0438603003 Molex | In Stock | - | - | - | - | - | Through Hole | Polyamide (PA), Nylon | - | Phosphor Bronze | -40°C~85°C | Tray | - | 43860 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6p4c (RJ11, RJ14) | Does Not Contain LED | Up | Board Lock | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0438603005 Molex | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Tray | - | 43860 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Up | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0441441005 Molex | In Stock | - | - | - | - | - | Surface Mount | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | -40°C~70°C | Bulk | - | 44144 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 6p6c (RJ11, RJ12, RJ14, RJ25) | Does Not Contain LED | Down | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0441441003 Molex | In Stock | - | - | - | - | - | Surface Mount | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | -40°C~70°C | Bulk | - | 44144 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | 50.0μin 1.27μm | - | ROHS3 Compliant | - | - | - | ||
![]() 0432236619 Molex | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | Bulk | - | 43223 | - | Obsolete | 1 (Unlimited) | Solder | - | Jack | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 90° Angle (Right) | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 0452050001 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 15-43-9510 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | Polyester | NOT SPECIFIED | Bronze | - | - | 2004 | - | - | - | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | 8 | 80°C | -40°C | Black | - | Female | STAGGERED CONFIGURATION | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 2 | - | Unshielded | unknown | 1.5A | UL, CSA | - | COMMERCIAL | 0.7 inch | MULTIPLE MATING PARTS AVAILABLE | 0.63 inch | 94V-0 | NO | TELCOM, MODULAR | 500000000Ohm | JACK | 1 | 500 Cycles | 22.24 N | Down | - | - | - | - | - | 50μin | RoHS Compliant | UL94 V-0 | Lead Free | - |