- Part Status
- Connector Type
- Factory Lead Time
- Series
- RoHS Status
- Contact Materials
- Housing Material
- Moisture Sensitivity Level (MSL)
- Packaging
- Termination
- Color
- Length
Attribute column
Manufacturer
Molex Modular Connectors - Plugs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Number of Pins | Housing Material | Weight | Shield Material | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Qualification | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number of Contacts | UL Flammability Code | Housing Color | Empty Shell | Contact Resistance | Wire Gauge | Insulation Resistance | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Wire/Cable Type | Number of Ports | Durability | Accessory Type | Max Voltage Rating (DC) | Halogen Free | Tool Type | Number of Positions/Contacts | Features | Product Length | Product Width | Diameter | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90075-0031 Molex | In Stock |
| Datasheet | 6 Weeks | Gold | Cable | 6 | Polycarbonate | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Bulk | 2006 | - | e4 | yes | Active | - | IDC | EAR99 | Plug | - | 60°C | -40°C | Clear | 1 | Male | LOOSE | - | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02mm | 6 | Straight | Unshielded | - | 12.32mm | - | 1.5A | UL | - | 125V | COMMERCIAL | UL | - | 94V-2 | Natural | NO | 20mOhm | - | 500Ohm | - | - | - | - | Flat | 1 | 500 Cycles | - | - | Low Halogen | - | - | - | - | - | - | - | 13.3096mm | 6.6mm | - | 50μin | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1300570003 Molex | 683 | - | Datasheet | 3 Weeks | - | Cable | - | Polycarbonate (PC) | - | - | - | Round Cable, Solid Wires | - | Copper Alloy | - | - | - | - | - | - | - | - | Bulk | 2009 | Brad Micro-Change 130057 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 80°C | -20°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | 29mm | - | 4A | - | Gold | - | - | - | 8 | - | Clear | - | - | - | - | - | - | - | - | Round | 1 | - | - | 125V | Low Halogen | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | - | - | 29mm | - | 2.300 58.42mm | - | - | - | No | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 90075-0027 Molex | In Stock |
| Datasheet | 6 Weeks | Gold | Cable | - | Polycarbonate | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Bulk | 2000 | - | e3 | yes | Active | - | IDC | EAR99 | Plug | - | 60°C | -40°C | Clear | 1 | Male | LOOSE | - | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02mm | - | Straight | Unshielded | - | 12.32mm | - | 3A | UL | - | - | COMMERCIAL | UL | 4 | - | Natural | NO | 20mOhm | - | 500000000Ohm | - | - | 2 | - | Flat | 1 | 500 Cycles | - | - | Low Halogen | - | - | - | - | - | - | 12.32mm | 13.3096mm | 6.6mm | - | 50μin | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1300570001 Molex | In Stock | - | Datasheet | 3 Weeks | Gold, Nickel | Cable | - | Polycarbonate (PC) | 22.959995g | - | - | Round Cable, Stranded Wires | - | Copper Alloy | - | - | - | - | - | - | - | - | Bulk | 2009 | Brad Micro-Change 130057 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 80°C | -20°C | Translucent - Clear | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | 29mm | - | 4A | - | Gold | - | - | - | 8 | - | Black | - | - | - | - | - | Compliant | - | 250V | Round | 1 | - | - | 250V | Low Halogen | - | 8p8c (RJ45, Ethernet) | Circular Threaded Coupling | - | - | 29mm | - | 1.140 28.96mm | - | - | - | No | - | ROHS3 Compliant | - | - | Cat5e | ||
![]() 90075-0035 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | Cable | - | Polycarbonate | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | Bulk | 2006 | - | e4 | yes | Active | - | IDC | EAR99 | Plug | 6 | 60°C | -40°C | Clear | 1 | Male | LOOSE | - | - | 125V | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.02mm | - | Straight | Unshielded | - | 12.32mm | - | 1.5A | UL | - | 125V | COMMERCIAL | UL | 4 | - | Natural | NO | 20mOhm | - | 500Ohm | - | - | - | - | Flat | 1 | 500 Cycles | - | - | Low Halogen | - | - | - | - | - | - | 12.32mm | 13.3096mm | 6.6mm | - | 50μin | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1300478011 Molex | 35 |
| Datasheet | 16 Weeks | - | - | - | Polycarbonate (PC) | - | Brass | - | Round Cable, Solid or Stranded Wires | - | Spring Steel | - | - | - | - | - | - | - | - | Bulk | - | Brad Micro-Change 130047 | - | yes | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Silver | - | - | - | 8536.69.40.10 | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Angled (90°), Strain Relief | - | - | - | - | 1.870 47.50mm | - | 31.5μin 0.80μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 0950435895 Molex | In Stock | - | Datasheet | 6 Weeks | Gold | - | - | Polycarbonate (PC) | - | Copper Alloy | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | - | - | - | - | 125V | Bulk | - | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | 60°C | -40°C | Translucent - Clear; Yellow Boot | - | Male | - | - | - | - | - | - | - | - | - | - | 1.5A | 1.02mm | - | Straight | Shielded | - | 6.6mm | 8 | 1.5A | - | Gold | - | - | - | - | - | Clear | - | - | - | - | - | - | - | 125V | Round | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | - | - | - | - | 0.852 21.64mm | - | 50.0μin 1.27μm | - | No | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 0950435896 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | - | - | - | - | 125V | Bulk | - | 95043 | - | - | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Blue Boot | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | - | - | - | - | 0.852 21.64mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 1300478010 Molex | 45 | - | Datasheet | 16 Weeks | - | - | - | Polycarbonate (PC) | - | Brass | - | Round Cable, Solid or Stranded Wires | - | Spring Steel | - | - | - | - | - | - | - | - | Bulk | - | Brad Micro-Change 130047 | - | yes | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Silver | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 24-26 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Strain Relief | - | - | - | - | 2.055 52.20mm | - | 31.5μin 0.80μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 1300478009 Molex | 45 |
| Datasheet | 16 Weeks | - | - | - | Polycarbonate (PC) | - | Brass | - | Round Cable, Solid or Stranded Wires | - | Spring Steel | - | - | - | - | - | - | - | - | Bulk | - | Brad Micro-Change 130047 | - | yes | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Silver | - | - | - | 8536.69.40.10 | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Angled (90°), Strain Relief | - | - | - | - | 1.870 47.50mm | - | 31.5μin 0.80μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 1300478008 Molex | 13 |
| Datasheet | 20 Weeks | - | - | - | Polycarbonate (PC) | - | Brass | - | Round Cable, Solid or Stranded Wires | - | Spring Steel | - | - | - | - | - | - | - | - | Bulk | - | Brad Micro-Change 130047 | - | yes | Active | Not Applicable | IDC | EAR99 | Plug | - | - | - | Silver | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | 1A | - | - | - | Shielded | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 22-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Strain Relief | - | - | - | - | 2.055 52.20mm | - | 31.5μin 0.80μm | - | - | - | ROHS3 Compliant | - | - | Cat6a | ||
![]() 0950435894 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | - | - | - | - | 125V | Bulk | - | 95043 | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Red Boot | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | - | - | - | - | 0.852 21.64mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 15-83-0516 Molex | In Stock | - | Datasheet | - | Gold | Cable | - | Plastic | - | - | - | - | NOT SPECIFIED | Bronze | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Crimp | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | Male | SEMCONN, SHIELDED | 8536.69.40.30 | - | - | NO | NO | NO | NO | NO | - | - | 1.27mm | - | Straight | - | - | - | - | - | - | - | - | - | - | 16 | 94V-0 | Clear | NO | - | - | - | PLUG | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 0950435893 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | - | Polycarbonate (PC) | - | Copper Alloy | - | Round Cable, Not Specified | - | Phosphor Bronze | - | - | - | - | - | - | - | 125V | Bulk | - | 95043 | - | yes | Active | 1 (Unlimited) | IDC | - | Plug | - | - | - | Translucent - Clear; Green Boot | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | Shielded | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Molded Boot | - | - | - | - | 0.852 21.64mm | - | 50.0μin 1.27μm | - | - | - | ROHS3 Compliant | - | - | Cat5 | ||
![]() 0900750007 Molex | In Stock | - | - | - | - | - | - | - | - | - | 090075 | - | - | - | - | - | - | Molex | Bulk | Active | MIL-PRF-55681 | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.79 mm | 2.79 x 2.79 x 2.59 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0900750171 Molex | In Stock | - | - | - | - | - | - | - | - | - | 090075 | - | - | - | - | Cutler Hammer, Div of Eaton Corp | A2X1LPK | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015831564 Molex | In Stock | - | - | - | - | - | - | - | - | - | 001583 | - | - | - | -- | - | - | Molex | Bulk | Active | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | File | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0015830558 Molex | In Stock | - | - | - | - | - | - | - | - | - | 001583 | - | - | - | Photoelectric Sensor | - | - | Schneider Electric | Box | Obsolete | - | - | - | - | XU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0870310615 Molex | In Stock | - | - | - | - | - | - | - | - | - | 087031 | - | - | - | - | - | - | Glenair | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0900750009 Molex | In Stock | - | - | - | - | - | - | - | - | - | 090075 | - | - | - | - | - | - | Molex | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |